Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5014SP16D E0002 TLE5014SP16D E0002

Description
XENSIV™ - TLE5014SP16D magnetic angle sensor, easy-to-use, plug and play Our TLE5014 magnetic angle sensor family is available as single and dual die products. All sensors out of this family come pre-configured and pre-calibrated as plug-and-play sensors – and are thus easy-to-use. Today, customers can choose between the following interfaces. TLE5014S16(D): SENT/PWM/SPC – SENT preconfigured TLE5014P16(D): SENT/PWM/SPC – PWM preconfigured TLE5014C16(D): SENT/PWM/SPC – SPC preconfigured TLE5014SP16(D): SPI On top of those protocol options, the sensor configuration can be adapted to any kind of application setup via a programmable E²PROM. TLE5014 magnetic angle sensors meet ISO 26262 ASIL C for the single chip and ISO 26262 ASIL D for the dual chip versions. Therefore, all products are ready for applications with highest functional safety requirements. Summary of Features Giant Magneto Resistance (GMR)-based Angle Sensor Dual die - Two fully redundant measurement outputs in one package Less than 1° angle error over lifetime and temperature range 360° absolute angle measurement range with 15 bit resolution Supports high speed applications up to 30000 rpm 8 MHz SPI interface with Autosar compliant CRC (SAE-J1850) 32 point look-up table for on-device linear angle compensation EEPROM for application specific configuration and 112 bit customer ID ISO 26262 Safety Element out of Context for safety requirements up to ASIL D Product validation according to AEC-Q100 RoHS compliant and halogen free PG-TDSO-16 package Potential Applications EPS Motor Brake Booster Clutch Actuator Wiper applications Collaborative or Service Robots Escalators and Elevators Forklifts and Cranes any kind of angular position sensing in automotive applications Applications Chassis control & safety Electric power steering (EPS) High-voltage DC-DC converter for electric vehicles Designers who used this product also designed with BSS138W | Small signal/small power MOSFET SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP TLF35584QVVS1 | OPTIREG™ PMIC IAUTN06S5N008 | Automotive MOSFET BSP373N | Small signal/small power MOSFET TLE9180D-32QK | Gate driver ICs BSS138W | Small signal/small power MOSFET SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP TLF35584QVVS1 | OPTIREG™ PMIC IAUTN06S5N008 | Automotive MOSFET BSP373N | Small signal/small power MOSFET TLE9180D-32QK | Gate driver ICs BSS138W | Small signal/small power MOSFET SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP 1 2
Request a Quote Datasheet
Description
XENSIV™ - TLE5014SP16D magnetic angle sensor, easy-to-use, plug and play Our TLE5014 magnetic angle sensor family is available as single and dual die products. All sensors out of this family come pre-configured and pre-calibrated as plug-and-play sensors – and are thus easy-to-use. Today, customers can choose between the following interfaces. TLE5014S16(D): SENT/PWM/SPC – SENT preconfigured TLE5014P16(D): SENT/PWM/SPC – PWM preconfigured TLE5014C16(D): SENT/PWM/SPC – SPC preconfigured TLE5014SP16(D): SPI On top of those protocol options, the sensor configuration can be adapted to any kind of application setup via a programmable E²PROM. TLE5014 magnetic angle sensors meet ISO 26262 ASIL C for the single chip and ISO 26262 ASIL D for the dual chip versions. Therefore, all products are ready for applications with highest functional safety requirements. Summary of Features Giant Magneto Resistance (GMR)-based Angle Sensor Dual die - Two fully redundant measurement outputs in one package Less than 1° angle error over lifetime and temperature range 360° absolute angle measurement range with 15 bit resolution Supports high speed applications up to 30000 rpm 8 MHz SPI interface with Autosar compliant CRC (SAE-J1850) 32 point look-up table for on-device linear angle compensation EEPROM for application specific configuration and 112 bit customer ID ISO 26262 Safety Element out of Context for safety requirements up to ASIL D Product validation according to AEC-Q100 RoHS compliant and halogen free PG-TDSO-16 package Potential Applications EPS Motor Brake Booster Clutch Actuator Wiper applications Collaborative or Service Robots Escalators and Elevators Forklifts and Cranes any kind of angular position sensing in automotive applications Applications Chassis control & safety Electric power steering (EPS) High-voltage DC-DC converter for electric vehicles Designers who used this product also designed with BSS138W | Small signal/small power MOSFET SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP TLF35584QVVS1 | OPTIREG™ PMIC IAUTN06S5N008 | Automotive MOSFET BSP373N | Small signal/small power MOSFET TLE9180D-32QK | Gate driver ICs BSS138W | Small signal/small power MOSFET SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP TLF35584QVVS1 | OPTIREG™ PMIC IAUTN06S5N008 | Automotive MOSFET BSP373N | Small signal/small power MOSFET TLE9180D-32QK | Gate driver ICs BSS138W | Small signal/small power MOSFET SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5014SP16D E0002 - TLE5014SP16D E0002 - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5014SP16D E0002
TLE5014SP16D E0002
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5014SP16D E0002 TLE5014SP16D E0002
XENSIV™ - TLE5014SP16D magnetic angle sensor, easy-to-use, plug and play Our TLE5014 magnetic angle sensor family is available as single and dual die products. All sensors out of this family come pre-configured and pre-calibrated as plug-and-play sensors – and are thus easy-to-use. Today, customers can choose between the following interfaces. TLE5014S16(D): SENT/PWM/SPC – SENT preconfigured TLE5014P16(D): SENT/PWM/SPC – PWM preconfigured TLE5014C16(D): SENT/PWM/SPC – SPC preconfigured TLE5014SP16(D): SPI On top of those protocol options, the sensor configuration can be adapted to any kind of application setup via a programmable E²PROM. TLE5014 magnetic angle sensors meet ISO 26262 ASIL C for the single chip and ISO 26262 ASIL D for the dual chip versions. Therefore, all products are ready for applications with highest functional safety requirements. Summary of Features Giant Magneto Resistance (GMR)-based Angle Sensor Dual die - Two fully redundant measurement outputs in one package Less than 1° angle error over lifetime and temperature range 360° absolute angle measurement range with 15 bit resolution Supports high speed applications up to 30000 rpm 8 MHz SPI interface with Autosar compliant CRC (SAE-J1850) 32 point look-up table for on-device linear angle compensation EEPROM for application specific configuration and 112 bit customer ID ISO 26262 Safety Element out of Context for safety requirements up to ASIL D Product validation according to AEC-Q100 RoHS compliant and halogen free PG-TDSO-16 package Potential Applications EPS Motor Brake Booster Clutch Actuator Wiper applications Collaborative or Service Robots Escalators and Elevators Forklifts and Cranes any kind of angular position sensing in automotive applications Applications Chassis control & safety Electric power steering (EPS) High-voltage DC-DC converter for electric vehicles Designers who used this product also designed with BSS138W | Small signal/small power MOSFET SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP TLF35584QVVS1 | OPTIREG™ PMIC IAUTN06S5N008 | Automotive MOSFET BSP373N | Small signal/small power MOSFET TLE9180D-32QK | Gate driver ICs BSS138W | Small signal/small power MOSFET SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP TLF35584QVVS1 | OPTIREG™ PMIC IAUTN06S5N008 | Automotive MOSFET BSP373N | Small signal/small power MOSFET TLE9180D-32QK | Gate driver ICs BSS138W | Small signal/small power MOSFET SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP 1 2

XENSIV™ - TLE5014SP16D magnetic angle sensor, easy-to-use, plug and play

Our TLE5014 magnetic angle sensor family is available as single and dual die products.
All sensors out of this family come pre-configured and pre-calibrated as plug-and-play sensors – and are thus easy-to-use. Today, customers can choose between the following interfaces.

  • TLE5014S16(D): SENT/PWM/SPC – SENT preconfigured
  • TLE5014P16(D): SENT/PWM/SPC – PWM preconfigured
  • TLE5014C16(D): SENT/PWM/SPC – SPC preconfigured
  • TLE5014SP16(D): SPI

On top of those protocol options, the sensor configuration can be adapted to any kind of application setup via a programmable E²PROM.
TLE5014 magnetic angle sensors meet ISO 26262 ASIL C for the single chip and ISO 26262 ASIL D for the dual chip versions.

Therefore, all products are ready for applications with highest functional safety requirements.


Summary of Features

  • Giant Magneto Resistance (GMR)-based Angle Sensor
  • Dual die - Two fully redundant measurement outputs in one package
  • Less than 1° angle error over lifetime and temperature range
  • 360° absolute angle measurement range with 15 bit resolution
  • Supports high speed applications up to 30000 rpm
  • 8 MHz SPI interface with Autosar compliant CRC (SAE-J1850)
  • 32 point look-up table for on-device linear angle compensation
  • EEPROM for application specific configuration and 112 bit customer ID
  • ISO 26262 Safety Element out of Context for safety requirements up to ASIL D
  • Product validation according to AEC-Q100
  • RoHS compliant and halogen free PG-TDSO-16 package

Potential Applications

  • EPS Motor
  • Brake Booster
  • Clutch Actuator
  • Wiper applications
  • Collaborative or Service Robots
  • Escalators and Elevators
  • Forklifts and Cranes
  • any kind of angular position sensing in automotive applications

Applications

  • Chassis control & safety
  • Electric power steering (EPS)
  • High-voltage DC-DC converter for electric vehicles

Designers who used this product also designed with


  • BSS138W |
    Small signal/small power MOSFET
  • SAK-TC367DP-64F300S AA |
    AURIX™ Family – TC36xDP
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • IAUTN06S5N008 |
    Automotive MOSFET
  • BSP373N |
    Small signal/small power MOSFET
  • TLE9180D-32QK |
    Gate driver ICs
  • BSS138W |
    Small signal/small power MOSFET
  • SAK-TC367DP-64F300S AA |
    AURIX™ Family – TC36xDP
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • IAUTN06S5N008 |
    Automotive MOSFET
  • BSP373N |
    Small signal/small power MOSFET
  • TLE9180D-32QK |
    Gate driver ICs
  • BSS138W |
    Small signal/small power MOSFET
  • SAK-TC367DP-64F300S AA |
    AURIX™ Family – TC36xDP

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Magnetic Sensor Chips
Product Number TLE5014SP16D E0002
Product Name Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5014SP16D E0002
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); Dual SMD
Packing Method Tape Reel
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4998P3 - TLE4998P3 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Leaded
Packing Method AMMO-PACK
View Details
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Operating Temperature -40 to 175 C (-40 to 347 F)
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5009 E2000 - TLE5009 E2000 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Packing Method Tape Reel
View Details
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - TLE49645MXTMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Input Voltage 2.7 to 18 volts
View Details
2 suppliers