Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4961-1M TLE4961-1M

Description
XENSIV™ - TLE4961-1M is an automotive qualified Hall effect latch for applications such as position detection in seat belts The Infineon Hall-effect latch TLE4961-1M offers superior supply voltage capability, operating temperature range and temperature stability of the magnetic thresholds. The sensor comes in a a small SMD package, SOT 23 and is qualified according to AEC-Q100. Summary of Features 3.0 V to 32 V operating supply voltage Operation from unregulated power supply Reverse polarity protection (-18 V) Overvoltage capability up to 42 V without external resistor Output overcurrent & overtemperature protection Active error compensation High stability of magnetic thresholds Low jitter (typ. 0.35 s) High ESD performance Potential Applications Window lifter (index counting) Power closing (index counting) Gear stick (position detection) Seat belt (position detection) BLDC (commutation) Applications Automatic transmission hydraulic system Automotive LED lighting systems Diesel direct injection High-performance cockpit controller Windshield wiper system Designers who used this product also designed with SPD15P10P G | P-Channel Power MOSFET 6EDL04N02PR | Gate driver ICs IRF60DM206 | N-Channel Power MOSFET SPD15P10P G | P-Channel Power MOSFET 6EDL04N02PR | Gate driver ICs IRF60DM206 | N-Channel Power MOSFET SPD15P10P G | P-Channel Power MOSFET 6EDL04N02PR | Gate driver ICs IRF60DM206 | N-Channel Power MOSFET
Request a Quote Datasheet
Description
XENSIV™ - TLE4961-1M is an automotive qualified Hall effect latch for applications such as position detection in seat belts The Infineon Hall-effect latch TLE4961-1M offers superior supply voltage capability, operating temperature range and temperature stability of the magnetic thresholds. The sensor comes in a a small SMD package, SOT 23 and is qualified according to AEC-Q100. Summary of Features 3.0 V to 32 V operating supply voltage Operation from unregulated power supply Reverse polarity protection (-18 V) Overvoltage capability up to 42 V without external resistor Output overcurrent & overtemperature protection Active error compensation High stability of magnetic thresholds Low jitter (typ. 0.35 s) High ESD performance Potential Applications Window lifter (index counting) Power closing (index counting) Gear stick (position detection) Seat belt (position detection) BLDC (commutation) Applications Automatic transmission hydraulic system Automotive LED lighting systems Diesel direct injection High-performance cockpit controller Windshield wiper system Designers who used this product also designed with SPD15P10P G | P-Channel Power MOSFET 6EDL04N02PR | Gate driver ICs IRF60DM206 | N-Channel Power MOSFET SPD15P10P G | P-Channel Power MOSFET 6EDL04N02PR | Gate driver ICs IRF60DM206 | N-Channel Power MOSFET SPD15P10P G | P-Channel Power MOSFET 6EDL04N02PR | Gate driver ICs IRF60DM206 | N-Channel Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4961-1M - TLE4961-1M - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4961-1M
TLE4961-1M
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4961-1M TLE4961-1M
XENSIV™ - TLE4961-1M is an automotive qualified Hall effect latch for applications such as position detection in seat belts The Infineon Hall-effect latch TLE4961-1M offers superior supply voltage capability, operating temperature range and temperature stability of the magnetic thresholds. The sensor comes in a a small SMD package, SOT 23 and is qualified according to AEC-Q100. Summary of Features 3.0 V to 32 V operating supply voltage Operation from unregulated power supply Reverse polarity protection (-18 V) Overvoltage capability up to 42 V without external resistor Output overcurrent & overtemperature protection Active error compensation High stability of magnetic thresholds Low jitter (typ. 0.35 s) High ESD performance Potential Applications Window lifter (index counting) Power closing (index counting) Gear stick (position detection) Seat belt (position detection) BLDC (commutation) Applications Automatic transmission hydraulic system Automotive LED lighting systems Diesel direct injection High-performance cockpit controller Windshield wiper system Designers who used this product also designed with SPD15P10P G | P-Channel Power MOSFET 6EDL04N02PR | Gate driver ICs IRF60DM206 | N-Channel Power MOSFET SPD15P10P G | P-Channel Power MOSFET 6EDL04N02PR | Gate driver ICs IRF60DM206 | N-Channel Power MOSFET SPD15P10P G | P-Channel Power MOSFET 6EDL04N02PR | Gate driver ICs IRF60DM206 | N-Channel Power MOSFET

XENSIV™ - TLE4961-1M is an automotive qualified Hall effect latch for applications such as position detection in seat belts

The Infineon Hall-effect latch TLE4961-1M offers superior supply voltage capability, operating temperature range and temperature stability of the magnetic thresholds. The sensor comes in a a small SMD package, SOT 23 and is qualified according to AEC-Q100.


Summary of Features

  • 3.0 V to 32 V operating supply voltage
  • Operation from unregulated power supply
  • Reverse polarity protection (-18 V)
  • Overvoltage capability up to 42 V without external resistor
  • Output overcurrent & overtemperature protection
  • Active error compensation
  • High stability of magnetic thresholds
  • Low jitter (typ. 0.35 s)
  • High ESD performance

Potential Applications

  • Window lifter (index counting)
  • Power closing (index counting)
  • Gear stick (position detection)
  • Seat belt (position detection)
  • BLDC (commutation)

Applications

  • Automatic transmission hydraulic system
  • Automotive LED lighting systems
  • Diesel direct injection
  • High-performance cockpit controller
  • Windshield wiper system

Designers who used this product also designed with


  • SPD15P10P G |
    P-Channel Power MOSFET
  • 6EDL04N02PR |
    Gate driver ICs
  • IRF60DM206 |
    N-Channel Power MOSFET
  • SPD15P10P G |
    P-Channel Power MOSFET
  • 6EDL04N02PR |
    Gate driver ICs
  • IRF60DM206 |
    N-Channel Power MOSFET
  • SPD15P10P G |
    P-Channel Power MOSFET
  • 6EDL04N02PR |
    Gate driver ICs
  • IRF60DM206 |
    N-Channel Power MOSFET
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Magnetic Sensor Chips
Product Number TLE4961-1M
Product Name Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4961-1M
Sensor Type Magnetic
Applications Automobile
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Linear, Compass (ICs) - TLE4999C4S0001HALA1 - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5011 - TLE5011 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Packing Method Tape Reel
View Details
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - TLE4998P4HALA1 - 1108717-TLE4998P4HALA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Package / Mounting SSO-4
View Details
2 suppliers