Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE49604-7M-S2 TLE49604-7M-S2

Description
XENSIV™ TLE4960x magnetic switch family can measure the magnetic field orthogonal to the PCB direction in Z direction. Summary of Features ASIL B compliant device ISO 26262 safety elementup to ASIL B Built-in diagnostic with fault indication Highly accurate sensitivity Over current protection High robustness Reverse battery protection (-18 V) Load dump capability up to 42 V ESD performance ± 4 kV
Request a Quote Datasheet
Description
XENSIV™ TLE4960x magnetic switch family can measure the magnetic field orthogonal to the PCB direction in Z direction. Summary of Features ASIL B compliant device ISO 26262 safety elementup to ASIL B Built-in diagnostic with fault indication Highly accurate sensitivity Over current protection High robustness Reverse battery protection (-18 V) Load dump capability up to 42 V ESD performance ± 4 kV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE49604-7M-S2 - TLE49604-7M-S2 - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE49604-7M-S2
TLE49604-7M-S2
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE49604-7M-S2 TLE49604-7M-S2
XENSIV™ TLE4960x magnetic switch family can measure the magnetic field orthogonal to the PCB direction in Z direction. Summary of Features ASIL B compliant device ISO 26262 safety elementup to ASIL B Built-in diagnostic with fault indication Highly accurate sensitivity Over current protection High robustness Reverse battery protection (-18 V) Load dump capability up to 42 V ESD performance ± 4 kV

XENSIV™ TLE4960x magnetic switch family can measure the magnetic field orthogonal to the PCB direction in Z direction.


Summary of Features

  • ASIL B compliant device
  • ISO 26262 safety elementup to ASIL B
  • Built-in diagnostic with fault indication
  • Highly accurate sensitivity
  • Over current protection
  • High robustness
  • Reverse battery protection (-18 V)
  • Load dump capability up to 42 V
  • ESD performance ± 4 kV
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Magnetic Sensor Chips
Product Number TLE49604-7M-S2
Product Name Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE49604-7M-S2
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
View Details
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Input Voltage 3 to 32 volts
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4946-2L - 052262-TLE4946-2L - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Package / Mounting SSO-3
View Details
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1336667-TLE493DW2B6A3HTSA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23-6 Thin, TSOT-23-6
Packing Method Tape Reel; Reel - TR
View Details
4 suppliers