Infineon Technologies AG Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - TLE4998P4HALA1 TLE4998P4HALA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1108717-TLE4998P4HAL A1 Packaging: AMMO PACKAGE Type: Linear Features: Selectable Scale, Temperature Compensated Technology: Hall Effect Output Type: PWM Bandwidth: Programmable Current - Supply (Max): 8mA Current - Output (Max): 5mA Axis: Single Sensing Range: ±50mT, ±100mT, ±200mT Resolution: 12 b Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SSO-4 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1108717-TLE4998P4HAL A1 Packaging: AMMO PACKAGE Type: Linear Features: Selectable Scale, Temperature Compensated Technology: Hall Effect Output Type: PWM Bandwidth: Programmable Current - Supply (Max): 8mA Current - Output (Max): 5mA Axis: Single Sensing Range: ±50mT, ±100mT, ±200mT Resolution: 12 b Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SSO-4 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - TLE4998P4HALA1 - 1108717-TLE4998P4HALA1 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - TLE4998P4HALA1
1108717-TLE4998P4HALA1
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - TLE4998P4HALA1 1108717-TLE4998P4HALA1
Manufacturer: Infineon Technologies Win Source Part Number: 1108717-TLE4998P4HAL A1 Packaging: AMMO PACKAGE Type: Linear Features: Selectable Scale, Temperature Compensated Technology: Hall Effect Output Type: PWM Bandwidth: Programmable Current - Supply (Max): 8mA Current - Output (Max): 5mA Axis: Single Sensing Range: ±50mT, ±100mT, ±200mT Resolution: 12 b Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SSO-4 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1108717-TLE4998P4HALA1
Packaging: AMMO PACKAGE
Type: Linear
Features: Selectable Scale, Temperature Compensated
Technology: Hall Effect
Output Type: PWM
Bandwidth: Programmable
Current - Supply (Max): 8mA
Current - Output (Max): 5mA
Axis: Single
Sensing Range: ±50mT, ±100mT, ±200mT
Resolution: 12 b
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SSO-4
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - TLE4998P4HALA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
TLE4998P4HALA1
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) TLE4998P4HALA1
SENSOR HALL EFFECT PWM SSO4

SENSOR HALL EFFECT PWM SSO4

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1108717-TLE4998P4HALA1 TLE4998P4HALA1
Product Name Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - TLE4998P4HALA1 Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic Magnetic
Compensated Compensated
Package / Mounting SSO-4
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3 to 24 volts
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details