Infineon Technologies AG Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - TLE4990E6782HAXA1 TLE4990E6782HAXA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1108714-TLE4990E6782 HAXA1 Packaging: AMMO PACKAGE Type: Linear Features: Programmable, Temperature Compensated Technology: Hall Effect Output Type: Analog Voltage Current - Supply (Max): 5.5mA Current - Output (Max): 1.2mA Axis: Single Sensing Range: 0mT to 400mT Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: P-SSO-4-1 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1108714-TLE4990E6782 HAXA1 Packaging: AMMO PACKAGE Type: Linear Features: Programmable, Temperature Compensated Technology: Hall Effect Output Type: Analog Voltage Current - Supply (Max): 5.5mA Current - Output (Max): 1.2mA Axis: Single Sensing Range: 0mT to 400mT Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: P-SSO-4-1 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - TLE4990E6782HAXA1 - 1108714-TLE4990E6782HAXA1 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - TLE4990E6782HAXA1
1108714-TLE4990E6782HAXA1
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - TLE4990E6782HAXA1 1108714-TLE4990E6782HAXA1
Manufacturer: Infineon Technologies Win Source Part Number: 1108714-TLE4990E6782 HAXA1 Packaging: AMMO PACKAGE Type: Linear Features: Programmable, Temperature Compensated Technology: Hall Effect Output Type: Analog Voltage Current - Supply (Max): 5.5mA Current - Output (Max): 1.2mA Axis: Single Sensing Range: 0mT to 400mT Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: P-SSO-4-1 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1108714-TLE4990E6782HAXA1
Packaging: AMMO PACKAGE
Type: Linear
Features: Programmable, Temperature Compensated
Technology: Hall Effect
Output Type: Analog Voltage
Current - Supply (Max): 5.5mA
Current - Output (Max): 1.2mA
Axis: Single
Sensing Range: 0mT to 400mT
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: P-SSO-4-1
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - TLE4990E6782HAXA1 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
TLE4990E6782HAXA1
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) TLE4990E6782HAXA1
SENSOR HALL ANALOG SSO4-1

SENSOR HALL ANALOG SSO4-1

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1108714-TLE4990E6782HAXA1 TLE4990E6782HAXA1
Product Name Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - TLE4990E6782HAXA1 Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic Magnetic
Compensated Compensated
Package / Mounting P-SSO-4-1
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5009 E1000 - TLE5009 E1000 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Packing Method Tape Reel
View Details
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3 to 24 volts
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details
Digital Switch, Magnetic 3.6 V, Lga-4; Hall Effect Type Nve - 72W1061 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Input Voltage 2.4 to 3.6 volts
View Details
2 suppliers