Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-W3B6 B3 TLE493D-W3B6 B3

Description
XENSIV™ TLE493D-W3B6 is a magnetic 3D Hall sensor from Infineon’s latest generation. Part of the TLE493D-x3xx family, it offers a wider supply voltage range, full ISO26262 compliance, and improved drift values. TLE493D-W3B6 B3 is preconfigured with a specific I2C address to enable operation in bus mode. This capability enables up to 4 sensors to share the same bus. All features and target applications are identical to TLE493D-W3B6 B0. TLE493D-W3B6 B0, link to TLE493D-W3B6 B1, link to TLE493D-W3B6 B2, link to Summary of Features Best accuracy package-size fit Supply voltage 3.3 V and 5 V ISO 26262 compliant (ASIL B) Magnetic field range selectable Wake-up feature Integrated temperature measurement Operating temperature -40°C to 150°C I2C interface available with different I2C addresses Benefits Broad application range Small PCB footprint Wide supply voltage range (2.8…5.5V) Enables cost efficient magnetic design Functional safety support Low power consumption Demo-boards, code examples available
Request a Quote Datasheet
Description
XENSIV™ TLE493D-W3B6 is a magnetic 3D Hall sensor from Infineon’s latest generation. Part of the TLE493D-x3xx family, it offers a wider supply voltage range, full ISO26262 compliance, and improved drift values. TLE493D-W3B6 B3 is preconfigured with a specific I2C address to enable operation in bus mode. This capability enables up to 4 sensors to share the same bus. All features and target applications are identical to TLE493D-W3B6 B0. TLE493D-W3B6 B0, link to TLE493D-W3B6 B1, link to TLE493D-W3B6 B2, link to Summary of Features Best accuracy package-size fit Supply voltage 3.3 V and 5 V ISO 26262 compliant (ASIL B) Magnetic field range selectable Wake-up feature Integrated temperature measurement Operating temperature -40°C to 150°C I2C interface available with different I2C addresses Benefits Broad application range Small PCB footprint Wide supply voltage range (2.8…5.5V) Enables cost efficient magnetic design Functional safety support Low power consumption Demo-boards, code examples available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-W3B6 B3 - TLE493D-W3B6 B3 - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-W3B6 B3
TLE493D-W3B6 B3
Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-W3B6 B3 TLE493D-W3B6 B3
XENSIV™ TLE493D-W3B6 is a magnetic 3D Hall sensor from Infineon’s latest generation. Part of the TLE493D-x3xx family, it offers a wider supply voltage range, full ISO26262 compliance, and improved drift values. TLE493D-W3B6 B3 is preconfigured with a specific I2C address to enable operation in bus mode. This capability enables up to 4 sensors to share the same bus. All features and target applications are identical to TLE493D-W3B6 B0. TLE493D-W3B6 B0, link to TLE493D-W3B6 B1, link to TLE493D-W3B6 B2, link to Summary of Features Best accuracy package-size fit Supply voltage 3.3 V and 5 V ISO 26262 compliant (ASIL B) Magnetic field range selectable Wake-up feature Integrated temperature measurement Operating temperature -40°C to 150°C I2C interface available with different I2C addresses Benefits Broad application range Small PCB footprint Wide supply voltage range (2.8…5.5V) Enables cost efficient magnetic design Functional safety support Low power consumption Demo-boards, code examples available

XENSIV™ TLE493D-W3B6 is a magnetic 3D Hall sensor from Infineon’s latest generation. Part of the TLE493D-x3xx family, it offers a wider supply voltage range, full ISO26262 compliance, and improved drift values. TLE493D-W3B6 B3 is preconfigured with a specific I2C address to enable operation in bus mode. This capability enables up to 4 sensors to share the same bus. All features and target applications are identical to TLE493D-W3B6 B0.

  • TLE493D-W3B6 B0, link to
  • TLE493D-W3B6 B1, link to
  • TLE493D-W3B6 B2, link to

Summary of Features

  • Best accuracy package-size fit
  • Supply voltage 3.3 V and 5 V
  • ISO 26262 compliant (ASIL B)
  • Magnetic field range selectable
  • Wake-up feature
  • Integrated temperature measurement
  • Operating temperature -40°C to 150°C
  • I2C interface
  • available with different I2C addresses

Benefits

  • Broad application range
  • Small PCB footprint
  • Wide supply voltage range (2.8…5.5V)
  • Enables cost efficient magnetic design
  • Functional safety support
  • Low power consumption
  • Demo-boards, code examples available
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Magnetic Sensor Chips
Product Number TLE493D-W3B6 B3
Product Name Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-W3B6 B3
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2333503 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Linear, Compass (ICs) - TLE4998P3CHAMA1 - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4964-6M - TLE4964-6M - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Packing Method Tape Reel
View Details