Infineon Technologies AG Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) TLE493DP2B6A0HTSA1

Description
Win Source Part Number: 1375875-TLE493DP2B6A 0HTSA1 Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Features: Programmable Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: PG-TSOP6-6-8 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Sensing Range: ±160mT Voltage - Supply: 2.8V ~ 3.5V Current - Supply (Max): 130nA Output Type: I²C Resolution: 12 b Axis: X, Y, Z
Request a Quote Datasheet
Description
Win Source Part Number: 1375875-TLE493DP2B6A 0HTSA1 Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Features: Programmable Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: PG-TSOP6-6-8 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Sensing Range: ±160mT Voltage - Supply: 2.8V ~ 3.5V Current - Supply (Max): 130nA Output Type: I²C Resolution: 12 b Axis: X, Y, Z
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1375875-TLE493DP2B6A0HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
1375875-TLE493DP2B6A0HTSA1
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) 1375875-TLE493DP2B6A0HTSA1
Win Source Part Number: 1375875-TLE493DP2B6A 0HTSA1 Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Features: Programmable Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: PG-TSOP6-6-8 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Sensing Range: ±160mT Voltage - Supply: 2.8V ~ 3.5V Current - Supply (Max): 130nA Output Type: I²C Resolution: 12 b Axis: X, Y, Z

Win Source Part Number: 1375875-TLE493DP2B6A0HTSA1
Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Infineon Technologies
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Features: Programmable
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: PG-TSOP6-6-8
Technology: Hall Effect
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Sensing Range: ±160mT
Voltage - Supply: 2.8V ~ 3.5V
Current - Supply (Max): 130nA
Output Type: I²C
Resolution: 12 b
Axis: X, Y, Z

Buy Now Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - TLE493DP2B6A0HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
TLE493DP2B6A0HTSA1
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) TLE493DP2B6A0HTSA1
XENSIV 3D MAGNETIC HALL SENSORS

XENSIV 3D MAGNETIC HALL SENSORS

Supplier's Site
Linear, Compass (ICs) - TLE493DP2B6A0HTSA1 - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
TLE493DP2B6A0HTSA1
Linear, Compass (ICs) TLE493DP2B6A0HTSA1
XENSIV 3D MAGNETIC HALL SENSORS

XENSIV 3D MAGNETIC HALL SENSORS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1375875-TLE493DP2B6A0HTSA1 TLE493DP2B6A0HTSA1 TLE493DP2B6A0HTSA1
Product Name Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data