Infineon Technologies AG Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4913 TLE4913

Description
Manufacturer: Infineon Technologies Win Source Part Number: 032799-TLE4913 Packaging: Reel - TR Features: Temperature Compensated Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 2.5mA Current - Output (Max): 2mA Sensing Range: ±5mT Trip, ±4.2mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-59 Purpose: Omnipolar Switch Supply Voltage - Operating: 2.4 V to 5.5 V Testing Conditions: 25°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 032799-TLE4913 Packaging: Reel - TR Features: Temperature Compensated Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 2.5mA Current - Output (Max): 2mA Sensing Range: ±5mT Trip, ±4.2mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-59 Purpose: Omnipolar Switch Supply Voltage - Operating: 2.4 V to 5.5 V Testing Conditions: 25°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4913 - 032799-TLE4913 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4913
032799-TLE4913
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4913 032799-TLE4913
Manufacturer: Infineon Technologies Win Source Part Number: 032799-TLE4913 Packaging: Reel - TR Features: Temperature Compensated Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 2.5mA Current - Output (Max): 2mA Sensing Range: ±5mT Trip, ±4.2mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-59 Purpose: Omnipolar Switch Supply Voltage - Operating: 2.4 V to 5.5 V Testing Conditions: 25°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 032799-TLE4913
Packaging: Reel - TR
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Drain
Polarization: Either
Current - Supply (Max): 2.5mA
Current - Output (Max): 2mA
Sensing Range: ±5mT Trip, ±4.2mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-59
Purpose: Omnipolar Switch
Supply Voltage - Operating: 2.4 V to 5.5 V
Testing Conditions: 25°C
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 032799-TLE4913
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4913
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4999C8-S0001 - TLE4999C8-S0001 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Packing Method Tape Reel
View Details
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3 to 24 volts
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details