Infineon Technologies AG Power - Motor control ICs - MOTIX™ | Servo and Stepper Motor Driver - TLE4729G TLE4729G

Description
MOTIX™ TLE4729G is a bipolar, monolithic IC for driving bipolar stepper motors, DC motors and other inductive loads that operate by constant current It is fully pin and function compatible except the current programming is inverse to the MOTIX™ TLE4728G with an additional inhibit feature. The control logic and power output stages for two bipolar windings are integrated on a single chip which permits switched current control of motors with 0.7 A per phase at operating voltages up to 16 V. The direction and value of current are programmable for each phase via separate control inputs. In the case of low at all four current program inputs the device is switched to inhibit mode automatically. A common oscillator generates the timing for the current control and turn-on with phase offset of the two output stages. The two output stages in full-bridge configuration include fast integrated freewheeling diodes and are free of crossover current. The device can be driven directly by a microprocessor in several modes by programming phase direction and current control of each bridge independently. With the two error outputs the MOTIX™ TLE4729G signals malfunction of the device. Setting the control inputs low resets the error flag and by reactivating the bridges one by one the location of the error can be found. Summary of Features 2 × 0.7 amp. full bridge outputs Integrated driver, control logic and current control (chopper) Very low current consumption in inhibit mode Fast free-wheeling diodes Max. supply voltage 45 V Output stages are free of crossover current Offset-phase turn-ON of output stages All outputs short-circuit proof Error-flag for overload, open load, over-temperature SMD package PG-DSO-24-16 Green Product (RoHS compliant) AEC Qualified Benefits Diagnosis via status flag to detect short circuit and over-temperature Potential Applications Stepper Motor in automotive and industrial applications Idle speed control Light leveling
Request a Quote Datasheet
Description
MOTIX™ TLE4729G is a bipolar, monolithic IC for driving bipolar stepper motors, DC motors and other inductive loads that operate by constant current It is fully pin and function compatible except the current programming is inverse to the MOTIX™ TLE4728G with an additional inhibit feature. The control logic and power output stages for two bipolar windings are integrated on a single chip which permits switched current control of motors with 0.7 A per phase at operating voltages up to 16 V. The direction and value of current are programmable for each phase via separate control inputs. In the case of low at all four current program inputs the device is switched to inhibit mode automatically. A common oscillator generates the timing for the current control and turn-on with phase offset of the two output stages. The two output stages in full-bridge configuration include fast integrated freewheeling diodes and are free of crossover current. The device can be driven directly by a microprocessor in several modes by programming phase direction and current control of each bridge independently. With the two error outputs the MOTIX™ TLE4729G signals malfunction of the device. Setting the control inputs low resets the error flag and by reactivating the bridges one by one the location of the error can be found. Summary of Features 2 × 0.7 amp. full bridge outputs Integrated driver, control logic and current control (chopper) Very low current consumption in inhibit mode Fast free-wheeling diodes Max. supply voltage 45 V Output stages are free of crossover current Offset-phase turn-ON of output stages All outputs short-circuit proof Error-flag for overload, open load, over-temperature SMD package PG-DSO-24-16 Green Product (RoHS compliant) AEC Qualified Benefits Diagnosis via status flag to detect short circuit and over-temperature Potential Applications Stepper Motor in automotive and industrial applications Idle speed control Light leveling
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Motor control ICs - MOTIX™ | Servo and Stepper Motor Driver - TLE4729G - TLE4729G - Infineon Technologies AG
Neubiberg, Germany
Power - Motor control ICs - MOTIX™ | Servo and Stepper Motor Driver - TLE4729G
TLE4729G
Power - Motor control ICs - MOTIX™ | Servo and Stepper Motor Driver - TLE4729G TLE4729G
MOTIX™ TLE4729G is a bipolar, monolithic IC for driving bipolar stepper motors, DC motors and other inductive loads that operate by constant current It is fully pin and function compatible except the current programming is inverse to the MOTIX™ TLE4728G with an additional inhibit feature. The control logic and power output stages for two bipolar windings are integrated on a single chip which permits switched current control of motors with 0.7 A per phase at operating voltages up to 16 V. The direction and value of current are programmable for each phase via separate control inputs. In the case of low at all four current program inputs the device is switched to inhibit mode automatically. A common oscillator generates the timing for the current control and turn-on with phase offset of the two output stages. The two output stages in full-bridge configuration include fast integrated freewheeling diodes and are free of crossover current. The device can be driven directly by a microprocessor in several modes by programming phase direction and current control of each bridge independently. With the two error outputs the MOTIX™ TLE4729G signals malfunction of the device. Setting the control inputs low resets the error flag and by reactivating the bridges one by one the location of the error can be found. Summary of Features 2 × 0.7 amp. full bridge outputs Integrated driver, control logic and current control (chopper) Very low current consumption in inhibit mode Fast free-wheeling diodes Max. supply voltage 45 V Output stages are free of crossover current Offset-phase turn-ON of output stages All outputs short-circuit proof Error-flag for overload, open load, over-temperature SMD package PG-DSO-24-16 Green Product (RoHS compliant) AEC Qualified Benefits Diagnosis via status flag to detect short circuit and over-temperature Potential Applications Stepper Motor in automotive and industrial applications Idle speed control Light leveling

MOTIX™ TLE4729G is a bipolar, monolithic IC for driving bipolar stepper motors, DC motors and other inductive loads that operate by constant current

It is fully pin and function compatible except the current programming is inverse to the MOTIX™ TLE4728G with an additional inhibit feature. The control logic and power output stages for two bipolar windings are integrated on a single chip which permits switched current control of motors with 0.7 A per phase at operating voltages up to 16 V. The direction and value of current are programmable for each phase via separate control inputs. In the case of low at all four current program inputs the device is switched to inhibit mode automatically. A common oscillator generates the timing for the current control and turn-on with phase offset of the two output stages. The two output stages in full-bridge configuration include fast integrated freewheeling diodes and are free of crossover current. The device can be driven directly by a microprocessor in several modes by programming phase direction and current control of each bridge independently. With the two error outputs the MOTIX™ TLE4729G signals malfunction of the device. Setting the control inputs low resets the error flag and by reactivating the bridges one by one the location of the error can be found.

Summary of Features

  • 2 × 0.7 amp. full bridge outputs
  • Integrated driver, control logic and current control (chopper)
  • Very low current consumption in inhibit mode
  • Fast free-wheeling diodes
  • Max. supply voltage 45 V
  • Output stages are free of crossover current
  • Offset-phase turn-ON of output stages
  • All outputs short-circuit proof
  • Error-flag for overload, open load, over-temperature
  • SMD package PG-DSO-24-16
  • Green Product (RoHS compliant)
  • AEC Qualified

Benefits

  • Diagnosis via status flag to detect short circuit and over-temperature

Potential Applications

  • Stepper Motor in automotive and industrial applications
  • Idle speed control
  • Light leveling
Supplier's Site Datasheet
Automotive Stepper Motor Driver IC - 744-TLE4729G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Stepper Motor Driver IC
744-TLE4729G
Automotive Stepper Motor Driver IC 744-TLE4729G
2-Phase Stepper Motor Driver Automotive AEC-Q100 24-Pin DSO Product overview: TLE4729G from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE4729G can be used for catalog matching and distributor lookup.

2-Phase Stepper Motor Driver Automotive AEC-Q100 24-Pin DSO Product overview: TLE4729G from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE4729G can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Motor Drivers, Controllers - TLE4729G - 032798-TLE4729G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - TLE4729G
032798-TLE4729G
PMIC - PMIC - Motor Drivers, Controllers - TLE4729G 032798-TLE4729G
Manufacturer: Infineon Technologies Win Source Part Number: 032798-TLE4729G Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: Bipolar Output Current: 800mA Voltage - Load: 5 V to 16 V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC Family Name: TLE4729 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-DSO-24 Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 5 V to 16 V Alternative Parts (Cross-Reference): BD63441AFU-E2; BD6971FS; BD6975FV-E2; BD63242EFV-E2; ; LB11948T-TLM-E; TLE 4729 G; TLE4729GGEG; HIP4020IB; Introduction Date: January 06, 1999 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 032798-TLE4729G
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 800mA
Voltage - Load: 5 V to 16 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Family Name: TLE4729
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: P-DSO-24
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 5 V to 16 V
Alternative Parts (Cross-Reference): BD63441AFU-E2; BD6971FS; BD6975FV-E2; BD63242EFV-E2; ; LB11948T-TLM-E; TLE 4729 G; TLE4729GGEG; HIP4020IB;
Introduction Date: January 06, 1999
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Motor Controllers DC Motor Drives Motion Controllers
Product Number TLE4729G 744-TLE4729G 032798-TLE4729G
Product Name Power - Motor control ICs - MOTIX™ | Servo and Stepper Motor Driver - TLE4729G Automotive Stepper Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - TLE4729G
Motor / System DC Servo; Bipolar
Configuration PCB Mount
Operating Temperature -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Peak Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

10.8V 13.2V Motor Driver IC - 744-TDA21801 - ERSAELECTRONICS PTE. LTD.
Specs
PC-Based Bus Other; Analog
Operating Temperature 0 C (32 F)
DC Input 13 volts
View Details
6 suppliers
Motor Drivers, Controllers - 448-TLE4209GXUMA2CT-ND - DigiKey
Specs
Motor / System DC Brushed
Configuration PCB Mount; "14-SOIC (0.154"", 3.90mm Width)"
Communication Parallel Interface
View Details
6 suppliers
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Multi Half-Bridge ICs - TLE94004EP - TLE94004EP - Infineon Technologies AG
Specs
Motor / System DC Brushed
Configuration PCB Mount
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Motor Drivers, Controllers - IRMC183 - Quarktwin Technology Ltd.
View Details
2 suppliers