IC MOTOR DRIVER 5.5V-20V 48VQFN Product overview: TLE7183FXUMA6 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 20V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, 20V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE7183FXUMA6 can be used for catalog matching and distributor lookup.
Win Source Part Number: 980519-TLE7183FXUMA6
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: Power MOSFET
Function: Controller - Commutation, Direction Management
Interface: Parallel
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 5.5V ~ 20V
Package / Case: 48-VQFN Exposed Pad
Supplier Device Package: PG-VQFN-48-14
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP001249810
Base Product Number: TLE7183
Product Status: Not For New Designs
IC MOTOR DRIVER 5.5V-20V 48VQFN
IC MOTOR DRIVER 5.5V-20V 48VQFN
Motor Driver Power MOSFET Parallel PG-VQFN-48-14
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-TLE7183FXUMA6 | 980519-TLE7183FXUMA6 | TLE7183FXUMA6 | TLE7183FXUMA6 | TLE7183FXUMA6 |
| Product Name | 5.5V 20V Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | Parallel | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| DC Input | 20 volts | 6 to 20 volts |