Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ linear - TLE4675G TLE4675G

Description
The integrated reset function, as well as several protection circuits combined with the wide operating temperature range offered by the TLE4675 make it suitable for supplying microprocessor system in automotive environments. Summary of Features Output Voltage 5 V ± 2% Output Current Capability 400 mA Ultra Low Current Consumption Very Low Drop Out Voltage Reset Circuit Sensing the Output Voltage with Programmable Delay Time Reset Output Active Low Down to V Q = 1 V Excellent Line Transient Robustness Maximum Input Voltage -42 V ≤ V I ≤ +45 V Reverse Polarity Protection Short Circuit Protected Over temperature Shutdown Automotive Temperature Range -40 °C ≤ T j ≤ 150 °C Green Product (RoHS compliant) AEC Qualified Benefits Robust Protection Features Wide Input Operation and Temperature Range Potential Applications Automotive General Family Overview For an overview of other available options in this family please click here.
Request a Quote
Description
The integrated reset function, as well as several protection circuits combined with the wide operating temperature range offered by the TLE4675 make it suitable for supplying microprocessor system in automotive environments. Summary of Features Output Voltage 5 V ± 2% Output Current Capability 400 mA Ultra Low Current Consumption Very Low Drop Out Voltage Reset Circuit Sensing the Output Voltage with Programmable Delay Time Reset Output Active Low Down to V Q = 1 V Excellent Line Transient Robustness Maximum Input Voltage -42 V ≤ V I ≤ +45 V Reverse Polarity Protection Short Circuit Protected Over temperature Shutdown Automotive Temperature Range -40 °C ≤ T j ≤ 150 °C Green Product (RoHS compliant) AEC Qualified Benefits Robust Protection Features Wide Input Operation and Temperature Range Potential Applications Automotive General Family Overview For an overview of other available options in this family please click here.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLE4675G is a 5V fixed-output low dropout linear voltage regulator designed for automotive applications, capable of supplying up to 400mA with an input voltage range of -42V to +45V. It features an integrated active-low reset function with programmable delay, reverse polarity protection, short circuit protection, and overtemperature shutdown. The device operates within an automotive temperature range of -40°C to 150°C and is RoHS compliant and AEC qualified. It is packaged in a PG-TO263-5 case with an exposed thermal tab connected to ground and requires an external pull-up resistor for the reset output. Thermal resistance is 22 K/W with a 2s2p PCB, 33 K/W with a 600 mm² heatsink, and 42 K/W with a 300 mm² heatsink. Junction-to-case thermal resistance is 3.7 K/W.

Datasheet Summary
Powered by GS/AI

The TLE4675G is a 5V fixed-output low dropout linear voltage regulator designed for automotive applications, capable of supplying up to 400mA with an input voltage range of -42V to +45V. It features an integrated active-low reset function with programmable delay, reverse polarity protection, short circuit protection, and overtemperature shutdown. The device operates within an automotive temperature range of -40°C to 150°C and is RoHS compliant and AEC qualified. It is packaged in a PG-TO263-5 case with an exposed thermal tab connected to ground and requires an external pull-up resistor for the reset output. Thermal resistance is 22 K/W with a 2s2p PCB, 33 K/W with a 600 mm² heatsink, and 42 K/W with a 300 mm² heatsink. Junction-to-case thermal resistance is 3.7 K/W.

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ linear - TLE4675G - TLE4675G - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ linear - TLE4675G
TLE4675G
Power - Power Supply ICs - OPTIREG™ linear - TLE4675G TLE4675G
The integrated reset function, as well as several protection circuits combined with the wide operating temperature range offered by the TLE4675 make it suitable for supplying microprocessor system in automotive environments. Summary of Features Output Voltage 5 V ± 2% Output Current Capability 400 mA Ultra Low Current Consumption Very Low Drop Out Voltage Reset Circuit Sensing the Output Voltage with Programmable Delay Time Reset Output Active Low Down to V Q = 1 V Excellent Line Transient Robustness Maximum Input Voltage -42 V ≤ V I ≤ +45 V Reverse Polarity Protection Short Circuit Protected Over temperature Shutdown Automotive Temperature Range -40 °C ≤ T j ≤ 150 °C Green Product (RoHS compliant) AEC Qualified Benefits Robust Protection Features Wide Input Operation and Temperature Range Potential Applications Automotive General Family Overview For an overview of other available options in this family please click here.

The integrated reset function, as well as several protection circuits combined with the wide operating temperature range offered by the TLE4675 make it suitable for supplying microprocessor system in automotive environments.


Summary of Features

  • Output Voltage 5 V ± 2%
  • Output Current Capability 400 mA
  • Ultra Low Current Consumption
  • Very Low Drop Out Voltage
  • Reset Circuit Sensing the Output Voltage with Programmable Delay Time
  • Reset Output Active Low Down to V Q = 1 V
  • Excellent Line Transient Robustness
  • Maximum Input Voltage -42 V ≤ V I ≤ +45 V
  • Reverse Polarity Protection
  • Short Circuit Protected
  • Over temperature Shutdown
  • Automotive Temperature Range -40 °C ≤ T j ≤ 150 °C
  • Green Product (RoHS compliant)
  • AEC Qualified

Benefits

  • Robust Protection Features
  • Wide Input Operation and Temperature Range

Potential Applications

  • Automotive General

Family Overview


For an overview of other available options in this family please click here.

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLE4675G
Product Name Power - Power Supply ICs - OPTIREG™ linear - TLE4675G
Package Type Other; PG-TO263-5
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ SBC - Mid-Range+ SBC - TLE9261-3BQX - TLE9261-3BQX - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Output Voltage 5 volts
View Details
 - LTC4416EMS#TRPBF - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; MSOP10
View Details
Power - Power Supply ICs - OPTIREG™ SBC - Multi-CAN Power+ SBC - TLE9278BQX V33 - TLE9278BQX V33 - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Output Voltage 3.3 volts
View Details