Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ linear - TLE4675D TLE4675D

Description
The integrated reset function, as well as several protection circuits combined with the wide operating temperature range offered by the TLE4675 make it suitable for supplying microprocessor system in automotive environments. Summary of Features Output Voltage 5 V ± 2% Output Current Capability 400 mA Ultra Low Current Consumption Very Low Drop Out Voltage Reset Circuit Sensing the Output Voltage with Programmable Delay Time Reset Output Active Low Down to V Q = 1 V Excellent Line Transient Robustness Maximum Input Voltage -42 V ≤ V I ≤ +45 V Reverse Polarity Protection Short Circuit Protected Over temperature Shutdown Automotive Temperature Range -40 °C ≤ T j ≤ 150 °C Green Product (RoHS compliant) AEC Qualified Benefits Robust Protection Features Wide Input Operation and Temperature Range Potential Applications Automotive General Applications Automotive secondary power distribution unit High-voltage DC-DC converter for electric vehicles On-board charging (OBC) for electric vehicles Designers who used this product also designed with IPD80R2K7C3A | Automotive MOSFET SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP IPWS65R035CFD7A | Automotive MOSFET IPD50N08S4-13 | Automotive MOSFET IAUT300N10S5N015 | Automotive MOSFET IPD80R2K7C3A | Automotive MOSFET SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP IPWS65R035CFD7A | Automotive MOSFET IPD50N08S4-13 | Automotive MOSFET IAUT300N10S5N015 | Automotive MOSFET IPD80R2K7C3A | Automotive MOSFET SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP IPWS65R035CFD7A | Automotive MOSFET 1 2 Family Overview For an overview of other available options in this family please click here.
Request a Quote Datasheet
Description
The integrated reset function, as well as several protection circuits combined with the wide operating temperature range offered by the TLE4675 make it suitable for supplying microprocessor system in automotive environments. Summary of Features Output Voltage 5 V ± 2% Output Current Capability 400 mA Ultra Low Current Consumption Very Low Drop Out Voltage Reset Circuit Sensing the Output Voltage with Programmable Delay Time Reset Output Active Low Down to V Q = 1 V Excellent Line Transient Robustness Maximum Input Voltage -42 V ≤ V I ≤ +45 V Reverse Polarity Protection Short Circuit Protected Over temperature Shutdown Automotive Temperature Range -40 °C ≤ T j ≤ 150 °C Green Product (RoHS compliant) AEC Qualified Benefits Robust Protection Features Wide Input Operation and Temperature Range Potential Applications Automotive General Applications Automotive secondary power distribution unit High-voltage DC-DC converter for electric vehicles On-board charging (OBC) for electric vehicles Designers who used this product also designed with IPD80R2K7C3A | Automotive MOSFET SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP IPWS65R035CFD7A | Automotive MOSFET IPD50N08S4-13 | Automotive MOSFET IAUT300N10S5N015 | Automotive MOSFET IPD80R2K7C3A | Automotive MOSFET SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP IPWS65R035CFD7A | Automotive MOSFET IPD50N08S4-13 | Automotive MOSFET IAUT300N10S5N015 | Automotive MOSFET IPD80R2K7C3A | Automotive MOSFET SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP IPWS65R035CFD7A | Automotive MOSFET 1 2 Family Overview For an overview of other available options in this family please click here.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ linear - TLE4675D - TLE4675D - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ linear - TLE4675D
TLE4675D
Power - Power Supply ICs - OPTIREG™ linear - TLE4675D TLE4675D
The integrated reset function, as well as several protection circuits combined with the wide operating temperature range offered by the TLE4675 make it suitable for supplying microprocessor system in automotive environments. Summary of Features Output Voltage 5 V ± 2% Output Current Capability 400 mA Ultra Low Current Consumption Very Low Drop Out Voltage Reset Circuit Sensing the Output Voltage with Programmable Delay Time Reset Output Active Low Down to V Q = 1 V Excellent Line Transient Robustness Maximum Input Voltage -42 V ≤ V I ≤ +45 V Reverse Polarity Protection Short Circuit Protected Over temperature Shutdown Automotive Temperature Range -40 °C ≤ T j ≤ 150 °C Green Product (RoHS compliant) AEC Qualified Benefits Robust Protection Features Wide Input Operation and Temperature Range Potential Applications Automotive General Applications Automotive secondary power distribution unit High-voltage DC-DC converter for electric vehicles On-board charging (OBC) for electric vehicles Designers who used this product also designed with IPD80R2K7C3A | Automotive MOSFET SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP IPWS65R035CFD7A | Automotive MOSFET IPD50N08S4-13 | Automotive MOSFET IAUT300N10S5N015 | Automotive MOSFET IPD80R2K7C3A | Automotive MOSFET SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP IPWS65R035CFD7A | Automotive MOSFET IPD50N08S4-13 | Automotive MOSFET IAUT300N10S5N015 | Automotive MOSFET IPD80R2K7C3A | Automotive MOSFET SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP IPWS65R035CFD7A | Automotive MOSFET 1 2 Family Overview For an overview of other available options in this family please click here.

The integrated reset function, as well as several protection circuits combined with the wide operating temperature range offered by the TLE4675 make it suitable for supplying microprocessor system in automotive environments.


Summary of Features

  • Output Voltage 5 V ± 2%
  • Output Current Capability 400 mA
  • Ultra Low Current Consumption
  • Very Low Drop Out Voltage
  • Reset Circuit Sensing the Output Voltage with Programmable Delay Time
  • Reset Output Active Low Down to V Q = 1 V
  • Excellent Line Transient Robustness
  • Maximum Input Voltage -42 V ≤ V I ≤ +45 V
  • Reverse Polarity Protection
  • Short Circuit Protected
  • Over temperature Shutdown
  • Automotive Temperature Range -40 °C ≤ T j ≤ 150 °C
  • Green Product (RoHS compliant)
  • AEC Qualified

Benefits

  • Robust Protection Features
  • Wide Input Operation and Temperature Range

Potential Applications

  • Automotive General

Applications

  • Automotive secondary power distribution unit
  • High-voltage DC-DC converter for electric vehicles
  • On-board charging (OBC) for electric vehicles

Designers who used this product also designed with


  • IPD80R2K7C3A |
    Automotive MOSFET
  • SAK-TC364DP-64F300F AA |
    AURIX™ Family – TC36xDP
  • IPWS65R035CFD7A |
    Automotive MOSFET
  • IPD50N08S4-13 |
    Automotive MOSFET
  • IAUT300N10S5N015 |
    Automotive MOSFET
  • IPD80R2K7C3A |
    Automotive MOSFET
  • SAK-TC364DP-64F300F AA |
    AURIX™ Family – TC36xDP
  • IPWS65R035CFD7A |
    Automotive MOSFET
  • IPD50N08S4-13 |
    Automotive MOSFET
  • IAUT300N10S5N015 |
    Automotive MOSFET
  • IPD80R2K7C3A |
    Automotive MOSFET
  • SAK-TC364DP-64F300F AA |
    AURIX™ Family – TC36xDP
  • IPWS65R035CFD7A |
    Automotive MOSFET

1
2

Family Overview


For an overview of other available options in this family please click here.

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLE4675D
Product Name Power - Power Supply ICs - OPTIREG™ linear - TLE4675D
Package Type Other; PG-TO252-5
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ SBC - Lite SBC - TLE9471ES V33 - TLE9471ES V33 - Infineon Technologies AG
Specs
Package Type Other; PG-TSDSO-24
Output Voltage 3.3 volts
View Details
Board Mount Modules - AHP27009SX/HBB - 1164553-AHP27009SX/HBB - Win Source Electronics
Specs
Output Voltage 9 volts
Output Power 120 watts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS850C2TE V50 - TLS850C2TE V50 - Infineon Technologies AG
Specs
Package Type Other; PG-TO252-5
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
 - LT1317IS8#PBF - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SOIC; Other; SOIC8
View Details