Infineon Technologies AG Board Mount Modules - AHE2815D/HBB AHE2815D/HBB

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029504-AHE2815D/HBB Efficiency: 82 % Output Power: 20 W Categories: Board Mount Modules Max Input Voltage: 40 V Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Min Input Voltage: 17 V
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029504-AHE2815D/HBB Efficiency: 82 % Output Power: 20 W Categories: Board Mount Modules Max Input Voltage: 40 V Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Min Input Voltage: 17 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount Modules - AHE2815D/HBB - 1029504-AHE2815D/HBB - Win Source Electronics
Laguna Hills, CA, United States
Board Mount Modules - AHE2815D/HBB
1029504-AHE2815D/HBB
Board Mount Modules - AHE2815D/HBB 1029504-AHE2815D/HBB
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029504-AHE2815D/HBB Efficiency: 82 % Output Power: 20 W Categories: Board Mount Modules Max Input Voltage: 40 V Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Min Input Voltage: 17 V

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029504-AHE2815D/HBB
Efficiency: 82 %
Output Power: 20 W
Categories: Board Mount Modules
Max Input Voltage: 40 V
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Min Input Voltage: 17 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1029504-AHE2815D/HBB
Product Name Board Mount Modules - AHE2815D/HBB
Output Power 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1238308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 12 volts
View Details
DC to DC Converter - AAT2505IWP-AQ-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.6000 amps
View Details
2 suppliers
42V 10A 1MHz DC-DC Converter IC - 715-LM25085MM/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSSOP
Output Voltage 42 volts
Input Voltage 42 volts
View Details
2 suppliers