Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ linear - TLE42754D TLE42754D

Description
The TLE42754D is a monolithic integrated low-dropout voltage regulator in a 5-pin TO-package, especially designed for automotive applications. An input voltage up to 42 V is regulated to an output voltage of 5.0 V. The component is able to drive loads up to 450 mA. It is short-circuit proof by the implemented current limitation and has an integrated over temperature shutdown. A reset signal is generated for an output voltage V Q,rt of typically 4.65 V. The power-on reset delay time can be programmed by the external delay capacitor. Summary of Features Output Voltage 5 V ± 2% Output Current up to 450 mA Very low Current Consumption Power-on and Under voltage Reset with Programmable Delay Time Reset Low Down to V Q ; = 1 V Very Low Dropout Voltage Output Current Limitation Reverse Polarity Protection Over temperature Protection Suitable for Use in Automotive Electronics Wide Temperature Range from -40 °C up to 150 °C Input Voltage Range from -42 V to 45 V Green Product (RoHS compliant) AEC Qualified Benefits Robust protection features Wide input operation and temperature range Potential Applications Automotive general Applications Automotive body control module (BCM) Automotive LED lighting systems Designers who used this product also designed with BTS4175SGA | Classic PROFET™ 24V | automotive smart high-side switch BSS84P | Small signal/small power MOSFET IPD50P03P4L-11 | Automotive MOSFET IPC50N04S5L-5R5 | Automotive MOSFET TLE9263BQX V33 | OPTIREG™ Mid-Range+ SBC BTS4175SGA | Classic PROFET™ 24V | automotive smart high-side switch BSS84P | Small signal/small power MOSFET IPD50P03P4L-11 | Automotive MOSFET IPC50N04S5L-5R5 | Automotive MOSFET TLE9263BQX V33 | OPTIREG™ Mid-Range+ SBC BTS4175SGA | Classic PROFET™ 24V | automotive smart high-side switch BSS84P | Small signal/small power MOSFET IPD50P03P4L-11 | Automotive MOSFET 1 2 Family Overview For an overview of other available options in this family please click here.
Request a Quote Datasheet
Description
The TLE42754D is a monolithic integrated low-dropout voltage regulator in a 5-pin TO-package, especially designed for automotive applications. An input voltage up to 42 V is regulated to an output voltage of 5.0 V. The component is able to drive loads up to 450 mA. It is short-circuit proof by the implemented current limitation and has an integrated over temperature shutdown. A reset signal is generated for an output voltage V Q,rt of typically 4.65 V. The power-on reset delay time can be programmed by the external delay capacitor. Summary of Features Output Voltage 5 V ± 2% Output Current up to 450 mA Very low Current Consumption Power-on and Under voltage Reset with Programmable Delay Time Reset Low Down to V Q ; = 1 V Very Low Dropout Voltage Output Current Limitation Reverse Polarity Protection Over temperature Protection Suitable for Use in Automotive Electronics Wide Temperature Range from -40 °C up to 150 °C Input Voltage Range from -42 V to 45 V Green Product (RoHS compliant) AEC Qualified Benefits Robust protection features Wide input operation and temperature range Potential Applications Automotive general Applications Automotive body control module (BCM) Automotive LED lighting systems Designers who used this product also designed with BTS4175SGA | Classic PROFET™ 24V | automotive smart high-side switch BSS84P | Small signal/small power MOSFET IPD50P03P4L-11 | Automotive MOSFET IPC50N04S5L-5R5 | Automotive MOSFET TLE9263BQX V33 | OPTIREG™ Mid-Range+ SBC BTS4175SGA | Classic PROFET™ 24V | automotive smart high-side switch BSS84P | Small signal/small power MOSFET IPD50P03P4L-11 | Automotive MOSFET IPC50N04S5L-5R5 | Automotive MOSFET TLE9263BQX V33 | OPTIREG™ Mid-Range+ SBC BTS4175SGA | Classic PROFET™ 24V | automotive smart high-side switch BSS84P | Small signal/small power MOSFET IPD50P03P4L-11 | Automotive MOSFET 1 2 Family Overview For an overview of other available options in this family please click here.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ linear - TLE42754D - TLE42754D - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ linear - TLE42754D
TLE42754D
Power - Power Supply ICs - OPTIREG™ linear - TLE42754D TLE42754D
The TLE42754D is a monolithic integrated low-dropout voltage regulator in a 5-pin TO-package, especially designed for automotive applications. An input voltage up to 42 V is regulated to an output voltage of 5.0 V. The component is able to drive loads up to 450 mA. It is short-circuit proof by the implemented current limitation and has an integrated over temperature shutdown. A reset signal is generated for an output voltage V Q,rt of typically 4.65 V. The power-on reset delay time can be programmed by the external delay capacitor. Summary of Features Output Voltage 5 V ± 2% Output Current up to 450 mA Very low Current Consumption Power-on and Under voltage Reset with Programmable Delay Time Reset Low Down to V Q ; = 1 V Very Low Dropout Voltage Output Current Limitation Reverse Polarity Protection Over temperature Protection Suitable for Use in Automotive Electronics Wide Temperature Range from -40 °C up to 150 °C Input Voltage Range from -42 V to 45 V Green Product (RoHS compliant) AEC Qualified Benefits Robust protection features Wide input operation and temperature range Potential Applications Automotive general Applications Automotive body control module (BCM) Automotive LED lighting systems Designers who used this product also designed with BTS4175SGA | Classic PROFET™ 24V | automotive smart high-side switch BSS84P | Small signal/small power MOSFET IPD50P03P4L-11 | Automotive MOSFET IPC50N04S5L-5R5 | Automotive MOSFET TLE9263BQX V33 | OPTIREG™ Mid-Range+ SBC BTS4175SGA | Classic PROFET™ 24V | automotive smart high-side switch BSS84P | Small signal/small power MOSFET IPD50P03P4L-11 | Automotive MOSFET IPC50N04S5L-5R5 | Automotive MOSFET TLE9263BQX V33 | OPTIREG™ Mid-Range+ SBC BTS4175SGA | Classic PROFET™ 24V | automotive smart high-side switch BSS84P | Small signal/small power MOSFET IPD50P03P4L-11 | Automotive MOSFET 1 2 Family Overview For an overview of other available options in this family please click here.

The TLE42754D is a monolithic integrated low-dropout voltage regulator in a 5-pin TO-package, especially designed for automotive applications.

An input voltage up to 42 V is regulated to an output voltage of 5.0 V. The component is able to drive loads up to 450 mA. It is short-circuit proof by the implemented current limitation and has an integrated over temperature shutdown. A reset signal is generated for an output voltage V Q,rt of typically 4.65 V. The power-on reset delay time can be programmed by the external delay capacitor.


Summary of Features

  • Output Voltage 5 V ± 2%
  • Output Current up to 450 mA
  • Very low Current Consumption
  • Power-on and Under voltage Reset with Programmable Delay Time
  • Reset Low Down to V Q ; = 1 V
  • Very Low Dropout Voltage
  • Output Current Limitation
  • Reverse Polarity Protection
  • Over temperature Protection
  • Suitable for Use in Automotive Electronics
  • Wide Temperature Range from -40 °C up to 150 °C
  • Input Voltage Range from -42 V to 45 V
  • Green Product (RoHS compliant)
  • AEC Qualified

Benefits

  • Robust protection features
  • Wide input operation and temperature range

Potential Applications

  • Automotive general

Applications

  • Automotive body control module (BCM)
  • Automotive LED lighting systems

Designers who used this product also designed with


  • BTS4175SGA |
    Classic PROFET™ 24V | automotive smart high-side switch
  • BSS84P |
    Small signal/small power MOSFET
  • IPD50P03P4L-11 |
    Automotive MOSFET
  • IPC50N04S5L-5R5 |
    Automotive MOSFET
  • TLE9263BQX V33 |
    OPTIREG™ Mid-Range+ SBC
  • BTS4175SGA |
    Classic PROFET™ 24V | automotive smart high-side switch
  • BSS84P |
    Small signal/small power MOSFET
  • IPD50P03P4L-11 |
    Automotive MOSFET
  • IPC50N04S5L-5R5 |
    Automotive MOSFET
  • TLE9263BQX V33 |
    OPTIREG™ Mid-Range+ SBC
  • BTS4175SGA |
    Classic PROFET™ 24V | automotive smart high-side switch
  • BSS84P |
    Small signal/small power MOSFET
  • IPD50P03P4L-11 |
    Automotive MOSFET

1
2

Family Overview


For an overview of other available options in this family please click here.

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLE42754D
Product Name Power - Power Supply ICs - OPTIREG™ linear - TLE42754D
Package Type Other; PG-TO252-5
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ linear - TLE4270-2G - TLE4270-2G - Infineon Technologies AG
Specs
Package Type Other; PG-TO263-5
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLF4949EJ - TLF4949EJ - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Output Voltage 5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
IC PWR DRIVER N-CHANNEL 1:1 DPAK - 376-AUIPS7121R - Utmel Electronic Limited
Specs
Package Type DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details