Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ linear - TLE42994E TLE42994E

Description
An input voltage up to 45 V is regulated to an output voltage of 5.0 V. The component is able to drive loads up to 150 mA. It is short-circuit protected by the implemented current limitation and has an integrated overtemperature shutdown. A reset signal is generated for an output voltage VQ,rt of typically 4.65 V.This threshold can be decreased by an external resistor divider. The power-on reset delay time can be programmed by the external delay capacitor. The additional sense comparator provides an early warning function: Any voltage (e.g. the input voltage) can be monitored, an undervoltage condition is indicated by setting the comparator’s output to low. TLE42994E, PG-SSOP-14 exposed pad package, has an Enable function permitting enabling/disabling the regulator. In case the regulator is disabled it consumes less current than 1 µA. Summary of Features Output Voltage 5 V ± 2% Output Current up to 150 mA Extreme Low Current Consumption In ON State Enable Function: Below 1 µA Current Consumption In OFF State Early Warning Power-on and Under voltage Reset with Programmable Delay Time Reset Low Down to V Q = 1V Adjustable Reset Threshold Very Low Dropout Voltage Output Current Limitation Reverse Polarity Protection Over temperature Protection Suitable for Use in Automotive Electronics Wide Temperature Range from -40 °C up to 150 °C Input Voltage Range from -42 V to 45 V Green Product (RoHS compliant) AEC Qualified Benefits Robust Protection Features Wide Input Operation and Temperature Range Potential Applications Automotive General Applications ADAS & autonomous driving Automotive Designers who used this product also designed with BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTN8982TA | MOTIX™ single half-bridge ICs for BDC motors BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors BTS50015-1TAD | Power PROFET™ + 12/24/48V | automotive smart high-side switch BTS3050EJ | HITFET™ + 12V | automotive low-side switch BSL606SN | Small signal/small power MOSFET BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTN8982TA | MOTIX™ single half-bridge ICs for BDC motors BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors BTS50015-1TAD | Power PROFET™ + 12/24/48V | automotive smart high-side switch BTS3050EJ | HITFET™ + 12V | automotive low-side switch 1 2 3
Request a Quote Datasheet
Description
An input voltage up to 45 V is regulated to an output voltage of 5.0 V. The component is able to drive loads up to 150 mA. It is short-circuit protected by the implemented current limitation and has an integrated overtemperature shutdown. A reset signal is generated for an output voltage VQ,rt of typically 4.65 V.This threshold can be decreased by an external resistor divider. The power-on reset delay time can be programmed by the external delay capacitor. The additional sense comparator provides an early warning function: Any voltage (e.g. the input voltage) can be monitored, an undervoltage condition is indicated by setting the comparator’s output to low. TLE42994E, PG-SSOP-14 exposed pad package, has an Enable function permitting enabling/disabling the regulator. In case the regulator is disabled it consumes less current than 1 µA. Summary of Features Output Voltage 5 V ± 2% Output Current up to 150 mA Extreme Low Current Consumption In ON State Enable Function: Below 1 µA Current Consumption In OFF State Early Warning Power-on and Under voltage Reset with Programmable Delay Time Reset Low Down to V Q = 1V Adjustable Reset Threshold Very Low Dropout Voltage Output Current Limitation Reverse Polarity Protection Over temperature Protection Suitable for Use in Automotive Electronics Wide Temperature Range from -40 °C up to 150 °C Input Voltage Range from -42 V to 45 V Green Product (RoHS compliant) AEC Qualified Benefits Robust Protection Features Wide Input Operation and Temperature Range Potential Applications Automotive General Applications ADAS & autonomous driving Automotive Designers who used this product also designed with BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTN8982TA | MOTIX™ single half-bridge ICs for BDC motors BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors BTS50015-1TAD | Power PROFET™ + 12/24/48V | automotive smart high-side switch BTS3050EJ | HITFET™ + 12V | automotive low-side switch BSL606SN | Small signal/small power MOSFET BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTN8982TA | MOTIX™ single half-bridge ICs for BDC motors BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors BTS50015-1TAD | Power PROFET™ + 12/24/48V | automotive smart high-side switch BTS3050EJ | HITFET™ + 12V | automotive low-side switch 1 2 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ linear - TLE42994E - TLE42994E - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ linear - TLE42994E
TLE42994E
Power - Power Supply ICs - OPTIREG™ linear - TLE42994E TLE42994E
An input voltage up to 45 V is regulated to an output voltage of 5.0 V. The component is able to drive loads up to 150 mA. It is short-circuit protected by the implemented current limitation and has an integrated overtemperature shutdown. A reset signal is generated for an output voltage VQ,rt of typically 4.65 V.This threshold can be decreased by an external resistor divider. The power-on reset delay time can be programmed by the external delay capacitor. The additional sense comparator provides an early warning function: Any voltage (e.g. the input voltage) can be monitored, an undervoltage condition is indicated by setting the comparator’s output to low. TLE42994E, PG-SSOP-14 exposed pad package, has an Enable function permitting enabling/disabling the regulator. In case the regulator is disabled it consumes less current than 1 µA. Summary of Features Output Voltage 5 V ± 2% Output Current up to 150 mA Extreme Low Current Consumption In ON State Enable Function: Below 1 µA Current Consumption In OFF State Early Warning Power-on and Under voltage Reset with Programmable Delay Time Reset Low Down to V Q = 1V Adjustable Reset Threshold Very Low Dropout Voltage Output Current Limitation Reverse Polarity Protection Over temperature Protection Suitable for Use in Automotive Electronics Wide Temperature Range from -40 °C up to 150 °C Input Voltage Range from -42 V to 45 V Green Product (RoHS compliant) AEC Qualified Benefits Robust Protection Features Wide Input Operation and Temperature Range Potential Applications Automotive General Applications ADAS & autonomous driving Automotive Designers who used this product also designed with BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTN8982TA | MOTIX™ single half-bridge ICs for BDC motors BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors BTS50015-1TAD | Power PROFET™ + 12/24/48V | automotive smart high-side switch BTS3050EJ | HITFET™ + 12V | automotive low-side switch BSL606SN | Small signal/small power MOSFET BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTN8982TA | MOTIX™ single half-bridge ICs for BDC motors BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors BTS50015-1TAD | Power PROFET™ + 12/24/48V | automotive smart high-side switch BTS3050EJ | HITFET™ + 12V | automotive low-side switch 1 2 3

An input voltage up to 45 V is regulated to an output voltage of 5.0 V. The component is able to drive loads up to 150 mA. It is short-circuit protected by the implemented current limitation and has an integrated overtemperature shutdown. A reset signal is generated for an output voltage VQ,rt of typically 4.65 V.This threshold can be decreased by an external resistor divider. The power-on reset delay time can be programmed by the external delay capacitor. The additional sense comparator provides an early warning function: Any voltage (e.g. the input voltage) can be monitored, an undervoltage condition is indicated by setting the comparator’s output to low. TLE42994E, PG-SSOP-14 exposed pad package, has an Enable function permitting enabling/disabling the regulator. In case the regulator is disabled it consumes less current than 1 µA.


Summary of Features

  • Output Voltage 5 V ± 2%
  • Output Current up to 150 mA
  • Extreme Low Current Consumption In ON State
  • Enable Function: Below 1 µA Current Consumption In OFF State
  • Early Warning
  • Power-on and Under voltage Reset with Programmable Delay Time
  • Reset Low Down to V Q = 1V
  • Adjustable Reset Threshold
  • Very Low Dropout Voltage
  • Output Current Limitation
  • Reverse Polarity Protection
  • Over temperature Protection
  • Suitable for Use in Automotive Electronics
  • Wide Temperature Range from -40 °C up to 150 °C
  • Input Voltage Range from -42 V to 45 V
  • Green Product (RoHS compliant)
  • AEC Qualified

Benefits

  • Robust Protection Features
  • Wide Input Operation and Temperature Range

Potential Applications

  • Automotive General

Applications

  • ADAS & autonomous driving
  • Automotive

Designers who used this product also designed with


  • BTS7200-4EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7004-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7080-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTN8982TA |
    MOTIX™ single half-bridge ICs for BDC motors
  • BTN8962TA |
    MOTIX™ single half-bridge ICs for BDC motors
  • BTS50015-1TAD |
    Power PROFET™ + 12/24/48V | automotive smart high-side switch
  • BTS3050EJ |
    HITFET™ + 12V | automotive low-side switch
  • BSL606SN |
    Small signal/small power MOSFET
  • BTS7200-4EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7004-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7080-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTN8982TA |
    MOTIX™ single half-bridge ICs for BDC motors
  • BTN8962TA |
    MOTIX™ single half-bridge ICs for BDC motors
  • BTS50015-1TAD |
    Power PROFET™ + 12/24/48V | automotive smart high-side switch
  • BTS3050EJ |
    HITFET™ + 12V | automotive low-side switch

1
2
3

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLE42994E
Product Name Power - Power Supply ICs - OPTIREG™ linear - TLE42994E
Package Type Other; PG-SSOP-14
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ linear - TLE4267-2G - TLE4267-2G - Infineon Technologies AG
Specs
Package Type Other; PG-TO220-7
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ SBC - DCDC SBC - TLE9271QX - TLE9271QX - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Output Voltage 5 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE4251D - TLE4251D - Infineon Technologies AG
Specs
Package Type Other; PG-TO252-5
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLF80511TF V33 - TLF80511TF V33 - Infineon Technologies AG
Specs
Package Type Other; PG-TO252-3
Output Voltage 3.3 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details