Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ linear - TLE42744D V33 TLE42744D V33

Description
The device is designed for the harsh environment of automotive applications. Therefore it is protected against overload, short circuit and over temperature conditions by the implemented output current limitation and the over temperature shutdown circuit. The TLE42744 can be also used in all other applications requiring a stabilized 5 V / 3.3 V voltage. Due to its very low quiescent current the TLE42744 is dedicated for use in applications permanently connected to V BAT. Summary of Features Very Low Current Consumption Output Voltages 5 V and 3.3 V ±2% Output Current up to 400 mA Very Low Dropout Voltage Output Current Limitation Reverse Polarity Protection Over temperature Shutdown Wide Temperature Range From -40 °C up to 150 °C Green Product (RoHS compliant) AEC Qualified Benefits Robust protection features Wide input operation and temperature range Potential Applications Automotive general Applications 48 V to 12 V DC-DC converter Automotive body control module (BCM) Automotive high-voltage e-compressor EV thermal management system EV traction inverter Family Overview For different output voltage and package variants please click here. Designers who used this product also designed with BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch SAK-TC334LP-32F300F AA AURIX™ Family – TC33xLP BTT6030-2ERA | PROFET™ + 24V | automotive smart high-side switch BTT6050-2ERA | PROFET™ + 24V | automotive smart high-side switch BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS134D | Classic HITFET™ 12V | automotive smart low-side switches TLF35584QVVS1 | OPTIREG™ PMIC TLF11251LD | OPTIREG™ PMIC IAUT300N08S5N012 | Automotive MOSFET BSP452 | Classic PROFET™ 12V | automotive smart high-side switch BSS123N | Small signal/small power MOSFET BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch SAK-TC334LP-32F300F AA AURIX™ Family – TC33xLP BTT6030-2ERA | PROFET™ + 24V | automotive smart high-side switch BTT6050-2ERA | PROFET™ + 24V | automotive smart high-side switch BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS134D | Classic HITFET™ 12V | automotive smart low-side switches TLF35584QVVS1 | OPTIREG™ PMIC 1 2 3 4
Request a Quote Datasheet
Description
The device is designed for the harsh environment of automotive applications. Therefore it is protected against overload, short circuit and over temperature conditions by the implemented output current limitation and the over temperature shutdown circuit. The TLE42744 can be also used in all other applications requiring a stabilized 5 V / 3.3 V voltage. Due to its very low quiescent current the TLE42744 is dedicated for use in applications permanently connected to V BAT. Summary of Features Very Low Current Consumption Output Voltages 5 V and 3.3 V ±2% Output Current up to 400 mA Very Low Dropout Voltage Output Current Limitation Reverse Polarity Protection Over temperature Shutdown Wide Temperature Range From -40 °C up to 150 °C Green Product (RoHS compliant) AEC Qualified Benefits Robust protection features Wide input operation and temperature range Potential Applications Automotive general Applications 48 V to 12 V DC-DC converter Automotive body control module (BCM) Automotive high-voltage e-compressor EV thermal management system EV traction inverter Family Overview For different output voltage and package variants please click here. Designers who used this product also designed with BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch SAK-TC334LP-32F300F AA AURIX™ Family – TC33xLP BTT6030-2ERA | PROFET™ + 24V | automotive smart high-side switch BTT6050-2ERA | PROFET™ + 24V | automotive smart high-side switch BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS134D | Classic HITFET™ 12V | automotive smart low-side switches TLF35584QVVS1 | OPTIREG™ PMIC TLF11251LD | OPTIREG™ PMIC IAUT300N08S5N012 | Automotive MOSFET BSP452 | Classic PROFET™ 12V | automotive smart high-side switch BSS123N | Small signal/small power MOSFET BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch SAK-TC334LP-32F300F AA AURIX™ Family – TC33xLP BTT6030-2ERA | PROFET™ + 24V | automotive smart high-side switch BTT6050-2ERA | PROFET™ + 24V | automotive smart high-side switch BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS134D | Classic HITFET™ 12V | automotive smart low-side switches TLF35584QVVS1 | OPTIREG™ PMIC 1 2 3 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ linear - TLE42744D V33 - TLE42744D V33 - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ linear - TLE42744D V33
TLE42744D V33
Power - Power Supply ICs - OPTIREG™ linear - TLE42744D V33 TLE42744D V33
The device is designed for the harsh environment of automotive applications. Therefore it is protected against overload, short circuit and over temperature conditions by the implemented output current limitation and the over temperature shutdown circuit. The TLE42744 can be also used in all other applications requiring a stabilized 5 V / 3.3 V voltage. Due to its very low quiescent current the TLE42744 is dedicated for use in applications permanently connected to V BAT. Summary of Features Very Low Current Consumption Output Voltages 5 V and 3.3 V ±2% Output Current up to 400 mA Very Low Dropout Voltage Output Current Limitation Reverse Polarity Protection Over temperature Shutdown Wide Temperature Range From -40 °C up to 150 °C Green Product (RoHS compliant) AEC Qualified Benefits Robust protection features Wide input operation and temperature range Potential Applications Automotive general Applications 48 V to 12 V DC-DC converter Automotive body control module (BCM) Automotive high-voltage e-compressor EV thermal management system EV traction inverter Family Overview For different output voltage and package variants please click here. Designers who used this product also designed with BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch SAK-TC334LP-32F300F AA AURIX™ Family – TC33xLP BTT6030-2ERA | PROFET™ + 24V | automotive smart high-side switch BTT6050-2ERA | PROFET™ + 24V | automotive smart high-side switch BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS134D | Classic HITFET™ 12V | automotive smart low-side switches TLF35584QVVS1 | OPTIREG™ PMIC TLF11251LD | OPTIREG™ PMIC IAUT300N08S5N012 | Automotive MOSFET BSP452 | Classic PROFET™ 12V | automotive smart high-side switch BSS123N | Small signal/small power MOSFET BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch SAK-TC334LP-32F300F AA AURIX™ Family – TC33xLP BTT6030-2ERA | PROFET™ + 24V | automotive smart high-side switch BTT6050-2ERA | PROFET™ + 24V | automotive smart high-side switch BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS134D | Classic HITFET™ 12V | automotive smart low-side switches TLF35584QVVS1 | OPTIREG™ PMIC 1 2 3 4

The device is designed for the harsh environment of automotive applications. Therefore it is protected against overload, short circuit and over temperature conditions by the implemented output current limitation and the over temperature shutdown circuit. The TLE42744 can be also used in all other applications requiring a stabilized 5 V / 3.3 V voltage. Due to its very low quiescent current the TLE42744 is dedicated for use in applications permanently connected to V BAT.


Summary of Features

  • Very Low Current Consumption
  • Output Voltages 5 V and 3.3 V ±2%
  • Output Current up to 400 mA
  • Very Low Dropout Voltage
  • Output Current Limitation
  • Reverse Polarity Protection
  • Over temperature Shutdown
  • Wide Temperature Range
  • From -40 °C up to 150 °C
  • Green Product (RoHS compliant)
  • AEC Qualified

Benefits

  • Robust protection features
  • Wide input operation and temperature range

Potential Applications

  • Automotive general

Applications

  • 48 V to 12 V DC-DC converter
  • Automotive body control module (BCM)
  • Automotive high-voltage e-compressor
  • EV thermal management system
  • EV traction inverter

Family Overview


For different output voltage and package variants please click here.


Designers who used this product also designed with


  • BTS7030-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • SAK-TC334LP-32F300F AA
    AURIX™ Family – TC33xLP
  • BTT6030-2ERA |
    PROFET™ + 24V | automotive smart high-side switch
  • BTT6050-2ERA |
    PROFET™ + 24V | automotive smart high-side switch
  • BTS7002-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7012-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS134D |
    Classic HITFET™ 12V | automotive smart low-side switches
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • TLF11251LD |
    OPTIREG™ PMIC
  • IAUT300N08S5N012 |
    Automotive MOSFET
  • BSP452 |
    Classic PROFET™ 12V | automotive smart high-side switch
  • BSS123N |
    Small signal/small power MOSFET
  • BTS7200-4EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7030-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • SAK-TC334LP-32F300F AA
    AURIX™ Family – TC33xLP
  • BTT6030-2ERA |
    PROFET™ + 24V | automotive smart high-side switch
  • BTT6050-2ERA |
    PROFET™ + 24V | automotive smart high-side switch
  • BTS7002-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7012-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS134D |
    Classic HITFET™ 12V | automotive smart low-side switches
  • TLF35584QVVS1 |
    OPTIREG™ PMIC

1
2
3
4

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLE42744D V33
Product Name Power - Power Supply ICs - OPTIREG™ linear - TLE42744D V33
Package Type Other; PG-TO252-3
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ linear - TLS850B0TB V50 - TLS850B0TB V50 - Infineon Technologies AG
Specs
Package Type Other; PG-TO263-5
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS115D0LD - TLS115D0LD - Infineon Technologies AG
Specs
Package Type Other; PG-TSON-10
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
IC PWR SWITCH N-CHAN 1:1 TO263-7 - 376-BTS612N1 E3128A - Utmel Electronic Limited
Specs
Package Type TO-263; Other; TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details