Infineon Technologies AG Board Mount Modules - AHE2805D/CHB AHE2805D/CHB

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1227364-AHE2805D/CHB Efficiency: 82 % Output Power: 20 W Categories: Board Mount Modules Max Input Voltage: 40 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Input Voltage: 17 V
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1227364-AHE2805D/CHB Efficiency: 82 % Output Power: 20 W Categories: Board Mount Modules Max Input Voltage: 40 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Input Voltage: 17 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount Modules - AHE2805D/CHB - 1227364-AHE2805D/CHB - Win Source Electronics
Laguna Hills, CA, United States
Board Mount Modules - AHE2805D/CHB
1227364-AHE2805D/CHB
Board Mount Modules - AHE2805D/CHB 1227364-AHE2805D/CHB
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1227364-AHE2805D/CHB Efficiency: 82 % Output Power: 20 W Categories: Board Mount Modules Max Input Voltage: 40 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Input Voltage: 17 V

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1227364-AHE2805D/CHB
Efficiency: 82 %
Output Power: 20 W
Categories: Board Mount Modules
Max Input Voltage: 40 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Input Voltage: 17 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Power Supplies
Product Number 1227364-AHE2805D/CHB
Product Name Board Mount Modules - AHE2805D/CHB
Output Power 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1.5x Fractional Charge Pump for White LED Applications - AAT3113 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
Gates and Inverters - 74LVC04AD,118 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Input Voltage 1.2 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE4251D - TLE4251D - Infineon Technologies AG
Specs
Package Type Other; PG-TO252-5
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details