Infineon Technologies AG PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AR2280JZ ICE3AR2280JZ

Description
Manufacturer: Infineon Technologies Win Source Part Number: 068358-ICE3AR2280JZ Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 43W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 17V Duty Cycle: 75% Frequency - Switching: 100kHz Fault Protection: Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: PG-DIP-7 Supply Voltage - Operating: 10.5 V to 27 V Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): BM2P014; ICE2QR4780Z; VIPER15LN; ICE3AR2280JZ; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 068358-ICE3AR2280JZ Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 43W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 17V Duty Cycle: 75% Frequency - Switching: 100kHz Fault Protection: Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: PG-DIP-7 Supply Voltage - Operating: 10.5 V to 27 V Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): BM2P014; ICE2QR4780Z; VIPER15LN; ICE3AR2280JZ; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AR2280JZ - 068358-ICE3AR2280JZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AR2280JZ
068358-ICE3AR2280JZ
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AR2280JZ 068358-ICE3AR2280JZ
Manufacturer: Infineon Technologies Win Source Part Number: 068358-ICE3AR2280JZ Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 43W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 17V Duty Cycle: 75% Frequency - Switching: 100kHz Fault Protection: Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: PG-DIP-7 Supply Voltage - Operating: 10.5 V to 27 V Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): BM2P014; ICE2QR4780Z; VIPER15LN; ICE3AR2280JZ; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 068358-ICE3AR2280JZ
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 43W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Flyback
Voltage - Start Up: 17V
Duty Cycle: 75%
Frequency - Switching: 100kHz
Fault Protection: Over Load, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: PG-DIP-7
Supply Voltage - Operating: 10.5 V to 27 V
Control Operating Temperature: -40°C to 150°C (TJ)
Alternative Parts (Cross-Reference): BM2P014; ICE2QR4780Z; VIPER15LN; ICE3AR2280JZ;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supply Chip >> AC-DC Controllers & Regulators - ICE3AR2280JZ - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> AC-DC Controllers & Regulators
ICE3AR2280JZ
Power Supply Chip >> AC-DC Controllers & Regulators ICE3AR2280JZ
DIP-7 AC-DC Controllers & Regulators ROHS

DIP-7 AC-DC Controllers & Regulators ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category AC-DC Converter Chips IC Power Supplies
Product Number 068358-ICE3AR2280JZ ICE3AR2280JZ
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AR2280JZ Power Supply Chip >> AC-DC Controllers & Regulators
Package Type DIP; Other; PG-DIP-7 DIP
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE2QR2280G - ICE2QR2280G - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 20 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A60N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details