Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ linear - TLE4263-2ES TLE4263-2ES

Description
An input voltage up to 45 V is regulated to an output voltage of 5.0 V. The component is able to drive loads up to 180 mA. The IC is short-circuit proof by the implemented current limitation and has an integrated over temperature shutdown. It additionally provides features like power-on and undervoltage reset with adjustable reset threshold, a watchdog circuit for monitoring a connected microcontroller and an inhibit input for enabling or disabling the component. The reset output RO is set to “low” in case the output voltage falls below the reset switching threshold V Q,rt. This threshold can be decreased down to 3.5 V by an external resistor divider. The power-on reset delay time can be programmed by the external delay capacitor C D. The watchdog circuit provides a monitoring function for microcontrollers: At missing pulses on the watchdog’s input W the reset output RO is set to “low”. The trigger time for the watchdog pulses can be set by the external capacitor C D. The IC can be switched off by the inhibit input, reducing the current consumption to typically 0 μA. Summary of Features Exposed Pad Package with Excellent Thermal Behaviour Output Voltage Tolerance ≤ ±2% Output Current up to 180 mA Very Low Standby Current Consumption Watchdog for Monitoring a Microprocessor Power-on and Under voltage Reset with Programmable Delay Time Reset Low down to V Q = 1 V Adjustable Reset Threshold Very Low Dropout Voltage Output Current Limitation Reverse Polarity Protection Over temperature Protection Wide Temperature Range from -40 °C up to 150 °C Input Voltage Range from -42 V to 45 V Suitable for Use in Automotive Electronics Green Product (RoHS compliant) AEC Qualified Benefits Robust protection features Wide input operation and temperature range Potential Applications Automotive general Applications Automotive 48 V battery management system (BMS) Automotive head unit Automotive LED lighting systems Automotive secondary power distribution unit Family Overview For different output voltage and package variants please click here. Designers who used this product also designed with IAUT300N08S5N012 | Automotive MOSFET TLE94106ES | MOTIX™ multi half-bridge ICs for BDC motors BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE4961-1L | Magnetic switches TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) TLE94112ES | MOTIX™ multi half-bridge ICs for BDC motors BTN8982TA | MOTIX™ single half-bridge ICs for BDC motors TLE94108ES | MOTIX™ multi half-bridge ICs for BDC motors TLE94110ES | MOTIX™ multi half-bridge ICs for BDC motors IAUT300N08S5N012 | Automotive MOSFET TLE94106ES | MOTIX™ multi half-bridge ICs for BDC motors BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE4961-1L | Magnetic switches TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) TLE94112ES | MOTIX™ multi half-bridge ICs for BDC motors BTN8982TA | MOTIX™ single half-bridge ICs for BDC motors TLE94108ES | MOTIX™ multi half-bridge ICs for BDC motors 1 2 3
Request a Quote Datasheet
Description
An input voltage up to 45 V is regulated to an output voltage of 5.0 V. The component is able to drive loads up to 180 mA. The IC is short-circuit proof by the implemented current limitation and has an integrated over temperature shutdown. It additionally provides features like power-on and undervoltage reset with adjustable reset threshold, a watchdog circuit for monitoring a connected microcontroller and an inhibit input for enabling or disabling the component. The reset output RO is set to “low” in case the output voltage falls below the reset switching threshold V Q,rt. This threshold can be decreased down to 3.5 V by an external resistor divider. The power-on reset delay time can be programmed by the external delay capacitor C D. The watchdog circuit provides a monitoring function for microcontrollers: At missing pulses on the watchdog’s input W the reset output RO is set to “low”. The trigger time for the watchdog pulses can be set by the external capacitor C D. The IC can be switched off by the inhibit input, reducing the current consumption to typically 0 μA. Summary of Features Exposed Pad Package with Excellent Thermal Behaviour Output Voltage Tolerance ≤ ±2% Output Current up to 180 mA Very Low Standby Current Consumption Watchdog for Monitoring a Microprocessor Power-on and Under voltage Reset with Programmable Delay Time Reset Low down to V Q = 1 V Adjustable Reset Threshold Very Low Dropout Voltage Output Current Limitation Reverse Polarity Protection Over temperature Protection Wide Temperature Range from -40 °C up to 150 °C Input Voltage Range from -42 V to 45 V Suitable for Use in Automotive Electronics Green Product (RoHS compliant) AEC Qualified Benefits Robust protection features Wide input operation and temperature range Potential Applications Automotive general Applications Automotive 48 V battery management system (BMS) Automotive head unit Automotive LED lighting systems Automotive secondary power distribution unit Family Overview For different output voltage and package variants please click here. Designers who used this product also designed with IAUT300N08S5N012 | Automotive MOSFET TLE94106ES | MOTIX™ multi half-bridge ICs for BDC motors BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE4961-1L | Magnetic switches TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) TLE94112ES | MOTIX™ multi half-bridge ICs for BDC motors BTN8982TA | MOTIX™ single half-bridge ICs for BDC motors TLE94108ES | MOTIX™ multi half-bridge ICs for BDC motors TLE94110ES | MOTIX™ multi half-bridge ICs for BDC motors IAUT300N08S5N012 | Automotive MOSFET TLE94106ES | MOTIX™ multi half-bridge ICs for BDC motors BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE4961-1L | Magnetic switches TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) TLE94112ES | MOTIX™ multi half-bridge ICs for BDC motors BTN8982TA | MOTIX™ single half-bridge ICs for BDC motors TLE94108ES | MOTIX™ multi half-bridge ICs for BDC motors 1 2 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ linear - TLE4263-2ES - TLE4263-2ES - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ linear - TLE4263-2ES
TLE4263-2ES
Power - Power Supply ICs - OPTIREG™ linear - TLE4263-2ES TLE4263-2ES
An input voltage up to 45 V is regulated to an output voltage of 5.0 V. The component is able to drive loads up to 180 mA. The IC is short-circuit proof by the implemented current limitation and has an integrated over temperature shutdown. It additionally provides features like power-on and undervoltage reset with adjustable reset threshold, a watchdog circuit for monitoring a connected microcontroller and an inhibit input for enabling or disabling the component. The reset output RO is set to “low” in case the output voltage falls below the reset switching threshold V Q,rt. This threshold can be decreased down to 3.5 V by an external resistor divider. The power-on reset delay time can be programmed by the external delay capacitor C D. The watchdog circuit provides a monitoring function for microcontrollers: At missing pulses on the watchdog’s input W the reset output RO is set to “low”. The trigger time for the watchdog pulses can be set by the external capacitor C D. The IC can be switched off by the inhibit input, reducing the current consumption to typically 0 μA. Summary of Features Exposed Pad Package with Excellent Thermal Behaviour Output Voltage Tolerance ≤ ±2% Output Current up to 180 mA Very Low Standby Current Consumption Watchdog for Monitoring a Microprocessor Power-on and Under voltage Reset with Programmable Delay Time Reset Low down to V Q = 1 V Adjustable Reset Threshold Very Low Dropout Voltage Output Current Limitation Reverse Polarity Protection Over temperature Protection Wide Temperature Range from -40 °C up to 150 °C Input Voltage Range from -42 V to 45 V Suitable for Use in Automotive Electronics Green Product (RoHS compliant) AEC Qualified Benefits Robust protection features Wide input operation and temperature range Potential Applications Automotive general Applications Automotive 48 V battery management system (BMS) Automotive head unit Automotive LED lighting systems Automotive secondary power distribution unit Family Overview For different output voltage and package variants please click here. Designers who used this product also designed with IAUT300N08S5N012 | Automotive MOSFET TLE94106ES | MOTIX™ multi half-bridge ICs for BDC motors BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE4961-1L | Magnetic switches TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) TLE94112ES | MOTIX™ multi half-bridge ICs for BDC motors BTN8982TA | MOTIX™ single half-bridge ICs for BDC motors TLE94108ES | MOTIX™ multi half-bridge ICs for BDC motors TLE94110ES | MOTIX™ multi half-bridge ICs for BDC motors IAUT300N08S5N012 | Automotive MOSFET TLE94106ES | MOTIX™ multi half-bridge ICs for BDC motors BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE4961-1L | Magnetic switches TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) TLE94112ES | MOTIX™ multi half-bridge ICs for BDC motors BTN8982TA | MOTIX™ single half-bridge ICs for BDC motors TLE94108ES | MOTIX™ multi half-bridge ICs for BDC motors 1 2 3

An input voltage up to 45 V is regulated to an output voltage of 5.0 V. The component is able to drive loads up to 180 mA. The IC is short-circuit proof by the implemented current limitation and has an integrated over temperature shutdown. It additionally provides features like power-on and undervoltage reset with adjustable reset threshold, a watchdog circuit for monitoring a connected microcontroller and an inhibit input for enabling or disabling the component. The reset output RO is set to “low” in case the output voltage falls below the reset switching threshold V Q,rt. This threshold can be decreased down to 3.5 V by an external resistor divider. The power-on reset delay time can be programmed by the external delay capacitor C D. The watchdog circuit provides a monitoring function for microcontrollers: At missing pulses on the watchdog’s input W the reset output RO is set to “low”. The trigger time for the watchdog pulses can be set by the external capacitor C D. The IC can be switched off by the inhibit input, reducing the current consumption to typically 0 μA.


Summary of Features

  • Exposed Pad Package with Excellent Thermal Behaviour
  • Output Voltage Tolerance ≤ ±2%
  • Output Current up to 180 mA
  • Very Low Standby Current Consumption
  • Watchdog for Monitoring a Microprocessor
  • Power-on and Under voltage Reset with Programmable Delay Time
  • Reset Low down to V Q = 1 V
  • Adjustable Reset Threshold
  • Very Low Dropout Voltage
  • Output Current Limitation
  • Reverse Polarity Protection
  • Over temperature Protection
  • Wide Temperature Range from -40 °C up to 150 °C
  • Input Voltage Range from -42 V to 45 V
  • Suitable for Use in Automotive Electronics
  • Green Product (RoHS compliant)
  • AEC Qualified

Benefits

  • Robust protection features
  • Wide input operation and temperature range

Potential Applications

  • Automotive general

Applications

  • Automotive 48 V battery management system (BMS)
  • Automotive head unit
  • Automotive LED lighting systems
  • Automotive secondary power distribution unit

Family Overview


For different output voltage and package variants please click here.


Designers who used this product also designed with


  • IAUT300N08S5N012 |
    Automotive MOSFET
  • TLE94106ES |
    MOTIX™ multi half-bridge ICs for BDC motors
  • BTS7120-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE4961-1L |
    Magnetic switches
  • TLS105B0MB |
    OPTIREG™ linear voltage regulators (LDO)
  • TLE94112ES |
    MOTIX™ multi half-bridge ICs for BDC motors
  • BTN8982TA |
    MOTIX™ single half-bridge ICs for BDC motors
  • TLE94108ES |
    MOTIX™ multi half-bridge ICs for BDC motors
  • TLE94110ES |
    MOTIX™ multi half-bridge ICs for BDC motors
  • IAUT300N08S5N012 |
    Automotive MOSFET
  • TLE94106ES |
    MOTIX™ multi half-bridge ICs for BDC motors
  • BTS7120-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE4961-1L |
    Magnetic switches
  • TLS105B0MB |
    OPTIREG™ linear voltage regulators (LDO)
  • TLE94112ES |
    MOTIX™ multi half-bridge ICs for BDC motors
  • BTN8982TA |
    MOTIX™ single half-bridge ICs for BDC motors
  • TLE94108ES |
    MOTIX™ multi half-bridge ICs for BDC motors

1
2
3

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLE4263-2ES
Product Name Power - Power Supply ICs - OPTIREG™ linear - TLE4263-2ES
Package Type Other; PG-DSO-8
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ PMIC - TLF35585QUS02 - TLF35585QUS02 - Infineon Technologies AG
Specs
Package Type Other; PG-TQFP-48
Operating Temperature -40 to 175 C (-40 to 347 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS205B0EJ V33 - TLS205B0EJ V33 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Output Voltage 3.3 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
IC PWR SWITCH N-CHAN 1:1 D2PAK - 376-AUIPS1021S - Utmel Electronic Limited
Specs
Package Type TO-263; Other; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS205B0EJV - TLS205B0EJV - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details