Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ linear - TLS115B0EJ TLS115B0EJ

Description
The TLS115BOEJ is a monolithic integrated low-dropout voltage tracking regulator with high accuracy in small DSO-8 exposed pad and TSON-10 packages. The IC is designed to supply off-board systems, for example sensors in powertrain management systems under the severe conditions of automotive applications. Therefore, the IC is equipped with additional protection functions against reverse polarity and short circuit to GND and battery. With supply voltages up to 45 V, the output voltage follows the reference voltage applied at the adjust input with very high accuracy. The reference voltage applied to the adjust input can be down to 2.0 V and is able to drive loads up to 150 mA while the device follows the reference voltage (e.g. the 5 V output of a main voltage regulator) with very high precision. Summary of Features 150mA current capacity Very tight output tracking tolerance to reference Output voltage adjustable down to 2.0 V Stable with ceramic output capacitors Very low dropout voltage Very low current consumption in OFF mode Internally controlled soft start Benefits Protected sensor supply for off-board sensors High-precision voltage tracking Precision voltage replication Power switch for off-board load Potential Applications Reliable protection for ECU/sensor Easy and accurate voltage replication High flexibility/scalabil ity Lower design effort and BOM cost saving Family Overview For an overview of other available options in this family please click here. Applications Automotive body control module (BCM) Belt starter generator 48 V – inverter ISG Body electronics and power distribution Electric vehicle (EV) drivetrain system EV traction inverter Designers who used this product also designed with IAUT260N10S5N019 | Automotive MOSFET IPD50N04S4-10 | Automotive MOSFET BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLS710B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) BSZ15DC02KD H | Dual MOSFET BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS3125EJ | HITFET™ + 12V | automotive low-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch IPG20N10S4L-22A | Automotive MOSFET BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE9271QX V33 | OPTIREG™ DCDC SBC SAK-TC337LP-32F300S AA AURIX™ Family – TC33xLP BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTN9990LV | MOTIX™ single half-bridge ICs for BDC motors BTS70015-1ESP | PROFET™ +2 12V | automotive smart high-side switch IAUT260N10S5N019 | Automotive MOSFET IPD50N04S4-10 | Automotive MOSFET BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLS710B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) BSZ15DC02KD H | Dual MOSFET BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS3125EJ | HITFET™ + 12V | automotive low-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5
Request a Quote Datasheet
Description
The TLS115BOEJ is a monolithic integrated low-dropout voltage tracking regulator with high accuracy in small DSO-8 exposed pad and TSON-10 packages. The IC is designed to supply off-board systems, for example sensors in powertrain management systems under the severe conditions of automotive applications. Therefore, the IC is equipped with additional protection functions against reverse polarity and short circuit to GND and battery. With supply voltages up to 45 V, the output voltage follows the reference voltage applied at the adjust input with very high accuracy. The reference voltage applied to the adjust input can be down to 2.0 V and is able to drive loads up to 150 mA while the device follows the reference voltage (e.g. the 5 V output of a main voltage regulator) with very high precision. Summary of Features 150mA current capacity Very tight output tracking tolerance to reference Output voltage adjustable down to 2.0 V Stable with ceramic output capacitors Very low dropout voltage Very low current consumption in OFF mode Internally controlled soft start Benefits Protected sensor supply for off-board sensors High-precision voltage tracking Precision voltage replication Power switch for off-board load Potential Applications Reliable protection for ECU/sensor Easy and accurate voltage replication High flexibility/scalabil ity Lower design effort and BOM cost saving Family Overview For an overview of other available options in this family please click here. Applications Automotive body control module (BCM) Belt starter generator 48 V – inverter ISG Body electronics and power distribution Electric vehicle (EV) drivetrain system EV traction inverter Designers who used this product also designed with IAUT260N10S5N019 | Automotive MOSFET IPD50N04S4-10 | Automotive MOSFET BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLS710B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) BSZ15DC02KD H | Dual MOSFET BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS3125EJ | HITFET™ + 12V | automotive low-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch IPG20N10S4L-22A | Automotive MOSFET BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE9271QX V33 | OPTIREG™ DCDC SBC SAK-TC337LP-32F300S AA AURIX™ Family – TC33xLP BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTN9990LV | MOTIX™ single half-bridge ICs for BDC motors BTS70015-1ESP | PROFET™ +2 12V | automotive smart high-side switch IAUT260N10S5N019 | Automotive MOSFET IPD50N04S4-10 | Automotive MOSFET BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLS710B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) BSZ15DC02KD H | Dual MOSFET BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS3125EJ | HITFET™ + 12V | automotive low-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ linear - TLS115B0EJ - TLS115B0EJ - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ linear - TLS115B0EJ
TLS115B0EJ
Power - Power Supply ICs - OPTIREG™ linear - TLS115B0EJ TLS115B0EJ
The TLS115BOEJ is a monolithic integrated low-dropout voltage tracking regulator with high accuracy in small DSO-8 exposed pad and TSON-10 packages. The IC is designed to supply off-board systems, for example sensors in powertrain management systems under the severe conditions of automotive applications. Therefore, the IC is equipped with additional protection functions against reverse polarity and short circuit to GND and battery. With supply voltages up to 45 V, the output voltage follows the reference voltage applied at the adjust input with very high accuracy. The reference voltage applied to the adjust input can be down to 2.0 V and is able to drive loads up to 150 mA while the device follows the reference voltage (e.g. the 5 V output of a main voltage regulator) with very high precision. Summary of Features 150mA current capacity Very tight output tracking tolerance to reference Output voltage adjustable down to 2.0 V Stable with ceramic output capacitors Very low dropout voltage Very low current consumption in OFF mode Internally controlled soft start Benefits Protected sensor supply for off-board sensors High-precision voltage tracking Precision voltage replication Power switch for off-board load Potential Applications Reliable protection for ECU/sensor Easy and accurate voltage replication High flexibility/scalabil ity Lower design effort and BOM cost saving Family Overview For an overview of other available options in this family please click here. Applications Automotive body control module (BCM) Belt starter generator 48 V – inverter ISG Body electronics and power distribution Electric vehicle (EV) drivetrain system EV traction inverter Designers who used this product also designed with IAUT260N10S5N019 | Automotive MOSFET IPD50N04S4-10 | Automotive MOSFET BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLS710B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) BSZ15DC02KD H | Dual MOSFET BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS3125EJ | HITFET™ + 12V | automotive low-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch IPG20N10S4L-22A | Automotive MOSFET BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE9271QX V33 | OPTIREG™ DCDC SBC SAK-TC337LP-32F300S AA AURIX™ Family – TC33xLP BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTN9990LV | MOTIX™ single half-bridge ICs for BDC motors BTS70015-1ESP | PROFET™ +2 12V | automotive smart high-side switch IAUT260N10S5N019 | Automotive MOSFET IPD50N04S4-10 | Automotive MOSFET BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLS710B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) BSZ15DC02KD H | Dual MOSFET BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS3125EJ | HITFET™ + 12V | automotive low-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5

The TLS115BOEJ is a monolithic integrated low-dropout voltage tracking regulator with high accuracy in small DSO-8 exposed pad and TSON-10 packages.

The IC is designed to supply off-board systems, for example sensors in powertrain management systems under the severe conditions of automotive applications. Therefore, the IC is equipped with additional protection functions against reverse polarity and short circuit to GND and battery. With supply voltages up to 45 V, the output voltage follows the reference voltage applied at the adjust input with very high accuracy. The reference voltage applied to the adjust input can be down to 2.0 V and is able to drive loads up to 150 mA while the device follows the reference voltage (e.g. the 5 V output of a main voltage regulator) with very high precision.


Summary of Features

  • 150mA current capacity
  • Very tight output tracking tolerance to reference
  • Output voltage adjustable down to 2.0 V
  • Stable with ceramic output capacitors
  • Very low dropout voltage
  • Very low current consumption in OFF mode
  • Internally controlled soft start

Benefits

  • Protected sensor supply for off-board sensors
  • High-precision voltage tracking
  • Precision voltage replication
  • Power switch for off-board load

Potential Applications

  • Reliable protection for ECU/sensor
  • Easy and accurate voltage replication
  • High flexibility/scalability
  • Lower design effort and BOM cost saving

Family Overview


For an overview of other available options in this family please click here.


Applications

  • Automotive body control module (BCM)
  • Belt starter generator 48 V – inverter ISG
  • Body electronics and power distribution
  • Electric vehicle (EV) drivetrain system
  • EV traction inverter

Designers who used this product also designed with


  • IAUT260N10S5N019 |
    Automotive MOSFET
  • IPD50N04S4-10 |
    Automotive MOSFET
  • BTS7008-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLS710B0EJ V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • BSZ15DC02KD H |
    Dual MOSFET
  • BTS7004-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS3125EJ |
    HITFET™ + 12V | automotive low-side switch
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • IPG20N10S4L-22A |
    Automotive MOSFET
  • BTS7020-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7008-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7040-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE9271QX V33 |
    OPTIREG™ DCDC SBC
  • SAK-TC337LP-32F300S AA
    AURIX™ Family – TC33xLP
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTN9990LV |
    MOTIX™ single half-bridge ICs for BDC motors
  • BTS70015-1ESP |
    PROFET™ +2 12V | automotive smart high-side switch
  • IAUT260N10S5N019 |
    Automotive MOSFET
  • IPD50N04S4-10 |
    Automotive MOSFET
  • BTS7008-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLS710B0EJ V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • BSZ15DC02KD H |
    Dual MOSFET
  • BTS7004-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS3125EJ |
    HITFET™ + 12V | automotive low-side switch
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLS115B0EJ
Product Name Power - Power Supply ICs - OPTIREG™ linear - TLS115B0EJ
Package Type Other; PG-DSO-8
Unlock Full Specs
to access all available technical data

Similar Products

IC PWR SWITCH N-CHAN 1:1 TO263-5 - 376-BTS442E2E3062ANTMA1 - Utmel Electronic Limited
Specs
Package Type TO-263; Other; TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ SBC - Mid-Range+ SBC - TLE9261BQX - TLE9261BQX - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Output Voltage 5 volts
View Details
IC PWR SWITCH N-CHAN 1:1 TDSO-8 - 376-BTF3050EJXUMA1 - Utmel Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS805B1LD V50 - TLS805B1LD V50 - Infineon Technologies AG
Specs
Package Type Other; PG-TSON-10
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details