Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ SBC - Multi-CAN Power+ SBC - TLE9278BQX TLE9278BQX

Description
A high-efficient switch mode power supply (SMPS) buck regulator provides an external 5.0 V output voltage at up to 750 mA, while an additional DC/DC boost converter supports applications or conditions at low input supply voltages. The device is controlled and monitored via a 16-bit serial peripheral interface (SPI). Additional features include a time-out/window watchdog circuit with reset, fail output and undervoltage reset. The device offers low-power modes in order to support applications that are connected permanently to the battery. A wake-up from the low-power mode is possible via LIN/CAN bus, via the bi-level sensitive monitoring/wake-up input as well as via the timer. The TLE9278BQX is offered in a very small footprint, exposed pad PG-VQFN-48 (7 x 7 mm2) power package. Summary of Features SMPS with integrated switches supplying up to 750 mA (DC/DC buck) with 5.0 V output voltage DC/DC boost converter for low supply voltage with integrated switch at 6.7 V, 8 V, 10 V and 12 V Low dropout voltage regulator with external PNP device with configurable output voltages of 5.0 V, 3.3 V, 1.8 V and 1.2 V, protected for off-board usage Very low quiescent current consumption in Stop and Sleep mode Dedicated pin for I/O voltage supply selection Four CAN transceivers compliant to CAN flexible data-rate (FD) ISO 11898-2: 2016 standard up to 5 Mbit/s One universal high voltage wake input for voltage level monitoring including wake-up capability Cyclic wake feature via an integrated timer Reset output to ensure stable supply to the MCU Fail output to activate external load in case of detected system malfunctions Output voltage supervision functions in all output supply voltages Fast battery voltage monitoring feature 16-bit serial peripheral interface (SPI) Overtemperature and short-circuit protection feature Wide input voltage and temperature range Software compatibility with other SBC family members of the TLE926x and TLE927x families Green product (RoHS compliant) & AEC qualified 7 x 7 mm2 PG-VQFN-48 package Potential Applications Gateways Body control modules Driver assistance Chassis control Family Overview For different output voltage and package variants please Click here Designers who used this product also designed with TLE9371VSJ | Automotive CAN transceivers BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE9351BVSJ | Automotive CAN transceivers BTS71220-4ESE | SPOC™ +2 | multichannel serial interface high-side power controller TLS4120D0EP V33 | OPTIREG™ switcher TLE75602-ESD | Multichannel SPI switches and controllers SAK-TC397XX-256F300S BD | AURIX™ Family – TC39xXX TLE7258SJ | Automotive LIN transceivers TLE75080-ESD | Multichannel SPI switches and controllers SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75242-ESD | Multichannel SPI switches and controllers BCR 402U E6433 | Linear LED Driver IC TLE9371VSJ | Automotive CAN transceivers BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE9351BVSJ | Automotive CAN transceivers BTS71220-4ESE | SPOC™ +2 | multichannel serial interface high-side power controller TLS4120D0EP V33 | OPTIREG™ switcher TLE75602-ESD | Multichannel SPI switches and controllers SAK-TC397XX-256F300S BD | AURIX™ Family – TC39xXX TLE7258SJ | Automotive LIN transceivers 1 2 3 4 Applications Automotive body control module (BCM) Automotive gateway Body electronics and power distribution Domain controller for ADAS and autonomous driving Human machine interface
Request a Quote Datasheet
Description
A high-efficient switch mode power supply (SMPS) buck regulator provides an external 5.0 V output voltage at up to 750 mA, while an additional DC/DC boost converter supports applications or conditions at low input supply voltages. The device is controlled and monitored via a 16-bit serial peripheral interface (SPI). Additional features include a time-out/window watchdog circuit with reset, fail output and undervoltage reset. The device offers low-power modes in order to support applications that are connected permanently to the battery. A wake-up from the low-power mode is possible via LIN/CAN bus, via the bi-level sensitive monitoring/wake-up input as well as via the timer. The TLE9278BQX is offered in a very small footprint, exposed pad PG-VQFN-48 (7 x 7 mm2) power package. Summary of Features SMPS with integrated switches supplying up to 750 mA (DC/DC buck) with 5.0 V output voltage DC/DC boost converter for low supply voltage with integrated switch at 6.7 V, 8 V, 10 V and 12 V Low dropout voltage regulator with external PNP device with configurable output voltages of 5.0 V, 3.3 V, 1.8 V and 1.2 V, protected for off-board usage Very low quiescent current consumption in Stop and Sleep mode Dedicated pin for I/O voltage supply selection Four CAN transceivers compliant to CAN flexible data-rate (FD) ISO 11898-2: 2016 standard up to 5 Mbit/s One universal high voltage wake input for voltage level monitoring including wake-up capability Cyclic wake feature via an integrated timer Reset output to ensure stable supply to the MCU Fail output to activate external load in case of detected system malfunctions Output voltage supervision functions in all output supply voltages Fast battery voltage monitoring feature 16-bit serial peripheral interface (SPI) Overtemperature and short-circuit protection feature Wide input voltage and temperature range Software compatibility with other SBC family members of the TLE926x and TLE927x families Green product (RoHS compliant) & AEC qualified 7 x 7 mm2 PG-VQFN-48 package Potential Applications Gateways Body control modules Driver assistance Chassis control Family Overview For different output voltage and package variants please Click here Designers who used this product also designed with TLE9371VSJ | Automotive CAN transceivers BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE9351BVSJ | Automotive CAN transceivers BTS71220-4ESE | SPOC™ +2 | multichannel serial interface high-side power controller TLS4120D0EP V33 | OPTIREG™ switcher TLE75602-ESD | Multichannel SPI switches and controllers SAK-TC397XX-256F300S BD | AURIX™ Family – TC39xXX TLE7258SJ | Automotive LIN transceivers TLE75080-ESD | Multichannel SPI switches and controllers SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75242-ESD | Multichannel SPI switches and controllers BCR 402U E6433 | Linear LED Driver IC TLE9371VSJ | Automotive CAN transceivers BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE9351BVSJ | Automotive CAN transceivers BTS71220-4ESE | SPOC™ +2 | multichannel serial interface high-side power controller TLS4120D0EP V33 | OPTIREG™ switcher TLE75602-ESD | Multichannel SPI switches and controllers SAK-TC397XX-256F300S BD | AURIX™ Family – TC39xXX TLE7258SJ | Automotive LIN transceivers 1 2 3 4 Applications Automotive body control module (BCM) Automotive gateway Body electronics and power distribution Domain controller for ADAS and autonomous driving Human machine interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ SBC - Multi-CAN Power+ SBC - TLE9278BQX - TLE9278BQX - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ SBC - Multi-CAN Power+ SBC - TLE9278BQX
TLE9278BQX
Power - Power Supply ICs - OPTIREG™ SBC - Multi-CAN Power+ SBC - TLE9278BQX TLE9278BQX
A high-efficient switch mode power supply (SMPS) buck regulator provides an external 5.0 V output voltage at up to 750 mA, while an additional DC/DC boost converter supports applications or conditions at low input supply voltages. The device is controlled and monitored via a 16-bit serial peripheral interface (SPI). Additional features include a time-out/window watchdog circuit with reset, fail output and undervoltage reset. The device offers low-power modes in order to support applications that are connected permanently to the battery. A wake-up from the low-power mode is possible via LIN/CAN bus, via the bi-level sensitive monitoring/wake-up input as well as via the timer. The TLE9278BQX is offered in a very small footprint, exposed pad PG-VQFN-48 (7 x 7 mm2) power package. Summary of Features SMPS with integrated switches supplying up to 750 mA (DC/DC buck) with 5.0 V output voltage DC/DC boost converter for low supply voltage with integrated switch at 6.7 V, 8 V, 10 V and 12 V Low dropout voltage regulator with external PNP device with configurable output voltages of 5.0 V, 3.3 V, 1.8 V and 1.2 V, protected for off-board usage Very low quiescent current consumption in Stop and Sleep mode Dedicated pin for I/O voltage supply selection Four CAN transceivers compliant to CAN flexible data-rate (FD) ISO 11898-2: 2016 standard up to 5 Mbit/s One universal high voltage wake input for voltage level monitoring including wake-up capability Cyclic wake feature via an integrated timer Reset output to ensure stable supply to the MCU Fail output to activate external load in case of detected system malfunctions Output voltage supervision functions in all output supply voltages Fast battery voltage monitoring feature 16-bit serial peripheral interface (SPI) Overtemperature and short-circuit protection feature Wide input voltage and temperature range Software compatibility with other SBC family members of the TLE926x and TLE927x families Green product (RoHS compliant) & AEC qualified 7 x 7 mm2 PG-VQFN-48 package Potential Applications Gateways Body control modules Driver assistance Chassis control Family Overview For different output voltage and package variants please Click here Designers who used this product also designed with TLE9371VSJ | Automotive CAN transceivers BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE9351BVSJ | Automotive CAN transceivers BTS71220-4ESE | SPOC™ +2 | multichannel serial interface high-side power controller TLS4120D0EP V33 | OPTIREG™ switcher TLE75602-ESD | Multichannel SPI switches and controllers SAK-TC397XX-256F300S BD | AURIX™ Family – TC39xXX TLE7258SJ | Automotive LIN transceivers TLE75080-ESD | Multichannel SPI switches and controllers SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75242-ESD | Multichannel SPI switches and controllers BCR 402U E6433 | Linear LED Driver IC TLE9371VSJ | Automotive CAN transceivers BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE9351BVSJ | Automotive CAN transceivers BTS71220-4ESE | SPOC™ +2 | multichannel serial interface high-side power controller TLS4120D0EP V33 | OPTIREG™ switcher TLE75602-ESD | Multichannel SPI switches and controllers SAK-TC397XX-256F300S BD | AURIX™ Family – TC39xXX TLE7258SJ | Automotive LIN transceivers 1 2 3 4 Applications Automotive body control module (BCM) Automotive gateway Body electronics and power distribution Domain controller for ADAS and autonomous driving Human machine interface

A high-efficient switch mode power supply (SMPS) buck regulator provides an external 5.0 V output voltage at up to 750 mA, while an additional DC/DC boost converter supports applications or conditions at low input supply voltages. The device is controlled and monitored via a 16-bit serial peripheral interface (SPI). Additional features include a time-out/window watchdog circuit with reset, fail output and undervoltage reset. The device offers low-power modes in order to support applications that are connected permanently to the battery. A wake-up from the low-power mode is possible via LIN/CAN bus, via the bi-level sensitive monitoring/wake-up input as well as via the timer. The TLE9278BQX is offered in a very small footprint, exposed pad PG-VQFN-48 (7 x 7 mm2) power package.


Summary of Features

  • SMPS with integrated switches supplying up to 750 mA (DC/DC buck) with 5.0 V output voltage
  • DC/DC boost converter for low supply voltage with integrated switch at 6.7 V, 8 V, 10 V and 12 V
  • Low dropout voltage regulator with external PNP device with configurable output voltages of 5.0 V, 3.3 V, 1.8 V and 1.2 V, protected for off-board usage
  • Very low quiescent current consumption in Stop and Sleep mode
  • Dedicated pin for I/O voltage supply selection
  • Four CAN transceivers compliant to CAN flexible data-rate (FD) ISO 11898-2: 2016 standard up to 5 Mbit/s
  • One universal high voltage wake input for voltage level monitoring including wake-up capability
  • Cyclic wake feature via an integrated timer
  • Reset output to ensure stable supply to the MCU
  • Fail output to activate external load in case of detected system malfunctions
  • Output voltage supervision functions in all output supply voltages
  • Fast battery voltage monitoring feature
  • 16-bit serial peripheral interface (SPI)
  • Overtemperature and short-circuit protection feature
  • Wide input voltage and temperature range
  • Software compatibility with other SBC family members of the TLE926x and TLE927x families
  • Green product (RoHS compliant) & AEC qualified
  • 7 x 7 mm2 PG-VQFN-48 package

Potential Applications

  • Gateways
  • Body control modules
  • Driver assistance
  • Chassis control

Family Overview


For different output voltage and package variants please Click here


Designers who used this product also designed with


  • TLE9371VSJ |
    Automotive CAN transceivers
  • BTS7040-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE9351BVSJ |
    Automotive CAN transceivers
  • BTS71220-4ESE |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • TLS4120D0EP V33 |
    OPTIREG™ switcher
  • TLE75602-ESD |
    Multichannel SPI switches and controllers
  • SAK-TC397XX-256F300S BD |
    AURIX™ Family – TC39xXX
  • TLE7258SJ |
    Automotive LIN transceivers
  • TLE75080-ESD |
    Multichannel SPI switches and controllers
  • SAK-TC367DP-64F300S AA |
    AURIX™ Family – TC36xDP
  • BTS7200-4EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7120-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7030-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE75242-ESD |
    Multichannel SPI switches and controllers
  • BCR 402U E6433 |
    Linear LED Driver IC
  • TLE9371VSJ |
    Automotive CAN transceivers
  • BTS7040-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE9351BVSJ |
    Automotive CAN transceivers
  • BTS71220-4ESE |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • TLS4120D0EP V33 |
    OPTIREG™ switcher
  • TLE75602-ESD |
    Multichannel SPI switches and controllers
  • SAK-TC397XX-256F300S BD |
    AURIX™ Family – TC39xXX
  • TLE7258SJ |
    Automotive LIN transceivers

1
2
3
4

Applications

  • Automotive body control module (BCM)
  • Automotive gateway
  • Body electronics and power distribution
  • Domain controller for ADAS and autonomous driving
  • Human machine interface
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLE9278BQX
Product Name Power - Power Supply ICs - OPTIREG™ SBC - Multi-CAN Power+ SBC - TLE9278BQX
Package Type Other; PG-VQFN-48
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ linear - TLE42744G V33 - TLE42744G V33 - Infineon Technologies AG
Specs
Package Type Other; PG-TO263-3
Output Voltage 3.3 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE4251G - TLE4251G - Infineon Technologies AG
Specs
Package Type Other; PG-TO263-5
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
IC PWR HYBRID 600V 20A SIP3 - 376-IRAMY20UP60B - Utmel Electronic Limited
Specs
Package Type Other; 22-PowerSIP Module, 18 Leads, Formed Leads
Output Voltage 450 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE4476D - TLE4476D - Infineon Technologies AG
Specs
Package Type Other; PG-TO252-5
Output Voltage 3.3 to 5 volts
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details