Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ linear - TLE4254GA TLE4254GA

Description
The TLE4254GA is a monolithic integrated low-dropout voltage tracking regulator with high accuracy in small PG- DSO-8 packages. The IC is designed to supply off-board systems, e. g. sensors in powertrain management systems under the severe conditions of automotive applications. Therefore, the IC is equipped with additional protection functions against reverse polarity and short circuit to GND and battery. With supply voltages up to 40 V, the output voltage follows a reference voltage applied at the adjust input with very high accuracy. The reference voltage applied directly to the adjust input or by an e.g. external resistor divider can be 2.0 V at minimum. The output is able to drive loads up to 70 mA while the device follows with high accuracy the e. g. 5 V output of a main voltage regulator acting as a reference. Summary of Features 70 mA output current capability Very tight output tracking tolerance to reference Output voltage adjustable down to 2.0 V Stable operation with 1 µF ceramic output capacitor Flexibility of output voltage adjust higher or lower than reference, proportional to the reference voltage (version GA / EJ A) Status output to indicate short circuits at the output (version GS / EJ S) Very low dropout voltage of typ. 0.2 V @ maximum output current Combined reference / enable input Very low current consumption in OFF mode Wide input voltage range -20 V ≤ V I ≤ +45 V Wide temperature range: -40 °C ≤ T j ≤ 150 °C Output protected against short circuit to GND and battery Input protected against reverse polarity Overtemperature protection Green product (RoHS compliant) AEC qualified Benefits Efficient and accurate voltage replication Heat distribution in the system Robust tracking supply Potential Applications Sensor Supply Heat distribution Secondary µcontroller supply Family Overview For an overview of other available options in this family please click here. Applications Automotive primary power distribution unit Domain controller for ADAS and autonomous driving EV traction inverter Multi-port fuel injection Designers who used this product also designed with BSP742R | Classic PROFET™ 12V | automotive smart high-side switch TLF35584QVVS1 | OPTIREG™ PMIC TLS125D0EJ | OPTIREG™ linear voltage regulators (LDO) TLF35584QKVS1 | OPTIREG™ PMIC TLE9255WSK | Automotive CAN transceivers TLS202B1MB V50 | OPTIREG™ linear voltage regulators (LDO) TLE8242-2L | Constant current control IC for transmission TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) SAK-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLF11251EP | OPTIREG™ PMIC BTS5016-1EKB | PROFET™ + 12V | automotive smart high-side switch TLE4251D | OPTIREG™ linear voltage regulators (LDO) IPD30N06S2L-23 | Automotive MOSFET SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP BSP171P | Small signal/small power MOSFET IPD50N06S2L-13 | Automotive MOSFET TLS115D0EJ | OPTIREG™ linear voltage regulators (LDO) IPD30N08S2L-21 | Automotive MOSFET BSP752R | Classic PROFET™ 24V | automotive smart high-side switch TLE7259-3GE | Automotive LIN transceivers BSP742R | Classic PROFET™ 12V | automotive smart high-side switch TLF35584QVVS1 | OPTIREG™ PMIC TLS125D0EJ | OPTIREG™ linear voltage regulators (LDO) TLF35584QKVS1 | OPTIREG™ PMIC TLE9255WSK | Automotive CAN transceivers TLS202B1MB V50 | OPTIREG™ linear voltage regulators (LDO) TLE8242-2L | Constant current control IC for transmission TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) 1 2 3 4 5
Request a Quote Datasheet
Description
The TLE4254GA is a monolithic integrated low-dropout voltage tracking regulator with high accuracy in small PG- DSO-8 packages. The IC is designed to supply off-board systems, e. g. sensors in powertrain management systems under the severe conditions of automotive applications. Therefore, the IC is equipped with additional protection functions against reverse polarity and short circuit to GND and battery. With supply voltages up to 40 V, the output voltage follows a reference voltage applied at the adjust input with very high accuracy. The reference voltage applied directly to the adjust input or by an e.g. external resistor divider can be 2.0 V at minimum. The output is able to drive loads up to 70 mA while the device follows with high accuracy the e. g. 5 V output of a main voltage regulator acting as a reference. Summary of Features 70 mA output current capability Very tight output tracking tolerance to reference Output voltage adjustable down to 2.0 V Stable operation with 1 µF ceramic output capacitor Flexibility of output voltage adjust higher or lower than reference, proportional to the reference voltage (version GA / EJ A) Status output to indicate short circuits at the output (version GS / EJ S) Very low dropout voltage of typ. 0.2 V @ maximum output current Combined reference / enable input Very low current consumption in OFF mode Wide input voltage range -20 V ≤ V I ≤ +45 V Wide temperature range: -40 °C ≤ T j ≤ 150 °C Output protected against short circuit to GND and battery Input protected against reverse polarity Overtemperature protection Green product (RoHS compliant) AEC qualified Benefits Efficient and accurate voltage replication Heat distribution in the system Robust tracking supply Potential Applications Sensor Supply Heat distribution Secondary µcontroller supply Family Overview For an overview of other available options in this family please click here. Applications Automotive primary power distribution unit Domain controller for ADAS and autonomous driving EV traction inverter Multi-port fuel injection Designers who used this product also designed with BSP742R | Classic PROFET™ 12V | automotive smart high-side switch TLF35584QVVS1 | OPTIREG™ PMIC TLS125D0EJ | OPTIREG™ linear voltage regulators (LDO) TLF35584QKVS1 | OPTIREG™ PMIC TLE9255WSK | Automotive CAN transceivers TLS202B1MB V50 | OPTIREG™ linear voltage regulators (LDO) TLE8242-2L | Constant current control IC for transmission TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) SAK-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLF11251EP | OPTIREG™ PMIC BTS5016-1EKB | PROFET™ + 12V | automotive smart high-side switch TLE4251D | OPTIREG™ linear voltage regulators (LDO) IPD30N06S2L-23 | Automotive MOSFET SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP BSP171P | Small signal/small power MOSFET IPD50N06S2L-13 | Automotive MOSFET TLS115D0EJ | OPTIREG™ linear voltage regulators (LDO) IPD30N08S2L-21 | Automotive MOSFET BSP752R | Classic PROFET™ 24V | automotive smart high-side switch TLE7259-3GE | Automotive LIN transceivers BSP742R | Classic PROFET™ 12V | automotive smart high-side switch TLF35584QVVS1 | OPTIREG™ PMIC TLS125D0EJ | OPTIREG™ linear voltage regulators (LDO) TLF35584QKVS1 | OPTIREG™ PMIC TLE9255WSK | Automotive CAN transceivers TLS202B1MB V50 | OPTIREG™ linear voltage regulators (LDO) TLE8242-2L | Constant current control IC for transmission TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ linear - TLE4254GA - TLE4254GA - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ linear - TLE4254GA
TLE4254GA
Power - Power Supply ICs - OPTIREG™ linear - TLE4254GA TLE4254GA
The TLE4254GA is a monolithic integrated low-dropout voltage tracking regulator with high accuracy in small PG- DSO-8 packages. The IC is designed to supply off-board systems, e. g. sensors in powertrain management systems under the severe conditions of automotive applications. Therefore, the IC is equipped with additional protection functions against reverse polarity and short circuit to GND and battery. With supply voltages up to 40 V, the output voltage follows a reference voltage applied at the adjust input with very high accuracy. The reference voltage applied directly to the adjust input or by an e.g. external resistor divider can be 2.0 V at minimum. The output is able to drive loads up to 70 mA while the device follows with high accuracy the e. g. 5 V output of a main voltage regulator acting as a reference. Summary of Features 70 mA output current capability Very tight output tracking tolerance to reference Output voltage adjustable down to 2.0 V Stable operation with 1 µF ceramic output capacitor Flexibility of output voltage adjust higher or lower than reference, proportional to the reference voltage (version GA / EJ A) Status output to indicate short circuits at the output (version GS / EJ S) Very low dropout voltage of typ. 0.2 V @ maximum output current Combined reference / enable input Very low current consumption in OFF mode Wide input voltage range -20 V ≤ V I ≤ +45 V Wide temperature range: -40 °C ≤ T j ≤ 150 °C Output protected against short circuit to GND and battery Input protected against reverse polarity Overtemperature protection Green product (RoHS compliant) AEC qualified Benefits Efficient and accurate voltage replication Heat distribution in the system Robust tracking supply Potential Applications Sensor Supply Heat distribution Secondary µcontroller supply Family Overview For an overview of other available options in this family please click here. Applications Automotive primary power distribution unit Domain controller for ADAS and autonomous driving EV traction inverter Multi-port fuel injection Designers who used this product also designed with BSP742R | Classic PROFET™ 12V | automotive smart high-side switch TLF35584QVVS1 | OPTIREG™ PMIC TLS125D0EJ | OPTIREG™ linear voltage regulators (LDO) TLF35584QKVS1 | OPTIREG™ PMIC TLE9255WSK | Automotive CAN transceivers TLS202B1MB V50 | OPTIREG™ linear voltage regulators (LDO) TLE8242-2L | Constant current control IC for transmission TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) SAK-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLF11251EP | OPTIREG™ PMIC BTS5016-1EKB | PROFET™ + 12V | automotive smart high-side switch TLE4251D | OPTIREG™ linear voltage regulators (LDO) IPD30N06S2L-23 | Automotive MOSFET SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP BSP171P | Small signal/small power MOSFET IPD50N06S2L-13 | Automotive MOSFET TLS115D0EJ | OPTIREG™ linear voltage regulators (LDO) IPD30N08S2L-21 | Automotive MOSFET BSP752R | Classic PROFET™ 24V | automotive smart high-side switch TLE7259-3GE | Automotive LIN transceivers BSP742R | Classic PROFET™ 12V | automotive smart high-side switch TLF35584QVVS1 | OPTIREG™ PMIC TLS125D0EJ | OPTIREG™ linear voltage regulators (LDO) TLF35584QKVS1 | OPTIREG™ PMIC TLE9255WSK | Automotive CAN transceivers TLS202B1MB V50 | OPTIREG™ linear voltage regulators (LDO) TLE8242-2L | Constant current control IC for transmission TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) 1 2 3 4 5

The TLE4254GA is a monolithic integrated low-dropout voltage tracking regulator with high accuracy in small PG- DSO-8 packages.

The IC is designed to supply off-board systems, e. g. sensors in powertrain management systems under the severe conditions of automotive applications. Therefore, the IC is equipped with additional protection functions against reverse polarity and short circuit to GND and battery. With supply voltages up to 40 V, the output voltage follows a reference voltage applied at the adjust input with very high accuracy. The reference voltage applied directly to the adjust input or by an e.g. external resistor divider can be 2.0 V at minimum. The output is able to drive loads up to 70 mA while the device follows with high accuracy the e. g. 5 V output of a main voltage regulator acting as a reference.


Summary of Features

  • 70 mA output current capability
  • Very tight output tracking tolerance to reference
  • Output voltage adjustable down to 2.0 V
  • Stable operation with 1 µF ceramic output capacitor
  • Flexibility of output voltage adjust higher or lower than reference, proportional to the reference voltage (version GA / EJ A)
  • Status output to indicate short circuits at the output (version GS / EJ S)
  • Very low dropout voltage of typ. 0.2 V @ maximum output current
  • Combined reference / enable input
  • Very low current consumption in OFF mode
  • Wide input voltage range -20 V ≤ V I ≤ +45 V
  • Wide temperature range: -40 °C ≤ T j ≤ 150 °C
  • Output protected against short circuit to GND and battery
  • Input protected against reverse polarity
  • Overtemperature protection
  • Green product (RoHS compliant)
  • AEC qualified

Benefits

  • Efficient and accurate voltage replication
  • Heat distribution in the system
  • Robust tracking supply

Potential Applications

  • Sensor Supply
  • Heat distribution
  • Secondary µcontroller supply

Family Overview


For an overview of other available options in this family please click here.


Applications

  • Automotive primary power distribution unit
  • Domain controller for ADAS and autonomous driving
  • EV traction inverter
  • Multi-port fuel injection

Designers who used this product also designed with


  • BSP742R |
    Classic PROFET™ 12V | automotive smart high-side switch
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • TLS125D0EJ |
    OPTIREG™ linear voltage regulators (LDO)
  • TLF35584QKVS1 |
    OPTIREG™ PMIC
  • TLE9255WSK |
    Automotive CAN transceivers
  • TLS202B1MB V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • TLE8242-2L |
    Constant current control IC for transmission
  • TLS105B0MB |
    OPTIREG™ linear voltage regulators (LDO)
  • SAK-TC387QP-160F300S AE
    AURIX™ Family – TC38xQP
  • TLF11251EP |
    OPTIREG™ PMIC
  • BTS5016-1EKB |
    PROFET™ + 12V | automotive smart high-side switch
  • TLE4251D |
    OPTIREG™ linear voltage regulators (LDO)
  • IPD30N06S2L-23 |
    Automotive MOSFET
  • SAL-TC387QP-160F300S AE
    AURIX™ Family – TC38xQP
  • BSP171P |
    Small signal/small power MOSFET
  • IPD50N06S2L-13 |
    Automotive MOSFET
  • TLS115D0EJ |
    OPTIREG™ linear voltage regulators (LDO)
  • IPD30N08S2L-21 |
    Automotive MOSFET
  • BSP752R |
    Classic PROFET™ 24V | automotive smart high-side switch
  • TLE7259-3GE |
    Automotive LIN transceivers
  • BSP742R |
    Classic PROFET™ 12V | automotive smart high-side switch
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • TLS125D0EJ |
    OPTIREG™ linear voltage regulators (LDO)
  • TLF35584QKVS1 |
    OPTIREG™ PMIC
  • TLE9255WSK |
    Automotive CAN transceivers
  • TLS202B1MB V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • TLE8242-2L |
    Constant current control IC for transmission
  • TLS105B0MB |
    OPTIREG™ linear voltage regulators (LDO)

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLE4254GA
Product Name Power - Power Supply ICs - OPTIREG™ linear - TLE4254GA
Package Type Other; PG-DSO-8
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ linear - TLE4254GS - TLE4254GS - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE42744G V50 - TLE42744G V50 - Infineon Technologies AG
Specs
Package Type Other; PG-TO263-3
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ SBC - Mid-Range+ SBC - TLE9262BQX V33 - TLE9262BQX V33 - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Output Voltage 3.3 volts
View Details