Infineon Technologies AG Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Multi Half-Bridge ICs - TLE4207G TLE4207G

Description
The MOTIX™ TLE4207G is a protected Dual-Half-Bridge-Dri ver designed specially for automotive and industrial motion control applications The part is built using the Infineon bipolar high voltage power technology DOPL. The actuator (DC motor) can be connected direct between the halfbridges. Operation modes forward (cw), reverse (ccw), brake and high impedance are invoked from a standard interface. The standard enhanced power PG-DSO-14-22 package meets the application requirements and saves PCB-board space and costs. Furthermore the built in features like diagnosis, over- and undervoltage-lockout , short-circuit-protec tion, over-temperature-pro tection and the very low quiescent current in stand-by mode will open a wide range of automotive and industrial applications. Summary of Features Delivers up to 0.8 A continuous Optimized for DC motor management applications Very low current consumption in stand-by (Inhibit) mode Low saturation voltage;typ.1.2 V total @ 25°C;0.4 A Output protected against short circuit Error flag diagnosis Overvoltage lockout and diagnosis Undervoltage lockout CMOS/TTL compatible inputs with hysteresis No crossover current Internal clamp diodes Overtemperature protection with hysteresis and diagnosis Enhanced power PG-DSO-Package Green Product (RoHS compliant) AEC Qualified Benefits Easy to use Proven technology Potential Applications Flap motor control in Heating & Ventilation Systems DC brush motor control Motor Control for automotive and industrial applications Applications Automotive body control module (BCM) Designers who used this product also designed with BSC065N06LS5 | N-Channel Power MOSFET BSC093N04LS G | N-Channel Power MOSFET BTF3050TE | HITFET™ + 12V | automotive low-side switch TLV4961-1TA | Magnetic switches TLE4254GS | OPTIREG™ linear voltage regulators (LDO) BTS5008-1EKB | PROFET™ + 12V | automotive smart high-side switch BTS5016-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BSC065N06LS5 | N-Channel Power MOSFET BSC093N04LS G | N-Channel Power MOSFET BTF3050TE | HITFET™ + 12V | automotive low-side switch TLV4961-1TA | Magnetic switches TLE4254GS | OPTIREG™ linear voltage regulators (LDO) BTS5008-1EKB | PROFET™ + 12V | automotive smart high-side switch BTS5016-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2
Request a Quote Datasheet
Description
The MOTIX™ TLE4207G is a protected Dual-Half-Bridge-Dri ver designed specially for automotive and industrial motion control applications The part is built using the Infineon bipolar high voltage power technology DOPL. The actuator (DC motor) can be connected direct between the halfbridges. Operation modes forward (cw), reverse (ccw), brake and high impedance are invoked from a standard interface. The standard enhanced power PG-DSO-14-22 package meets the application requirements and saves PCB-board space and costs. Furthermore the built in features like diagnosis, over- and undervoltage-lockout , short-circuit-protec tion, over-temperature-pro tection and the very low quiescent current in stand-by mode will open a wide range of automotive and industrial applications. Summary of Features Delivers up to 0.8 A continuous Optimized for DC motor management applications Very low current consumption in stand-by (Inhibit) mode Low saturation voltage;typ.1.2 V total @ 25°C;0.4 A Output protected against short circuit Error flag diagnosis Overvoltage lockout and diagnosis Undervoltage lockout CMOS/TTL compatible inputs with hysteresis No crossover current Internal clamp diodes Overtemperature protection with hysteresis and diagnosis Enhanced power PG-DSO-Package Green Product (RoHS compliant) AEC Qualified Benefits Easy to use Proven technology Potential Applications Flap motor control in Heating & Ventilation Systems DC brush motor control Motor Control for automotive and industrial applications Applications Automotive body control module (BCM) Designers who used this product also designed with BSC065N06LS5 | N-Channel Power MOSFET BSC093N04LS G | N-Channel Power MOSFET BTF3050TE | HITFET™ + 12V | automotive low-side switch TLV4961-1TA | Magnetic switches TLE4254GS | OPTIREG™ linear voltage regulators (LDO) BTS5008-1EKB | PROFET™ + 12V | automotive smart high-side switch BTS5016-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BSC065N06LS5 | N-Channel Power MOSFET BSC093N04LS G | N-Channel Power MOSFET BTF3050TE | HITFET™ + 12V | automotive low-side switch TLV4961-1TA | Magnetic switches TLE4254GS | OPTIREG™ linear voltage regulators (LDO) BTS5008-1EKB | PROFET™ + 12V | automotive smart high-side switch BTS5016-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Multi Half-Bridge ICs - TLE4207G - TLE4207G - Infineon Technologies AG
Neubiberg, Germany
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Multi Half-Bridge ICs - TLE4207G
TLE4207G
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Multi Half-Bridge ICs - TLE4207G TLE4207G
The MOTIX™ TLE4207G is a protected Dual-Half-Bridge-Dri ver designed specially for automotive and industrial motion control applications The part is built using the Infineon bipolar high voltage power technology DOPL. The actuator (DC motor) can be connected direct between the halfbridges. Operation modes forward (cw), reverse (ccw), brake and high impedance are invoked from a standard interface. The standard enhanced power PG-DSO-14-22 package meets the application requirements and saves PCB-board space and costs. Furthermore the built in features like diagnosis, over- and undervoltage-lockout , short-circuit-protec tion, over-temperature-pro tection and the very low quiescent current in stand-by mode will open a wide range of automotive and industrial applications. Summary of Features Delivers up to 0.8 A continuous Optimized for DC motor management applications Very low current consumption in stand-by (Inhibit) mode Low saturation voltage;typ.1.2 V total @ 25°C;0.4 A Output protected against short circuit Error flag diagnosis Overvoltage lockout and diagnosis Undervoltage lockout CMOS/TTL compatible inputs with hysteresis No crossover current Internal clamp diodes Overtemperature protection with hysteresis and diagnosis Enhanced power PG-DSO-Package Green Product (RoHS compliant) AEC Qualified Benefits Easy to use Proven technology Potential Applications Flap motor control in Heating & Ventilation Systems DC brush motor control Motor Control for automotive and industrial applications Applications Automotive body control module (BCM) Designers who used this product also designed with BSC065N06LS5 | N-Channel Power MOSFET BSC093N04LS G | N-Channel Power MOSFET BTF3050TE | HITFET™ + 12V | automotive low-side switch TLV4961-1TA | Magnetic switches TLE4254GS | OPTIREG™ linear voltage regulators (LDO) BTS5008-1EKB | PROFET™ + 12V | automotive smart high-side switch BTS5016-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BSC065N06LS5 | N-Channel Power MOSFET BSC093N04LS G | N-Channel Power MOSFET BTF3050TE | HITFET™ + 12V | automotive low-side switch TLV4961-1TA | Magnetic switches TLE4254GS | OPTIREG™ linear voltage regulators (LDO) BTS5008-1EKB | PROFET™ + 12V | automotive smart high-side switch BTS5016-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2

The MOTIX™ TLE4207G is a protected Dual-Half-Bridge-Driver designed specially for automotive and industrial motion control applications

The part is built using the Infineon bipolar high voltage power technology DOPL. The actuator (DC motor) can be connected direct between the halfbridges. Operation modes forward (cw), reverse (ccw), brake and high impedance are invoked from a standard interface. The standard enhanced power PG-DSO-14-22 package meets the application requirements and saves PCB-board space and costs. Furthermore the built in features like diagnosis, over- and undervoltage-lockout, short-circuit-protection, over-temperature-protection and the very low quiescent current in stand-by mode will open a wide range of automotive and industrial applications.


Summary of Features

  • Delivers up to 0.8 A continuous
  • Optimized for DC motor management applications
  • Very low current consumption in stand-by (Inhibit) mode
  • Low saturation voltage;typ.1.2 V total @ 25°C;0.4 A
  • Output protected against short circuit
  • Error flag diagnosis
  • Overvoltage lockout and diagnosis
  • Undervoltage lockout
  • CMOS/TTL compatible inputs with hysteresis
  • No crossover current
  • Internal clamp diodes
  • Overtemperature protection with hysteresis and diagnosis
  • Enhanced power PG-DSO-Package
  • Green Product (RoHS compliant)
  • AEC Qualified

Benefits

  • Easy to use
  • Proven technology

Potential Applications

  • Flap motor control in Heating & Ventilation Systems
  • DC brush motor control
  • Motor Control for automotive and industrial applications

Applications

  • Automotive body control module (BCM)

Designers who used this product also designed with


  • BSC065N06LS5 |
    N-Channel Power MOSFET
  • BSC093N04LS G |
    N-Channel Power MOSFET
  • BTF3050TE |
    HITFET™ + 12V | automotive low-side switch
  • TLV4961-1TA |
    Magnetic switches
  • TLE4254GS |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS5008-1EKB |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS5016-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BSC065N06LS5 |
    N-Channel Power MOSFET
  • BSC093N04LS G |
    N-Channel Power MOSFET
  • BTF3050TE |
    HITFET™ + 12V | automotive low-side switch
  • TLV4961-1TA |
    Magnetic switches
  • TLE4254GS |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS5008-1EKB |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS5016-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch

1
2

Supplier's Site Datasheet
Motor Driver IC - 744-TLE4207G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-TLE4207G
Motor Driver IC 744-TLE4207G
IC MOTOR DRIVER PAR 14SOIC Product overview: TLE4207G from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE4207G can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER PAR 14SOIC Product overview: TLE4207G from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE4207G can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Motor Drivers, Controllers - TLE4207G - 032783-TLE4207G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - TLE4207G
032783-TLE4207G
PMIC - PMIC - Motor Drivers, Controllers - TLE4207G 032783-TLE4207G
Manufacturer: Infineon Technologies Win Source Part Number: 032783-TLE4207G Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Output Current: 800mA Voltage - Load: 5 V to 18 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-14 Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 5 V to 18 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 032783-TLE4207G
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Output Current: 800mA
Voltage - Load: 5 V to 18 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-14
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 5 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Motor Drivers, Controllers - TLE4207G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
TLE4207G
Motor Drivers, Controllers TLE4207G
Motor Driver Parallel PG-DSO-14-22

Motor Driver Parallel PG-DSO-14-22

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Motor Controllers DC Motor Drives Motion Controllers Motor Controllers
Product Number TLE4207G 744-TLE4207G 032783-TLE4207G TLE4207G
Product Name Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Multi Half-Bridge ICs - TLE4207G Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - TLE4207G Motor Drivers, Controllers
Motor / System DC Brushed DC Brushed; Brushed DC
Configuration PCB Mount
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
DC Input 8 to 18 volts 5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - IRMC183 - Quarktwin Technology Ltd.
View Details
2 suppliers
Motor Drivers, Controllers - BTN7930PAKSA1-ND - DigiKey
Specs
Motor / System DC Brushed
Configuration PCB Mount; TO-220-7 Formed Leads
Communication Parallel Interface
View Details
3 suppliers
Pwm Controller, 65Khz, 26V, Soic-8; Input Voltage Infineon - 17AC9895 - Newark, An Avnet Company
Specs
Product Pulse Width Modulation Drive
AC Input 10 to 26 volts
DC Input 10 to 26 volts
View Details
PMIC - PMIC - Motor Drivers, Controllers - BTN7971BAUMA1 - 1024840-BTN7971BAUMA1 - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
AC Input 8 to 18 volts
DC Input 8 to 18 volts
View Details
6 suppliers