Infineon Technologies AG Motor Driver, Half Bridge, Ssop-24; Motor Type Infineon TLE94112ELXUMA1

Description
MOTOR DRIVER, HALF BRIDGE, SSOP-24; Motor Type:Half Bridge; No. of Outputs:12Outputs; Output Current:2A; Output Voltage:40V; Driver Case Style:SSOP; No. of Pins:24Pins; Supply Voltage Min:5.5V; Supply Voltage Max:18V; Operating RoHS Compliant: Yes
Datasheet
Description
MOTOR DRIVER, HALF BRIDGE, SSOP-24; Motor Type:Half Bridge; No. of Outputs:12Outputs; Output Current:2A; Output Voltage:40V; Driver Case Style:SSOP; No. of Pins:24Pins; Supply Voltage Min:5.5V; Supply Voltage Max:18V; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver, Half Bridge, Ssop-24; Motor Type Infineon - 14AC5339 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Half Bridge, Ssop-24; Motor Type Infineon
14AC5339
Motor Driver, Half Bridge, Ssop-24; Motor Type Infineon 14AC5339
MOTOR DRIVER, HALF BRIDGE, SSOP-24; Motor Type:Half Bridge; No. of Outputs:12Outputs; Output Current:2A; Output Voltage:40V; Driver Case Style:SSOP; No. of Pins:24Pins; Supply Voltage Min:5.5V; Supply Voltage Max:18V; Operating RoHS Compliant: Yes

MOTOR DRIVER, HALF BRIDGE, SSOP-24; Motor Type:Half Bridge; No. of Outputs:12Outputs; Output Current:2A; Output Voltage:40V; Driver Case Style:SSOP; No. of Pins:24Pins; Supply Voltage Min:5.5V; Supply Voltage Max:18V; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 14AC5339
Product Name Motor Driver, Half Bridge, Ssop-24; Motor Type Infineon
Motor / System Half Bridge
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Configured AC Drive - A1C4C192 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Operating Mode Position
Servo Feedback Resolver; Incremental Encoder; Absolute Encoder
View Details
MECHATROLINK-III SERVOPACKs - SGD7S-R90A20A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details
ENCL 135A Controller SMC-3 - 150C-D13JBD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 74615 watts
View Details