Infineon Technologies AG Motor Driver ICs TLE4209GXUMA2

Description
Infineon TLE4209GXUMA2
Request a Quote Datasheet
Description
Infineon TLE4209GXUMA2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver ICs - 2238530 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Driver ICs
2238530
Motor Driver ICs 2238530
Infineon TLE4209GXUMA2

Infineon TLE4209GXUMA2

Supplier's Site
Motor Driver ICs - 2238531P - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Driver ICs
2238531P
Motor Driver ICs 2238531P
Infineon TLE4209GXUMA2

Infineon TLE4209GXUMA2

Supplier's Site
Motor Driver ICs - 2238531 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Driver ICs
2238531
Motor Driver ICs 2238531
Infineon TLE4209GXUMA2

Infineon TLE4209GXUMA2

Supplier's Site
Motor Drivers, Controllers - 448-TLE4209GXUMA2CT-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
448-TLE4209GXUMA2CT-ND
Motor Drivers, Controllers 448-TLE4209GXUMA2CT-ND
Motor Driver Bipolar Parallel PG-DSO-14-22

Motor Driver Bipolar Parallel PG-DSO-14-22

Buy Now Datasheet
Motor Drivers, Controllers - 448-TLE4209GXUMA2TR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
448-TLE4209GXUMA2TR-ND
Motor Drivers, Controllers 448-TLE4209GXUMA2TR-ND
Motor Driver Bipolar Parallel PG-DSO-14-22

Motor Driver Bipolar Parallel PG-DSO-14-22

Buy Now Datasheet
Motor Drivers, Controllers - 448-TLE4209GXUMA2DKR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
448-TLE4209GXUMA2DKR-ND
Motor Drivers, Controllers 448-TLE4209GXUMA2DKR-ND
Motor Driver Bipolar Parallel PG-DSO-14-22

Motor Driver Bipolar Parallel PG-DSO-14-22

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - TLE4209GXUMA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
TLE4209GXUMA2
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers TLE4209GXUMA2
IC MOTOR DRIVER 8V-18V 14DSO

IC MOTOR DRIVER 8V-18V 14DSO

Supplier's Site
Motor Drivers, Controllers - TLE4209GXUMA2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
TLE4209GXUMA2
Motor Drivers, Controllers TLE4209GXUMA2
Motor Driver Bipolar Parallel PG-DSO-14-22

Motor Driver Bipolar Parallel PG-DSO-14-22

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - TLE4209GXUMA2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
TLE4209GXUMA2
PMIC - Motor Drivers, Controllers TLE4209GXUMA2
IC MOTOR DRIVER 8V-18V 14DSO

IC MOTOR DRIVER 8V-18V 14DSO

Supplier's Site Datasheet
Motor Driver, Aec-Q100, 0.7A, Soic-14; Motor Type Infineon - 22AC8680 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Aec-Q100, 0.7A, Soic-14; Motor Type Infineon
22AC8680
Motor Driver, Aec-Q100, 0.7A, Soic-14; Motor Type Infineon 22AC8680
MOTOR DRIVER, AEC-Q100, 0.7A, SOIC-14; Motor Type:DC Brush; No. of Outputs:1Outputs; Output Current:700mA; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:8V; Supply Voltage Max:18V; Operating RoHS Compliant: Yes

MOTOR DRIVER, AEC-Q100, 0.7A, SOIC-14; Motor Type:DC Brush; No. of Outputs:1Outputs; Output Current:700mA; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:8V; Supply Voltage Max:18V; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category DC Motor Drives DC Motor Drives Motor Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 2238530 448-TLE4209GXUMA2CT-ND TLE4209GXUMA2 TLE4209GXUMA2 TLE4209GXUMA2 22AC8680
Product Name Motor Driver ICs Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Driver, Aec-Q100, 0.7A, Soic-14; Motor Type Infineon
Product MCU
Motor / System DC Brushless; Brushless DC Motor DC Brushed DC Brushed; DC Servo; Brushed DC, DC Servo DC Brushed; DC Brush
Configuration PCB Mount PCB Mount; "14-SOIC (0.154"", 3.90mm Width)"
DC Input 18 volts 8 to 18 volts 8 to 18 volts
Communication Parallel Interface Parallel
Unlock Full Specs
to access all available technical data