Infineon Technologies AG High Reliability - Space - Power - Rad hard solid state relays - RDHA710SE10A2SP RDHA710SE10A2SP

Description
Rad hard, 100 V, 10 A, Solid State Relay, R5, 8-Pin surface mount package Features Total Dose Capability to 100 K Rad (Si) Neutron Fluence Level of 1.8E12 n/cm2 Optically Coupled 1000 V DC Input to Output Isolation Buffered Input Stage 3.3 V Compatible Logic Level Input Controlled Switching Time Similar Parts RDHA710SE10A2SK A RDHA710SE10A2SK with Standard Packaging RDHA710SE10A2SP Unscreened
Request a Quote Datasheet
Description
Rad hard, 100 V, 10 A, Solid State Relay, R5, 8-Pin surface mount package Features Total Dose Capability to 100 K Rad (Si) Neutron Fluence Level of 1.8E12 n/cm2 Optically Coupled 1000 V DC Input to Output Isolation Buffered Input Stage 3.3 V Compatible Logic Level Input Controlled Switching Time Similar Parts RDHA710SE10A2SK A RDHA710SE10A2SK with Standard Packaging RDHA710SE10A2SP Unscreened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Reliability - Space - Power - Rad hard solid state relays - RDHA710SE10A2SP - RDHA710SE10A2SP - Infineon Technologies AG
Neubiberg, Germany
High Reliability - Space - Power - Rad hard solid state relays - RDHA710SE10A2SP
RDHA710SE10A2SP
High Reliability - Space - Power - Rad hard solid state relays - RDHA710SE10A2SP RDHA710SE10A2SP
Rad hard, 100 V, 10 A, Solid State Relay, R5, 8-Pin surface mount package Features Total Dose Capability to 100 K Rad (Si) Neutron Fluence Level of 1.8E12 n/cm2 Optically Coupled 1000 V DC Input to Output Isolation Buffered Input Stage 3.3 V Compatible Logic Level Input Controlled Switching Time Similar Parts RDHA710SE10A2SK A RDHA710SE10A2SK with Standard Packaging RDHA710SE10A2SP Unscreened

Rad hard, 100 V, 10 A, Solid State Relay, R5, 8-Pin surface mount package

Features

  • Total Dose Capability to 100 K Rad (Si)
  • Neutron Fluence Level of 1.8E12 n/cm2
  • Optically Coupled
  • 1000 V DC Input to Output Isolation
  • Buffered Input Stage
  • 3.3 V Compatible Logic Level Input
  • Controlled Switching Time

Similar Parts

RDHA710SE10A2SK

A RDHA710SE10A2SK with Standard Packaging

RDHA710SE10A2SP

Unscreened

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Solid State Relays
Product Number RDHA710SE10A2SP
Product Name High Reliability - Space - Power - Rad hard solid state relays - RDHA710SE10A2SP
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVX6012-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Solid State Relays - PVD2352-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
3 suppliers