Infineon Technologies AG Solid State Relays - PVY116-TPBF PVY116-TPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 792746-PVY116-TPBF Series: PVY, HEXFET Packaging: Reel package Termination Style: Gull Wing Package: 4-SOP (0.173", 4.40mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 250mA Voltage - Load: 0 ~ 40 V Family Name: PVY116 Categories: Relays Manufacturer Package: 4-SOP On-State Resistance (Maximum): 4.4 Ohm Alternative Parts (Cross-Reference): G3VM-61G1; PVY116PBF; VO1400AEF; VO1400AEFTR; Introduction Date: January 02, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 792746-PVY116-TPBF Series: PVY, HEXFET Packaging: Reel package Termination Style: Gull Wing Package: 4-SOP (0.173", 4.40mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 250mA Voltage - Load: 0 ~ 40 V Family Name: PVY116 Categories: Relays Manufacturer Package: 4-SOP On-State Resistance (Maximum): 4.4 Ohm Alternative Parts (Cross-Reference): G3VM-61G1; PVY116PBF; VO1400AEF; VO1400AEFTR; Introduction Date: January 02, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PVY116-TPBF - 792746-PVY116-TPBF - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PVY116-TPBF
792746-PVY116-TPBF
Solid State Relays - PVY116-TPBF 792746-PVY116-TPBF
Manufacturer: Infineon Technologies Win Source Part Number: 792746-PVY116-TPBF Series: PVY, HEXFET Packaging: Reel package Termination Style: Gull Wing Package: 4-SOP (0.173", 4.40mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 250mA Voltage - Load: 0 ~ 40 V Family Name: PVY116 Categories: Relays Manufacturer Package: 4-SOP On-State Resistance (Maximum): 4.4 Ohm Alternative Parts (Cross-Reference): G3VM-61G1; PVY116PBF; VO1400AEF; VO1400AEFTR; Introduction Date: January 02, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 792746-PVY116-TPBF
Series: PVY, HEXFET
Packaging: Reel package
Termination Style: Gull Wing
Package: 4-SOP (0.173", 4.40mm)
Mounting: SMD
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Part Status: Obsolete(EOL)
Load Current: 250mA
Voltage - Load: 0 ~ 40 V
Family Name: PVY116
Categories: Relays
Manufacturer Package: 4-SOP
On-State Resistance (Maximum): 4.4 Ohm
Alternative Parts (Cross-Reference): G3VM-61G1; PVY116PBF; VO1400AEF; VO1400AEFTR;
Introduction Date: January 02, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Solid State Relays - PVY116-TPBF-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PVY116-TPBF-ND
Solid State Relays PVY116-TPBF-ND
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

Buy Now Datasheet
Relays - Solid State Relays PVY116-TPBF
SSR RELAY SPST-NO 250MA 0-40V

SSR RELAY SPST-NO 250MA 0-40V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 792746-PVY116-TPBF PVY116-TPBF-ND PVY116-TPBF
Product Name Solid State Relays - PVY116-TPBF Solid State Relays Relays - Solid State Relays
Mounting PCBoard; SMD PCBoard Surface Mount
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1617014-1 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Type 39.10 - MasterINTERFACE - MasterBASIC SSR Relay Interface Module - 391082309024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Series-1 Relay - A1225ET-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details