Infineon Technologies AG Power - Solid State Relays - Photovoltaic Relays - PVT312LS PVT312LS

Description
1 Form A Photovoltaic Relay in a 6-pin SMT Package 250 V, 170 mA AC/300 mA DC single-pole Photovoltaic Relay in a 6-pin SMT Package. This normally open solid-state relay can replace electromechanical relays in many applications. This SSR is specifically designed for telecom applications but can also be used in other applications. PVT312L employs an active currentlimiting circuitry enabling it to withstand current surge transients. Summary of Features HEXFET Power MOSFET output 4.000 V(rms) I/O isolation Load current limiting Linear AC/DC operation Bounce-free operation Solid state reliability UL recognized ESD Tolerance: 4000 V human body model 500 V machine model Applications General purpose motor drive - variating frequency and voltage Solid-State Circuit Breaker
Request a Quote Datasheet
Description
1 Form A Photovoltaic Relay in a 6-pin SMT Package 250 V, 170 mA AC/300 mA DC single-pole Photovoltaic Relay in a 6-pin SMT Package. This normally open solid-state relay can replace electromechanical relays in many applications. This SSR is specifically designed for telecom applications but can also be used in other applications. PVT312L employs an active currentlimiting circuitry enabling it to withstand current surge transients. Summary of Features HEXFET Power MOSFET output 4.000 V(rms) I/O isolation Load current limiting Linear AC/DC operation Bounce-free operation Solid state reliability UL recognized ESD Tolerance: 4000 V human body model 500 V machine model Applications General purpose motor drive - variating frequency and voltage Solid-State Circuit Breaker
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Solid State Relays - Photovoltaic Relays - PVT312LS - PVT312LS - Infineon Technologies AG
Neubiberg, Germany
Power - Solid State Relays - Photovoltaic Relays - PVT312LS
PVT312LS
Power - Solid State Relays - Photovoltaic Relays - PVT312LS PVT312LS
1 Form A Photovoltaic Relay in a 6-pin SMT Package 250 V, 170 mA AC/300 mA DC single-pole Photovoltaic Relay in a 6-pin SMT Package. This normally open solid-state relay can replace electromechanical relays in many applications. This SSR is specifically designed for telecom applications but can also be used in other applications. PVT312L employs an active currentlimiting circuitry enabling it to withstand current surge transients. Summary of Features HEXFET Power MOSFET output 4.000 V(rms) I/O isolation Load current limiting Linear AC/DC operation Bounce-free operation Solid state reliability UL recognized ESD Tolerance: 4000 V human body model 500 V machine model Applications General purpose motor drive - variating frequency and voltage Solid-State Circuit Breaker

1 Form A Photovoltaic Relay in a 6-pin SMT Package

250 V, 170 mA AC/300 mA DC single-pole Photovoltaic Relay in a 6-pin SMT Package. This normally open solid-state relay can replace electromechanical relays in many applications. This SSR is specifically designed for telecom applications but can also be used in other applications. PVT312L employs an active currentlimiting circuitry enabling it to withstand current surge transients.


Summary of Features

  • HEXFET Power MOSFET output
  • 4.000 V(rms) I/O isolation
  • Load current limiting
  • Linear AC/DC operation
  • Bounce-free operation
  • Solid state reliability
  • UL recognized
  • ESD Tolerance:
    • 4000 V human body model
    • 500 V machine model

Applications

  • General purpose motor drive - variating frequency and voltage
  • Solid-State Circuit Breaker
Supplier's Site Datasheet
Solid State Relays - PVT312LS - 1240904-PVT312LS - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PVT312LS
1240904-PVT312LS
Solid State Relays - PVT312LS 1240904-PVT312LS
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1240904-PVT312LS Family Name: PVT312LS Manufacturer Homepage: www.irf.com Alternative Parts (Cross-Reference): ASSR-3211-501E; CPC1510GSTR; CPC1510STR; CPC1510SSN; Introduction Date: October 31, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1240904-PVT312LS
Family Name: PVT312LS
Manufacturer Homepage: www.irf.com
Alternative Parts (Cross-Reference): ASSR-3211-501E; CPC1510GSTR; CPC1510STR; CPC1510SSN;
Introduction Date: October 31, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now
Solid State Relays - PVT312LS-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PVT312LS-ND
Solid State Relays PVT312LS-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Relays - Solid State Relays - PVT312LS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
PVT312LS
Relays - Solid State Relays PVT312LS
SSR RELAY SPST-NO 170MA 0-250V

SSR RELAY SPST-NO 170MA 0-250V

Supplier's Site

Technical Specifications

  Infineon Technologies AG Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number PVT312LS 1240904-PVT312LS PVT312LS-ND PVT312LS
Product Name Power - Solid State Relays - Photovoltaic Relays - PVT312LS Solid State Relays - PVT312LS Solid State Relays Relays - Solid State Relays
Approvals RoHS
Isolation Voltage 4 kilovolts
Mounting PCBoard PCBoard Surface Mount
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVT322ASPBF-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
5 suppliers
Solid State Relays - PVT412AS - 1240915-PVT412AS - Win Source Electronics
Specs
Mounting PCBoard
View Details
Specs
Mounting Surface Mount
View Details