Infineon Technologies AG Solid State Relays PVG613SPBF

Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PVG613SPBF-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PVG613SPBF-ND
Solid State Relays PVG613SPBF-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - PVG613SPBF - 1090783-PVG613SPBF - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PVG613SPBF
1090783-PVG613SPBF
Solid State Relays - PVG613SPBF 1090783-PVG613SPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1090783-PVG613SPBF Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 1A Voltage - Load: 0 to 60 V Categories: Relays Status: Active Max On Resistance: 500 mOhm Case / Package: 6-SMT Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1090783-PVG613SPBF
Packaging: Tube/Rail
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 1A
Voltage - Load: 0 to 60 V
Categories: Relays
Status: Active
Max On Resistance: 500 mOhm
Case / Package: 6-SMT
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Relays - Solid State Relays - PVG613SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
PVG613SPBF
Relays - Solid State Relays PVG613SPBF
SSR RELAY SPST-NO 1A 0-60V

SSR RELAY SPST-NO 1A 0-60V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
PVG613SPBF
Solid State Relays - PCB Mount PVG613SPBF
Solid State Relays - PCB Mount 60V 1 FORM A PHOTO VOLTAIC RELAY

Solid State Relays - PCB Mount 60V 1 FORM A PHOTO VOLTAIC RELAY

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number PVG613SPBF-ND 1090783-PVG613SPBF PVG613SPBF PVG613SPBF
Product Name Solid State Relays Solid State Relays - PVG613SPBF Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; SMD (SMT) Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relay - 2838 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - PVN012-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Solid State Relay, 30A, 48-480Vac; Contact Configuration Finder - 76AC0292 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
Approvals RoHS
View Details