Infineon Technologies AG Solid State Relays PVT412ASPBF

Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PVT412ASPBF-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PVT412ASPBF-ND
Solid State Relays PVT412ASPBF-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Mosfet Relay, 0.24A, 400V, Solder; Contact Form Infineon - 18AC0165 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, 0.24A, 400V, Solder; Contact Form Infineon
18AC0165
Mosfet Relay, 0.24A, 400V, Solder; Contact Form Infineon 18AC0165
MOSFET RELAY, 0.24A, 400V, SOLDER; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:240mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, 0.24A, 400V, SOLDER; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:240mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
PVT412ASPBF
Solid State Relays - PCB Mount PVT412ASPBF
Solid State Relays - PCB Mount 400V 1 FORM A PHOTO VOLTAIC RELAY

Solid State Relays - PCB Mount 400V 1 FORM A PHOTO VOLTAIC RELAY

Buy Now Datasheet
Relays - Solid State Relays PVT412ASPBF
SSR RELAY SPST-NO 240MA 0-400V

SSR RELAY SPST-NO 240MA 0-400V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number PVT412ASPBF-ND 18AC0165 PVT412ASPBF PVT412ASPBF
Product Name Solid State Relays Mosfet Relay, 0.24A, 400V, Solder; Contact Form Infineon Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard Surface Mount Surface Mount
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PCB Mount - SCB941600 - VAST STOCK CO., LIMITED
Specs
Operating Temp -40 to 212 F (-40 to 100 C)
View Details
Solid State Relays - PVR2300NPBF - 890489-PVR2300NPBF - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
View Details
Solid State Relays - 2946-859-758-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details