Infineon Technologies AG Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ITS4075Q-EP-D ITS4075Q-EP-D

Description
The ITS4075Q-EP-D is a 75mΩ Quad Channel Smart High-Side Power Switch providing integrated protection functions and a diagnosis feedback. With four channels capable of currents of more than 2 A each, very low typical RDS(ON) values of 120mΩ at Tj = 125°C and the small PG-TSDSO-14 exposed pad package it combines high current capability with minimum space requirements. The exposed pad of the thermally enhanced PG-TSDSO-14 package allows a very efficient heat transfer from the device to inner layers of the PCB by means of thermal vias. The power transistors are built by N-channel vertical power MOSFETs (DMOS) with charge pump. The ITS4075Q-EP-D is specifically designed to switch resistive, inductive or capacitive loads in harsh industrial environments. The ITS4075Q-EP-D is equipped with essential protection features that make it extremely robust. Diagnostic information can be read out via the STATUS output (ST). The four channel device can be controlled with four separate input pins. Due to their high voltage capability the input pins can be directly interfaced to optocouplers without additional external components. Summary of Features Quad channel Smart High-Side Power Switch with integrated protection and diagnosis Maximum RDS(ON) 75mΩ per channel at Tj = 25°C High output current capability: nominal current up to 2.6 A Low and accurate current limitation: 4.1 A (± 20 %) Extended supply voltage range up to 45 V All control inputs 24 V capable and support direct interface to optocouplers All control inputs 3.3 V and 5 V logic level compatible 4 kV electrostatic discharge protection (ESD) Optimized electromagnetic compatibility Very small, thermally enhanced TSDSO-14 package Device robustness validated by extended qualification according to JEDEC standard “JESD47J” Green product (RoHS compliant) Potential Applications Digital output modules (PLC applications, factory automation) Industrial peripheral switches and power distribution Switching resistive, inductive and capacitive loads in harsh industrial environments Replacement for electromechanical relays, fuses and discrete circuits Most suitable for loads that require a precise current limit Applications Digital input/output (I/O) modules Programmable logic controller (PLC)
Request a Quote Datasheet
Description
The ITS4075Q-EP-D is a 75mΩ Quad Channel Smart High-Side Power Switch providing integrated protection functions and a diagnosis feedback. With four channels capable of currents of more than 2 A each, very low typical RDS(ON) values of 120mΩ at Tj = 125°C and the small PG-TSDSO-14 exposed pad package it combines high current capability with minimum space requirements. The exposed pad of the thermally enhanced PG-TSDSO-14 package allows a very efficient heat transfer from the device to inner layers of the PCB by means of thermal vias. The power transistors are built by N-channel vertical power MOSFETs (DMOS) with charge pump. The ITS4075Q-EP-D is specifically designed to switch resistive, inductive or capacitive loads in harsh industrial environments. The ITS4075Q-EP-D is equipped with essential protection features that make it extremely robust. Diagnostic information can be read out via the STATUS output (ST). The four channel device can be controlled with four separate input pins. Due to their high voltage capability the input pins can be directly interfaced to optocouplers without additional external components. Summary of Features Quad channel Smart High-Side Power Switch with integrated protection and diagnosis Maximum RDS(ON) 75mΩ per channel at Tj = 25°C High output current capability: nominal current up to 2.6 A Low and accurate current limitation: 4.1 A (± 20 %) Extended supply voltage range up to 45 V All control inputs 24 V capable and support direct interface to optocouplers All control inputs 3.3 V and 5 V logic level compatible 4 kV electrostatic discharge protection (ESD) Optimized electromagnetic compatibility Very small, thermally enhanced TSDSO-14 package Device robustness validated by extended qualification according to JEDEC standard “JESD47J” Green product (RoHS compliant) Potential Applications Digital output modules (PLC applications, factory automation) Industrial peripheral switches and power distribution Switching resistive, inductive and capacitive loads in harsh industrial environments Replacement for electromechanical relays, fuses and discrete circuits Most suitable for loads that require a precise current limit Applications Digital input/output (I/O) modules Programmable logic controller (PLC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ITS4075Q-EP-D - ITS4075Q-EP-D - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ITS4075Q-EP-D
ITS4075Q-EP-D
Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ITS4075Q-EP-D ITS4075Q-EP-D
The ITS4075Q-EP-D is a 75mΩ Quad Channel Smart High-Side Power Switch providing integrated protection functions and a diagnosis feedback. With four channels capable of currents of more than 2 A each, very low typical RDS(ON) values of 120mΩ at Tj = 125°C and the small PG-TSDSO-14 exposed pad package it combines high current capability with minimum space requirements. The exposed pad of the thermally enhanced PG-TSDSO-14 package allows a very efficient heat transfer from the device to inner layers of the PCB by means of thermal vias. The power transistors are built by N-channel vertical power MOSFETs (DMOS) with charge pump. The ITS4075Q-EP-D is specifically designed to switch resistive, inductive or capacitive loads in harsh industrial environments. The ITS4075Q-EP-D is equipped with essential protection features that make it extremely robust. Diagnostic information can be read out via the STATUS output (ST). The four channel device can be controlled with four separate input pins. Due to their high voltage capability the input pins can be directly interfaced to optocouplers without additional external components. Summary of Features Quad channel Smart High-Side Power Switch with integrated protection and diagnosis Maximum RDS(ON) 75mΩ per channel at Tj = 25°C High output current capability: nominal current up to 2.6 A Low and accurate current limitation: 4.1 A (± 20 %) Extended supply voltage range up to 45 V All control inputs 24 V capable and support direct interface to optocouplers All control inputs 3.3 V and 5 V logic level compatible 4 kV electrostatic discharge protection (ESD) Optimized electromagnetic compatibility Very small, thermally enhanced TSDSO-14 package Device robustness validated by extended qualification according to JEDEC standard “JESD47J” Green product (RoHS compliant) Potential Applications Digital output modules (PLC applications, factory automation) Industrial peripheral switches and power distribution Switching resistive, inductive and capacitive loads in harsh industrial environments Replacement for electromechanical relays, fuses and discrete circuits Most suitable for loads that require a precise current limit Applications Digital input/output (I/O) modules Programmable logic controller (PLC)

The ITS4075Q-EP-D is a 75mΩ Quad Channel Smart High-Side Power Switch providing integrated protection functions and a diagnosis feedback. With four channels capable of currents of more than 2 A each, very low typical RDS(ON) values of 120mΩ at Tj = 125°C and the small PG-TSDSO-14 exposed pad package it combines high current capability with minimum space requirements. The exposed pad of the thermally enhanced PG-TSDSO-14 package allows a very efficient heat transfer from the device to inner layers of the PCB by means of thermal vias. The power transistors are built by N-channel vertical power MOSFETs (DMOS) with charge pump.

The ITS4075Q-EP-D is specifically designed to switch resistive, inductive or capacitive loads in harsh industrial environments. The ITS4075Q-EP-D is equipped with essential protection features that make it extremely robust. Diagnostic information can be read out via the STATUS output (ST). The four channel device can be controlled with four separate input pins. Due to their high voltage capability the input pins can be directly interfaced to optocouplers without additional external components.


Summary of Features

  • Quad channel Smart High-Side Power Switch with integrated protection and diagnosis
  • Maximum RDS(ON) 75mΩ per channel at Tj = 25°C
  • High output current capability: nominal current up to 2.6 A
  • Low and accurate current limitation: 4.1 A (± 20 %)
  • Extended supply voltage range up to 45 V
  • All control inputs 24 V capable and support direct interface to optocouplers
  • All control inputs 3.3 V and 5 V logic level compatible 4 kV electrostatic discharge protection (ESD)
  • Optimized electromagnetic compatibility
  • Very small, thermally enhanced TSDSO-14 package
  • Device robustness validated by extended qualification according to JEDEC standard “JESD47J”
  • Green product (RoHS compliant)

Potential Applications

  • Digital output modules (PLC applications, factory automation)
  • Industrial peripheral switches and power distribution
  • Switching resistive, inductive and capacitive loads in harsh industrial environments
  • Replacement for electromechanical relays, fuses and discrete circuits
  • Most suitable for loads that require a precise current limit

Applications

  • Digital input/output (I/O) modules
  • Programmable logic controller (PLC)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number ITS4075Q-EP-D
Product Name Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ITS4075Q-EP-D
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3035TF - BTS3035TF - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 40 volts
tON 115000 ns
View Details
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3110N - BTS3110N - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 42 volts
tON 100000 ns
View Details