Infineon Technologies AG Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BSP742RI BSP742RI

Description
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Overload protection Current limitation Short circuit protection Thermal shutdown with restart Overvoltage protection (including load dump) Fast demagnetization of inductive loads Reverse battery protection with external resistor CMOS compatible input Loss GND and loss Vbb protection ESD- Protection Very low stand by current AEC qualified Green product (RoHS compliant) Applications Body electronics and power distribution DIN rail power supplies Designers who used this product also designed with BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLF35584QVVS2 | OPTIREG™ PMIC IPB180P04P4-03 | Automotive MOSFET BAS140W | Schottky Diodes SAK-TC297T-96F300N BC | AURIX™ Family – TC29xT TLE8110ED | FLEX BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors TLE7259-3GE | Automotive LIN transceivers BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLF35584QVVS2 | OPTIREG™ PMIC IPB180P04P4-03 | Automotive MOSFET BAS140W | Schottky Diodes SAK-TC297T-96F300N BC | AURIX™ Family – TC29xT TLE8110ED | FLEX BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors TLE7259-3GE | Automotive LIN transceivers 1 2 3
Request a Quote Datasheet
Description
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Overload protection Current limitation Short circuit protection Thermal shutdown with restart Overvoltage protection (including load dump) Fast demagnetization of inductive loads Reverse battery protection with external resistor CMOS compatible input Loss GND and loss Vbb protection ESD- Protection Very low stand by current AEC qualified Green product (RoHS compliant) Applications Body electronics and power distribution DIN rail power supplies Designers who used this product also designed with BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLF35584QVVS2 | OPTIREG™ PMIC IPB180P04P4-03 | Automotive MOSFET BAS140W | Schottky Diodes SAK-TC297T-96F300N BC | AURIX™ Family – TC29xT TLE8110ED | FLEX BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors TLE7259-3GE | Automotive LIN transceivers BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLF35584QVVS2 | OPTIREG™ PMIC IPB180P04P4-03 | Automotive MOSFET BAS140W | Schottky Diodes SAK-TC297T-96F300N BC | AURIX™ Family – TC29xT TLE8110ED | FLEX BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors TLE7259-3GE | Automotive LIN transceivers 1 2 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BSP742RI - BSP742RI - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BSP742RI
BSP742RI
Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BSP742RI BSP742RI
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Overload protection Current limitation Short circuit protection Thermal shutdown with restart Overvoltage protection (including load dump) Fast demagnetization of inductive loads Reverse battery protection with external resistor CMOS compatible input Loss GND and loss Vbb protection ESD- Protection Very low stand by current AEC qualified Green product (RoHS compliant) Applications Body electronics and power distribution DIN rail power supplies Designers who used this product also designed with BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLF35584QVVS2 | OPTIREG™ PMIC IPB180P04P4-03 | Automotive MOSFET BAS140W | Schottky Diodes SAK-TC297T-96F300N BC | AURIX™ Family – TC29xT TLE8110ED | FLEX BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors TLE7259-3GE | Automotive LIN transceivers BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLF35584QVVS2 | OPTIREG™ PMIC IPB180P04P4-03 | Automotive MOSFET BAS140W | Schottky Diodes SAK-TC297T-96F300N BC | AURIX™ Family – TC29xT TLE8110ED | FLEX BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors TLE7259-3GE | Automotive LIN transceivers 1 2 3

High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions.

Summary of Features

  • Overload protection
  • Current limitation
  • Short circuit protection
  • Thermal shutdown with restart
  • Overvoltage protection (including load dump)
  • Fast demagnetization of inductive loads
  • Reverse battery protection with external resistor
  • CMOS compatible input
  • Loss GND and loss Vbb protection
  • ESD- Protection
  • Very low stand by current
  • AEC qualified
  • Green product (RoHS compliant)

Applications

  • Body electronics and power distribution
  • DIN rail power supplies

Designers who used this product also designed with


  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLF35584QVVS2 |
    OPTIREG™ PMIC
  • IPB180P04P4-03 |
    Automotive MOSFET
  • BAS140W |
    Schottky Diodes
  • SAK-TC297T-96F300N BC |
    AURIX™ Family – TC29xT
  • TLE8110ED |
    FLEX
  • BTN8962TA |
    MOTIX™ single half-bridge ICs for BDC motors
  • TLE7259-3GE |
    Automotive LIN transceivers
  • BTS7200-4EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLF35584QVVS2 |
    OPTIREG™ PMIC
  • IPB180P04P4-03 |
    Automotive MOSFET
  • BAS140W |
    Schottky Diodes
  • SAK-TC297T-96F300N BC |
    AURIX™ Family – TC29xT
  • TLE8110ED |
    FLEX
  • BTN8962TA |
    MOTIX™ single half-bridge ICs for BDC motors
  • TLE7259-3GE |
    Automotive LIN transceivers

1
2
3

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BSP742RI
Product Name Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BSP742RI
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS452R - BTS452R - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 180000 ns
tOFF 200000 ns
View Details
2 suppliers
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS3408G - BTS3408G - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 60 volts
tON 8000 ns
View Details
2 suppliers
Power - Smart power switches - Multichannel SPI switches and controllers - TLE75602-ESH - TLE75602-ESH - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-TSDSO-24
View Details