Infineon Technologies AG Power - Smart power switches - Low-Side Switches - TEMPFET™ | Automotive low-side temperature protected switch - BTS244Z E3062A BTS244Z E3062A

Description
The BTS244Z E3062A is an automotive low-side semperature switch Summary of Features Enhancement mode Logic Level Input Analog driving possible Fast switching up to 1 MHz Potential-free temperature sensor with thyristor characteristics. Overtemperature protection Avalanche rated High current pinning Green Product AEC Qualified Potential Applications MOSFET with temperature sensor
Request a Quote Datasheet
Description
The BTS244Z E3062A is an automotive low-side semperature switch Summary of Features Enhancement mode Logic Level Input Analog driving possible Fast switching up to 1 MHz Potential-free temperature sensor with thyristor characteristics. Overtemperature protection Avalanche rated High current pinning Green Product AEC Qualified Potential Applications MOSFET with temperature sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Low-Side Switches - TEMPFET™ | Automotive low-side temperature protected switch - BTS244Z E3062A - BTS244Z E3062A - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Low-Side Switches - TEMPFET™ | Automotive low-side temperature protected switch - BTS244Z E3062A
BTS244Z E3062A
Power - Smart power switches - Low-Side Switches - TEMPFET™ | Automotive low-side temperature protected switch - BTS244Z E3062A BTS244Z E3062A
The BTS244Z E3062A is an automotive low-side semperature switch Summary of Features Enhancement mode Logic Level Input Analog driving possible Fast switching up to 1 MHz Potential-free temperature sensor with thyristor characteristics. Overtemperature protection Avalanche rated High current pinning Green Product AEC Qualified Potential Applications MOSFET with temperature sensor

The BTS244Z E3062A is an automotive low-side semperature switch

Summary of Features

  • Enhancement mode
  • Logic Level Input
  • Analog driving possible
  • Fast switching up to 1 MHz
  • Potential-free temperature sensor with thyristor characteristics.
  • Overtemperature protection
  • Avalanche rated
  • High current pinning
  • Green Product
  • AEC Qualified

Potential Applications

  • MOSFET with temperature sensor
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS244Z E3062A
Product Name Power - Smart power switches - Low-Side Switches - TEMPFET™ | Automotive low-side temperature protected switch - BTS244Z E3062A
Standards and Certifications RoHS
Supply Voltage (VS) 55 volts
tON 130 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3035TF - BTS3035TF - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 40 volts
tON 115000 ns
View Details
Power - Smart power switches - Multichannel SPI switches and controllers - TLE7233EM - TLE7233EM - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-SSOP-24
View Details