Infineon Technologies AG Power - Motor control ICs - iMOTION™ Integrated Motor Control Solutions - IRMCF171 IRMCF171

Description
PMSM/BLDC motor controller with additional 8-bit microcontroller iMOTION™ IRMC motor controller with Motion Control Engine (MCE 1.0) and 8051 MCU in QFP-48 package. The IRMCF171 is a flexible control solution for variable speed drives based on a dual core device. The motor controller performs sensor less field oriented control (FOC) for a variable speed drive based on a permanent magnet synchronous motor (PMSM). The integrated MCU is based on an 8-bit 8051 core and is used to implement customer functionality. Summary of Features Motion Control Engine (MCE) - Field proven computation engine for high efficiency sinusoidal sensorless motor control MCU 8051 with 30MHz Built-in support for single or two shunt current feedback Loss minimization Space Vector PWM Built-in digital & analog peripheral set UART & I2C serial interfaces Additional analog & digital application IOs Integrated protection features JTAG interface 64KB flash memory QFP48 pin compatible with IRMCK171 Benefits Fastest motor control implementation ready-to-use algorithm based on MCE sinusoidal PMSM FOC control easy motor parametrization Additional flexibility with integrated MCU integrated A/D converter, OP amps & comparators single or leg shunt internal oscillator Very wide speed range OTP version available for high volume production Potential Applications Home appliances Room Air conditions Heating ventilation and air conditioning (HVAC) Hood fan Refrigerators Motor control and drives
Request a Quote Datasheet
Description
PMSM/BLDC motor controller with additional 8-bit microcontroller iMOTION™ IRMC motor controller with Motion Control Engine (MCE 1.0) and 8051 MCU in QFP-48 package. The IRMCF171 is a flexible control solution for variable speed drives based on a dual core device. The motor controller performs sensor less field oriented control (FOC) for a variable speed drive based on a permanent magnet synchronous motor (PMSM). The integrated MCU is based on an 8-bit 8051 core and is used to implement customer functionality. Summary of Features Motion Control Engine (MCE) - Field proven computation engine for high efficiency sinusoidal sensorless motor control MCU 8051 with 30MHz Built-in support for single or two shunt current feedback Loss minimization Space Vector PWM Built-in digital & analog peripheral set UART & I2C serial interfaces Additional analog & digital application IOs Integrated protection features JTAG interface 64KB flash memory QFP48 pin compatible with IRMCK171 Benefits Fastest motor control implementation ready-to-use algorithm based on MCE sinusoidal PMSM FOC control easy motor parametrization Additional flexibility with integrated MCU integrated A/D converter, OP amps & comparators single or leg shunt internal oscillator Very wide speed range OTP version available for high volume production Potential Applications Home appliances Room Air conditions Heating ventilation and air conditioning (HVAC) Hood fan Refrigerators Motor control and drives
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Motor control ICs - iMOTION™ Integrated Motor Control Solutions - IRMCF171 - IRMCF171 - Infineon Technologies AG
Neubiberg, Germany
Power - Motor control ICs - iMOTION™ Integrated Motor Control Solutions - IRMCF171
IRMCF171
Power - Motor control ICs - iMOTION™ Integrated Motor Control Solutions - IRMCF171 IRMCF171
PMSM/BLDC motor controller with additional 8-bit microcontroller iMOTION™ IRMC motor controller with Motion Control Engine (MCE 1.0) and 8051 MCU in QFP-48 package. The IRMCF171 is a flexible control solution for variable speed drives based on a dual core device. The motor controller performs sensor less field oriented control (FOC) for a variable speed drive based on a permanent magnet synchronous motor (PMSM). The integrated MCU is based on an 8-bit 8051 core and is used to implement customer functionality. Summary of Features Motion Control Engine (MCE) - Field proven computation engine for high efficiency sinusoidal sensorless motor control MCU 8051 with 30MHz Built-in support for single or two shunt current feedback Loss minimization Space Vector PWM Built-in digital & analog peripheral set UART & I2C serial interfaces Additional analog & digital application IOs Integrated protection features JTAG interface 64KB flash memory QFP48 pin compatible with IRMCK171 Benefits Fastest motor control implementation ready-to-use algorithm based on MCE sinusoidal PMSM FOC control easy motor parametrization Additional flexibility with integrated MCU integrated A/D converter, OP amps & comparators single or leg shunt internal oscillator Very wide speed range OTP version available for high volume production Potential Applications Home appliances Room Air conditions Heating ventilation and air conditioning (HVAC) Hood fan Refrigerators Motor control and drives

PMSM/BLDC motor controller with additional 8-bit microcontroller

iMOTION™ IRMC motor controller with Motion Control Engine (MCE 1.0) and 8051 MCU in QFP-48 package. The IRMCF171 is a flexible control solution for variable speed drives based on a dual core device. The motor controller performs sensor less field oriented control (FOC) for a variable speed drive based on a permanent magnet synchronous motor (PMSM). The integrated MCU is based on an 8-bit 8051 core and is used to implement customer functionality.


Summary of Features

  • Motion Control Engine (MCE) - Field proven computation engine for high efficiency sinusoidal sensorless motor control
  • MCU 8051 with 30MHz
  • Built-in support for single or two shunt current feedback
  • Loss minimization Space Vector PWM
  • Built-in digital & analog peripheral set
  • UART & I2C serial interfaces
  • Additional analog & digital application IOs
  • Integrated protection features
  • JTAG interface
  • 64KB flash memory
  • QFP48 pin compatible with IRMCK171

Benefits

  • Fastest motor control implementation
    • ready-to-use algorithm based on MCE
    • sinusoidal PMSM FOC control
    • easy motor parametrization
  • Additional flexibility with integrated MCU
    • integrated A/D converter, OP amps & comparators
    • single or leg shunt
    • internal oscillator
  • Very wide speed range
  • OTP version available for high volume production

Potential Applications

  • Home appliances
    • Room Air conditions
    • Heating ventilation and air conditioning (HVAC)
    • Hood fan
    • Refrigerators
  • Motor control and drives
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Motor Controllers
Product Number IRMCF171
Product Name Power - Motor control ICs - iMOTION™ Integrated Motor Control Solutions - IRMCF171
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Input Voltage Infineon - 23AC5780 - Newark, An Avnet Company
Specs
Product Pulse Width Modulation Drive
Operating Temperature -40 C (-40 F)
AC Input 8 to 21 volts
View Details
Motor Driver IC - 744-IR3101 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Operating Temperature -40 C (-40 F)
DC Input 20 volts
View Details
2 suppliers