Infineon Technologies AG PMIC - PMIC - Motor Drivers, Controllers - TLE4208G TLE4208G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 032784-TLE4208G Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: Bipolar Output Current: 800mA Voltage - Load: 5 V to 18 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-DSO-28 Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 5 V to 18 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 032784-TLE4208G Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: Bipolar Output Current: 800mA Voltage - Load: 5 V to 18 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-DSO-28 Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 5 V to 18 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - TLE4208G - 032784-TLE4208G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - TLE4208G
032784-TLE4208G
PMIC - PMIC - Motor Drivers, Controllers - TLE4208G 032784-TLE4208G
Manufacturer: Infineon Technologies Win Source Part Number: 032784-TLE4208G Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: Bipolar Output Current: 800mA Voltage - Load: 5 V to 18 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-DSO-28 Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 5 V to 18 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 032784-TLE4208G
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 800mA
Voltage - Load: 5 V to 18 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: P-DSO-28
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 5 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - TLE4208G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
TLE4208G
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers TLE4208G
BRUSH DC MOTOR CONTROLLER, 1A

BRUSH DC MOTOR CONTROLLER, 1A

Supplier's Site
Motor Drivers, Controllers - TLE4208G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
TLE4208G
Motor Drivers, Controllers TLE4208G
Motor Driver Bipolar Parallel P-DSO-28

Motor Driver Bipolar Parallel P-DSO-28

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Motion Controllers Motor Controllers Motor Controllers
Product Number 032784-TLE4208G TLE4208G TLE4208G
Product Name PMIC - PMIC - Motor Drivers, Controllers - TLE4208G Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
AC Input 5 to 18 volts
DC Input 5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
Low voltage 3 phase brushless DC motor controller for automotive water pump - 716PCDPTH0030 - Shenzhen Power Motor Industrial Co., Ltd.
Specs
Product Speed Controller
DC Input 24 volts
Phase   Three Phase
View Details
72 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE - extended I/O - PAC55724 - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; TQFN, 64-pin
Communication UART/SPI, I2C, CAN
View Details
Motor Drivers, Controllers - IMI111T026HXUMA1 - Quarktwin Technology Ltd.
Specs
Motor / System Synchronous; AC, Synchronous
Communication Analog, PWM, UART
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers