Motor Driver Bipolar Parallel P-DIP-18-3
IC MOTOR DRIVER 6V-32V 18DIP
IC MOTOR DRIVER 6V-32V 18DIP
Motor Driver Bipolar Parallel P-DIP-18-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | TLE4205NKLA1-ND | TLE4205NKLA1 | TLE4205NKLA1 | TLE4205NKLA1 |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||
| Configuration | PCB Mount; "18-DIP (0.300"", 7.62mm)" | |||
| Communication | Parallel Interface | Parallel | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| AC Input | 6 to 32 volts |