Infineon Technologies AG Linear Current Sensor, 2Ma, 8-Dip; Quiescent Current Infineon IR2175PBF

Description
LINEAR CURRENT SENSOR, 2mA, 8-DIP; Quiescent Current:2mA; Bandwidth:15kHz; Sensor Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:9.5V; Supply Voltage Max:20V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet
Description
LINEAR CURRENT SENSOR, 2mA, 8-DIP; Quiescent Current:2mA; Bandwidth:15kHz; Sensor Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:9.5V; Supply Voltage Max:20V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Current Sensor, 2Ma, 8-Dip; Quiescent Current Infineon - 19K8443 - Newark, An Avnet Company
Chicago, IL, United States
Linear Current Sensor, 2Ma, 8-Dip; Quiescent Current Infineon
19K8443
Linear Current Sensor, 2Ma, 8-Dip; Quiescent Current Infineon 19K8443
LINEAR CURRENT SENSOR, 2mA, 8-DIP; Quiescent Current:2mA; Bandwidth:15kHz; Sensor Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:9.5V; Supply Voltage Max:20V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes

LINEAR CURRENT SENSOR, 2mA, 8-DIP; Quiescent Current:2mA; Bandwidth:15kHz; Sensor Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:9.5V; Supply Voltage Max:20V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management - IR2175PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management
IR2175PBF
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management IR2175PBF
IC CURRENT SENSE 0.5% 8DIP

IC CURRENT SENSE 0.5% 8DIP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Current Sensors Current Sensors
Product Number 19K8443 IR2175PBF
Product Name Linear Current Sensor, 2Ma, 8-Dip; Quiescent Current Infineon Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management
Operating Temperature -40 F (-40 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Converter Module - 825-MCM180 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details
Current Transducers - ACS709LLFTR-35BB - 909232-ACS709LLFTR-35BB - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Current transducer 1000 A eff - 1-CTN1000ID - Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 1000 amps
View Details
Current Transducer; Sensor Output Crompton Te Connectivity - 39C6046 - Newark, An Avnet Company
Specs
Electrical Output Outputs an analog current signal
Current 1 to 10 amps
Accuracy 0.5000 %FS
View Details