Infineon Technologies AG Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5AR4770AG ICE5AR4770AG

Description
Infineon's latest 5th generation fixed frequency CoolSET™ offers high performance and integration of latest generation of 700V CoolMOS™ superjunction MOSFETs in DSO-12 package. Summary of Features 100kHz maximum switching frequency with 700V integrated MOSFET Power delivery of up to 15W with universal wide input range (85~300VAC) DCM design Brown in protection, fast and robust start-up operation with cascode configuration 3 level selectable entry/exit active burst mode profile (optional) Built-in digital soft-start Cycle by cycle peak current limitation Support both DCM and CCM operation with slope compensation Integrated error amplifier to support direct feedback typical with non-isolated flyback topology Digital frequency reduction with decreasing load for higher efficiency Adjustable line input over voltage protection (optional) VCC pin short to ground protection OLP, output short, OTP with hysteresis and VCC over/under voltage protection Auto-restart for all protection features Benefits Reduce BOM count and cost with integrated line input over voltage protection and error amplifier Increase mid and light load efficiency with digital frequency reduction High power delivery with slope compensation for CCM operation Potential Applications Offline aux SMPS for server, PC power, aircon, refrigerator and audio Offline main SMPS for adapter, set-top-box, water purifier, TV, industrial SMPS and POE Applications General purpose motor drive - variating frequency and voltage Home appliances Kitchen hoods Residential air conditioning: Smart (IoT) and efficient cooling Solid-State Circuit Breaker
Request a Quote
Description
Infineon's latest 5th generation fixed frequency CoolSET™ offers high performance and integration of latest generation of 700V CoolMOS™ superjunction MOSFETs in DSO-12 package. Summary of Features 100kHz maximum switching frequency with 700V integrated MOSFET Power delivery of up to 15W with universal wide input range (85~300VAC) DCM design Brown in protection, fast and robust start-up operation with cascode configuration 3 level selectable entry/exit active burst mode profile (optional) Built-in digital soft-start Cycle by cycle peak current limitation Support both DCM and CCM operation with slope compensation Integrated error amplifier to support direct feedback typical with non-isolated flyback topology Digital frequency reduction with decreasing load for higher efficiency Adjustable line input over voltage protection (optional) VCC pin short to ground protection OLP, output short, OTP with hysteresis and VCC over/under voltage protection Auto-restart for all protection features Benefits Reduce BOM count and cost with integrated line input over voltage protection and error amplifier Increase mid and light load efficiency with digital frequency reduction High power delivery with slope compensation for CCM operation Potential Applications Offline aux SMPS for server, PC power, aircon, refrigerator and audio Offline main SMPS for adapter, set-top-box, water purifier, TV, industrial SMPS and POE Applications General purpose motor drive - variating frequency and voltage Home appliances Kitchen hoods Residential air conditioning: Smart (IoT) and efficient cooling Solid-State Circuit Breaker
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ICE5AR4770AG is a fifth-generation fixed-frequency integrated power IC in a PG-DSO-12 package, combining a controller and a 700 V CoolMOS™ in a cascode configuration for offline switch-mode power supplies. It operates at a switching frequency of 100 kHz with a typical on-resistance of 4.73 Ω at 25°C and supports output power up to 27 W in DCM and 15 W in CCM under specified thermal conditions. The device features an integrated error amplifier, selectable active burst mode with standby power below 100 mW, digital frequency reduction for improved efficiency, frequency jittering, soft gate driving, and comprehensive protection including overvoltage, undervoltage, overtemperature, overloads, and short-circuit, all with auto-restart. It operates with a VCC supply range of 10.0 V to 25.5 V and meets JEDEC industrial application standards. The thermal resistance from junction to ambient is 104 K/W.

Datasheet Summary
Powered by GS/AI

The ICE5AR4770AG is a fifth-generation fixed-frequency integrated power IC in a PG-DSO-12 package, combining a controller and a 700 V CoolMOS™ in a cascode configuration for offline switch-mode power supplies. It operates at a switching frequency of 100 kHz with a typical on-resistance of 4.73 Ω at 25°C and supports output power up to 27 W in DCM and 15 W in CCM under specified thermal conditions. The device features an integrated error amplifier, selectable active burst mode with standby power below 100 mW, digital frequency reduction for improved efficiency, frequency jittering, soft gate driving, and comprehensive protection including overvoltage, undervoltage, overtemperature, overloads, and short-circuit, all with auto-restart. It operates with a VCC supply range of 10.0 V to 25.5 V and meets JEDEC industrial application standards. The thermal resistance from junction to ambient is 104 K/W.

Suppliers

Company
Product
Description
Supplier Links
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5AR4770AG - ICE5AR4770AG - Infineon Technologies AG
Neubiberg, Germany
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5AR4770AG
ICE5AR4770AG
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5AR4770AG ICE5AR4770AG
Infineon's latest 5th generation fixed frequency CoolSET™ offers high performance and integration of latest generation of 700V CoolMOS™ superjunction MOSFETs in DSO-12 package. Summary of Features 100kHz maximum switching frequency with 700V integrated MOSFET Power delivery of up to 15W with universal wide input range (85~300VAC) DCM design Brown in protection, fast and robust start-up operation with cascode configuration 3 level selectable entry/exit active burst mode profile (optional) Built-in digital soft-start Cycle by cycle peak current limitation Support both DCM and CCM operation with slope compensation Integrated error amplifier to support direct feedback typical with non-isolated flyback topology Digital frequency reduction with decreasing load for higher efficiency Adjustable line input over voltage protection (optional) VCC pin short to ground protection OLP, output short, OTP with hysteresis and VCC over/under voltage protection Auto-restart for all protection features Benefits Reduce BOM count and cost with integrated line input over voltage protection and error amplifier Increase mid and light load efficiency with digital frequency reduction High power delivery with slope compensation for CCM operation Potential Applications Offline aux SMPS for server, PC power, aircon, refrigerator and audio Offline main SMPS for adapter, set-top-box, water purifier, TV, industrial SMPS and POE Applications General purpose motor drive - variating frequency and voltage Home appliances Kitchen hoods Residential air conditioning: Smart (IoT) and efficient cooling Solid-State Circuit Breaker

Infineon's latest 5th generation fixed frequency CoolSET™ offers high performance and integration of latest generation of 700V CoolMOS™ superjunction MOSFETs in DSO-12 package.


Summary of Features

  • 100kHz maximum switching frequency with 700V integrated MOSFET
  • Power delivery of up to 15W with universal wide input range (85~300VAC) DCM design
  • Brown in protection, fast and robust start-up operation with cascode configuration
  • 3 level selectable entry/exit active burst mode profile (optional)
  • Built-in digital soft-start
  • Cycle by cycle peak current limitation
  • Support both DCM and CCM operation with slope compensation
  • Integrated error amplifier to support direct feedback typical with non-isolated flyback topology
  • Digital frequency reduction with decreasing load for higher efficiency
  • Adjustable line input over voltage protection (optional)
  • VCC pin short to ground protection
  • OLP, output short, OTP with hysteresis and VCC over/under voltage protection
  • Auto-restart for all protection features

Benefits

  • Reduce BOM count and cost with integrated line input over voltage protection and error amplifier
  • Increase mid and light load efficiency with digital frequency reduction
  • High power delivery with slope compensation for CCM operation

Potential Applications

  • Offline aux SMPS for server, PC power, aircon, refrigerator and audio
  • Offline main SMPS for adapter, set-top-box, water purifier, TV, industrial SMPS and POE

Applications

  • General purpose motor drive - variating frequency and voltage
  • Home appliances
  • Kitchen hoods
  • Residential air conditioning: Smart (IoT) and efficient cooling
  • Solid-State Circuit Breaker
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category AC-DC Converter Chips
Product Number ICE5AR4770AG
Product Name Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5AR4770AG
Package Type Other; PG-DSO-12
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - 3AR0680JZ - 197687-3AR0680JZ - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7
Output Power 82 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AR2280JZ-1 - 204980-ICE3AR2280JZ-1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7
Output Power 43 watts
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5AR0680AG - ICE5AR0680AG - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 40 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details