Infineon Technologies AG PMIC - PMIC - AC DC Converters, Offline Switchers - 3AR0680JZ 3AR0680JZ

Description
Manufacturer: Infineon Technologies Win Source Part Number: 197687-3AR0680JZ Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 82W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 17V Duty Cycle: 75% Frequency - Switching: 100kHz Fault Protection: Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: PG-DIP-7 Supply Voltage - Operating: 10.5 V to 27 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 197687-3AR0680JZ Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 82W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 17V Duty Cycle: 75% Frequency - Switching: 100kHz Fault Protection: Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: PG-DIP-7 Supply Voltage - Operating: 10.5 V to 27 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - 3AR0680JZ - 197687-3AR0680JZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - 3AR0680JZ
197687-3AR0680JZ
PMIC - PMIC - AC DC Converters, Offline Switchers - 3AR0680JZ 197687-3AR0680JZ
Manufacturer: Infineon Technologies Win Source Part Number: 197687-3AR0680JZ Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 82W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 17V Duty Cycle: 75% Frequency - Switching: 100kHz Fault Protection: Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: PG-DIP-7 Supply Voltage - Operating: 10.5 V to 27 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 197687-3AR0680JZ
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 82W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Flyback
Voltage - Start Up: 17V
Duty Cycle: 75%
Frequency - Switching: 100kHz
Fault Protection: Over Load, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: PG-DIP-7
Supply Voltage - Operating: 10.5 V to 27 V
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 197687-3AR0680JZ
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - 3AR0680JZ
Package Type DIP; Other; PG-DIP-7
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2BS01 - 108100-ICE2BS01 - Win Source Electronics
Specs
Package Type DIP; Other; P-DIP-8
Operating Temperature -40 to 150 C (-40 to 302 F)
Configuration / Function Flyback
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA5515N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Zero-cross control Non-isolated - BP5013 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP14
Output Voltage -12 to -30 volts
Input Voltage -113 to -170 volts
View Details
2 suppliers