Infineon Technologies AG Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5AR0680AG ICE5AR0680AG

Description
Infineon's latest 5th generation fixed frequency CoolSET™ offers high performance and integration of latest generation of 800V CoolMOS™ P7 superjunction MOSFETs in DSO-12 package. Summary of Features 100kHz maximum switching frequency with 800V integrated MOSFET Power delivery of up to 40W with universal wide input range (85~300VAC) DCM design Brown in protection, fast and robust start-up operation with cascode configuration 3 level selectable entry/exit active burst mode profile (optional) Built-in digital soft-start Cycle by cycle peak current limitation Support both DCM and CCM operation with slope compensation Integrated error amplifier to support direct feedback typical with non-isolated flyback topology Digital frequency reduction with decreasing load for higher efficiency Adjustable line input over voltage protection (optional) VCC pin short to ground protection OLP, output short, OTP with hysteresis and VCC over/under voltage protection Auto-restart for all protection features Benefits Reduce BOM count and cost with integrated line input over voltage protection and error amplifier Increase mid and light load efficiency with digital frequency reduction High power delivery with slope compensation for CCM operation Potential Applications Offline aux SMPS for server, PC power, aircon, refrigerator and audio Offline main SMPS for adapter, set-top-box, water purifier, TV, industrial SMPS and POE Applications 48 V intermediate bus converter (IBC) General purpose motor drive - variating frequency and voltage Kitchen hoods Power conversion Telecommunication infrastructure Designers who used this product also designed with IPL60R095CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP051N15N5 | N-Channel Power MOSFET IPW60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R095CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP051N15N5 | N-Channel Power MOSFET IPW60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R095CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP051N15N5 | N-Channel Power MOSFET IPW60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
Request a Quote Datasheet
Description
Infineon's latest 5th generation fixed frequency CoolSET™ offers high performance and integration of latest generation of 800V CoolMOS™ P7 superjunction MOSFETs in DSO-12 package. Summary of Features 100kHz maximum switching frequency with 800V integrated MOSFET Power delivery of up to 40W with universal wide input range (85~300VAC) DCM design Brown in protection, fast and robust start-up operation with cascode configuration 3 level selectable entry/exit active burst mode profile (optional) Built-in digital soft-start Cycle by cycle peak current limitation Support both DCM and CCM operation with slope compensation Integrated error amplifier to support direct feedback typical with non-isolated flyback topology Digital frequency reduction with decreasing load for higher efficiency Adjustable line input over voltage protection (optional) VCC pin short to ground protection OLP, output short, OTP with hysteresis and VCC over/under voltage protection Auto-restart for all protection features Benefits Reduce BOM count and cost with integrated line input over voltage protection and error amplifier Increase mid and light load efficiency with digital frequency reduction High power delivery with slope compensation for CCM operation Potential Applications Offline aux SMPS for server, PC power, aircon, refrigerator and audio Offline main SMPS for adapter, set-top-box, water purifier, TV, industrial SMPS and POE Applications 48 V intermediate bus converter (IBC) General purpose motor drive - variating frequency and voltage Kitchen hoods Power conversion Telecommunication infrastructure Designers who used this product also designed with IPL60R095CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP051N15N5 | N-Channel Power MOSFET IPW60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R095CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP051N15N5 | N-Channel Power MOSFET IPW60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R095CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP051N15N5 | N-Channel Power MOSFET IPW60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5AR0680AG - ICE5AR0680AG - Infineon Technologies AG
Neubiberg, Germany
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5AR0680AG
ICE5AR0680AG
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5AR0680AG ICE5AR0680AG
Infineon's latest 5th generation fixed frequency CoolSET™ offers high performance and integration of latest generation of 800V CoolMOS™ P7 superjunction MOSFETs in DSO-12 package. Summary of Features 100kHz maximum switching frequency with 800V integrated MOSFET Power delivery of up to 40W with universal wide input range (85~300VAC) DCM design Brown in protection, fast and robust start-up operation with cascode configuration 3 level selectable entry/exit active burst mode profile (optional) Built-in digital soft-start Cycle by cycle peak current limitation Support both DCM and CCM operation with slope compensation Integrated error amplifier to support direct feedback typical with non-isolated flyback topology Digital frequency reduction with decreasing load for higher efficiency Adjustable line input over voltage protection (optional) VCC pin short to ground protection OLP, output short, OTP with hysteresis and VCC over/under voltage protection Auto-restart for all protection features Benefits Reduce BOM count and cost with integrated line input over voltage protection and error amplifier Increase mid and light load efficiency with digital frequency reduction High power delivery with slope compensation for CCM operation Potential Applications Offline aux SMPS for server, PC power, aircon, refrigerator and audio Offline main SMPS for adapter, set-top-box, water purifier, TV, industrial SMPS and POE Applications 48 V intermediate bus converter (IBC) General purpose motor drive - variating frequency and voltage Kitchen hoods Power conversion Telecommunication infrastructure Designers who used this product also designed with IPL60R095CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP051N15N5 | N-Channel Power MOSFET IPW60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R095CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP051N15N5 | N-Channel Power MOSFET IPW60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R095CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP051N15N5 | N-Channel Power MOSFET IPW60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET

Infineon's latest 5th generation fixed frequency CoolSET™ offers high performance and integration of latest generation of 800V CoolMOS™ P7 superjunction MOSFETs in DSO-12 package.


Summary of Features

  • 100kHz maximum switching frequency with 800V integrated MOSFET
  • Power delivery of up to 40W with universal wide input range (85~300VAC) DCM design
  • Brown in protection, fast and robust start-up operation with cascode configuration
  • 3 level selectable entry/exit active burst mode profile (optional)
  • Built-in digital soft-start
  • Cycle by cycle peak current limitation
  • Support both DCM and CCM operation with slope compensation
  • Integrated error amplifier to support direct feedback typical with non-isolated flyback topology
  • Digital frequency reduction with decreasing load for higher efficiency
  • Adjustable line input over voltage protection (optional)
  • VCC pin short to ground protection
  • OLP, output short, OTP with hysteresis and VCC over/under voltage protection
  • Auto-restart for all protection features

Benefits

  • Reduce BOM count and cost with integrated line input over voltage protection and error amplifier
  • Increase mid and light load efficiency with digital frequency reduction
  • High power delivery with slope compensation for CCM operation

Potential Applications

  • Offline aux SMPS for server, PC power, aircon, refrigerator and audio
  • Offline main SMPS for adapter, set-top-box, water purifier, TV, industrial SMPS and POE

Applications

  • 48 V intermediate bus converter (IBC)
  • General purpose motor drive - variating frequency and voltage
  • Kitchen hoods
  • Power conversion
  • Telecommunication infrastructure

Designers who used this product also designed with


  • IPL60R095CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPP051N15N5 |
    N-Channel Power MOSFET
  • IPW60R070CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPL60R095CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPP051N15N5 |
    N-Channel Power MOSFET
  • IPW60R070CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPL60R095CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPP051N15N5 |
    N-Channel Power MOSFET
  • IPW60R070CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category AC-DC Converter Chips
Product Number ICE5AR0680AG
Product Name Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5AR0680AG
Package Type Other; PG-DSO-12
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE1HS01GXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Input Voltage 10.2 to 18 volts
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5GR1680AG - ICE5GR1680AG - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 27 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
AC-DC PWM-PFC Controller, Half-bridge and LLC controller - ICE1HS01G-1 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8-13
View Details
AC DC Converters, Offline Switches - ICE2A265FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 52 watts
View Details