Infineon Technologies AG Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE3BR2280JZ ICE3BR2280JZ

Description
Integrated power management IC integrated with 800V avalanche rugged CoolMOS™, startup cell and fixed frequency current mode flyback PWM controller in DIP-7 package. Capable for 24W SMPS design. The additional features include input brownout feature, active burst mode operation to achieve extremly low standby power consumption, frequency jittering to obtain low EMI, adjustable blanking window to facilitate load jumps and high voltage startup cells that allows you to quickly power up your controller from the rectified line. Summary of Features Peak current control (current mode) 65kHz fixed switching frequency with frequency jitter (low EMI) adjustable blanking window enhanced active burst mode (low standby power <100mW) enhanced integrated protection functions (auto-restart) accurate peak power limitation modulated gate drive brownout auto-restart enable pin, etc. Benefits Extremely low standby power very accruate max power control low EMI noise, brownout, etc. Potential Applications Small power supply such as Blu-ray, DVD player, set-top box, game console, smart meter, charger and auxiliary power of high power system such as LED TV, server or PC computer etc. Applications Offline UPS - high frequency transformers Designers who used this product also designed with IKW50N65ES5 | IGBT discretes IKW30N65ES5 | IGBT discretes IKW30N60T | IGBT discretes IKW20N60T | IGBT discretes IKW50N65ES5 | IGBT discretes IKW30N65ES5 | IGBT discretes IKW30N60T | IGBT discretes IKW20N60T | IGBT discretes IKW50N65ES5 | IGBT discretes IKW30N65ES5 | IGBT discretes IKW30N60T | IGBT discretes IKW20N60T | IGBT discretes
Request a Quote
Description
Integrated power management IC integrated with 800V avalanche rugged CoolMOS™, startup cell and fixed frequency current mode flyback PWM controller in DIP-7 package. Capable for 24W SMPS design. The additional features include input brownout feature, active burst mode operation to achieve extremly low standby power consumption, frequency jittering to obtain low EMI, adjustable blanking window to facilitate load jumps and high voltage startup cells that allows you to quickly power up your controller from the rectified line. Summary of Features Peak current control (current mode) 65kHz fixed switching frequency with frequency jitter (low EMI) adjustable blanking window enhanced active burst mode (low standby power <100mW) enhanced integrated protection functions (auto-restart) accurate peak power limitation modulated gate drive brownout auto-restart enable pin, etc. Benefits Extremely low standby power very accruate max power control low EMI noise, brownout, etc. Potential Applications Small power supply such as Blu-ray, DVD player, set-top box, game console, smart meter, charger and auxiliary power of high power system such as LED TV, server or PC computer etc. Applications Offline UPS - high frequency transformers Designers who used this product also designed with IKW50N65ES5 | IGBT discretes IKW30N65ES5 | IGBT discretes IKW30N60T | IGBT discretes IKW20N60T | IGBT discretes IKW50N65ES5 | IGBT discretes IKW30N65ES5 | IGBT discretes IKW30N60T | IGBT discretes IKW20N60T | IGBT discretes IKW50N65ES5 | IGBT discretes IKW30N65ES5 | IGBT discretes IKW30N60T | IGBT discretes IKW20N60T | IGBT discretes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ICE3BR2280JZ is an off-line SMPS current mode controller with an integrated 800V avalanche-rugged CoolMOS™ and startup cell in a PG-DIP-7 package. It operates at a fixed 65kHz switching frequency with frequency jittering for low EMI, and features active burst mode to achieve standby power under 100mW. The device includes adjustable brownout protection, auto-restart for overload, overvoltage, overtemperature, and open-loop conditions, with 50°C hysteresis in overtemperature shutdown. It has a built-in 10ms soft start and a programmable blanking window for high load transients. Maximum input power ratings are 43W at 230VAC ±15% and 28W at 85-265VAC, calculated at T₊ = 50°C with no external heatsink. The IC uses BiCMOS technology for wide VCC voltage range and low power consumption, and includes a 50Ω soft gate drive resistor.

Datasheet Summary
Powered by GS/AI

The ICE3BR2280JZ is an off-line SMPS current mode controller with an integrated 800V avalanche-rugged CoolMOS™ and startup cell in a PG-DIP-7 package. It operates at a fixed 65kHz switching frequency with frequency jittering for low EMI, and features active burst mode to achieve standby power under 100mW. The device includes adjustable brownout protection, auto-restart for overload, overvoltage, overtemperature, and open-loop conditions, with 50°C hysteresis in overtemperature shutdown. It has a built-in 10ms soft start and a programmable blanking window for high load transients. Maximum input power ratings are 43W at 230VAC ±15% and 28W at 85-265VAC, calculated at T₊ = 50°C with no external heatsink. The IC uses BiCMOS technology for wide VCC voltage range and low power consumption, and includes a 50Ω soft gate drive resistor.

Suppliers

Company
Product
Description
Supplier Links
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE3BR2280JZ - ICE3BR2280JZ - Infineon Technologies AG
Neubiberg, Germany
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE3BR2280JZ
ICE3BR2280JZ
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE3BR2280JZ ICE3BR2280JZ
Integrated power management IC integrated with 800V avalanche rugged CoolMOS™, startup cell and fixed frequency current mode flyback PWM controller in DIP-7 package. Capable for 24W SMPS design. The additional features include input brownout feature, active burst mode operation to achieve extremly low standby power consumption, frequency jittering to obtain low EMI, adjustable blanking window to facilitate load jumps and high voltage startup cells that allows you to quickly power up your controller from the rectified line. Summary of Features Peak current control (current mode) 65kHz fixed switching frequency with frequency jitter (low EMI) adjustable blanking window enhanced active burst mode (low standby power <100mW) enhanced integrated protection functions (auto-restart) accurate peak power limitation modulated gate drive brownout auto-restart enable pin, etc. Benefits Extremely low standby power very accruate max power control low EMI noise, brownout, etc. Potential Applications Small power supply such as Blu-ray, DVD player, set-top box, game console, smart meter, charger and auxiliary power of high power system such as LED TV, server or PC computer etc. Applications Offline UPS - high frequency transformers Designers who used this product also designed with IKW50N65ES5 | IGBT discretes IKW30N65ES5 | IGBT discretes IKW30N60T | IGBT discretes IKW20N60T | IGBT discretes IKW50N65ES5 | IGBT discretes IKW30N65ES5 | IGBT discretes IKW30N60T | IGBT discretes IKW20N60T | IGBT discretes IKW50N65ES5 | IGBT discretes IKW30N65ES5 | IGBT discretes IKW30N60T | IGBT discretes IKW20N60T | IGBT discretes

Integrated power management IC integrated with 800V avalanche rugged CoolMOS™, startup cell and fixed frequency current mode flyback PWM controller in DIP-7 package. Capable for 24W SMPS design. The additional features include input brownout feature, active burst mode operation to achieve extremly low standby power consumption, frequency jittering to obtain low EMI, adjustable blanking window to facilitate load jumps and high voltage startup cells that allows you to quickly power up your controller from the rectified line.


Summary of Features

  • Peak current control (current mode)
  • 65kHz fixed switching frequency with frequency jitter (low EMI)
  • adjustable blanking window
  • enhanced active burst mode (low standby power <100mW)
  • enhanced integrated protection functions (auto-restart)
  • accurate peak power limitation
  • modulated gate drive
  • brownout
  • auto-restart enable pin, etc.

Benefits

  • Extremely low standby power
  • very accruate max power control
  • low EMI noise,
  • brownout, etc.

Potential Applications

  • Small power supply such as Blu-ray, DVD player, set-top box, game console, smart meter, charger and auxiliary power of high power system such as LED TV, server or PC computer etc.

Applications

  • Offline UPS - high frequency transformers

Designers who used this product also designed with


  • IKW50N65ES5 |
    IGBT discretes
  • IKW30N65ES5 |
    IGBT discretes
  • IKW30N60T |
    IGBT discretes
  • IKW20N60T |
    IGBT discretes
  • IKW50N65ES5 |
    IGBT discretes
  • IKW30N65ES5 |
    IGBT discretes
  • IKW30N60T |
    IGBT discretes
  • IKW20N60T |
    IGBT discretes
  • IKW50N65ES5 |
    IGBT discretes
  • IKW30N65ES5 |
    IGBT discretes
  • IKW30N60T |
    IGBT discretes
  • IKW20N60T |
    IGBT discretes
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category AC-DC Converter Chips
Product Number ICE3BR2280JZ
Product Name Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE3BR2280JZ
Package Type Other; PG-DIP-7
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3AR10080JZ - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 27 volts
Output Power 22 watts
View Details
2 suppliers
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR1065JFXKSA2 - 763448-ICE3BR1065JFXKSA2 - Win Source Electronics
Specs
Package Type TO-220; Other; TO-220-6 Full Pack, Formed Leads
Output Power 178 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AR4780JGXUMA1 - 920744-ICE3AR4780JGXUMA1 - Win Source Electronics
Specs
Package Type Other; PG-DSO-12
Operating Temperature -40 to 125 C (-40 to 257 F)
Configuration / Function Flyback
View Details
3 suppliers
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A5065I - 1183124-ICE3A5065I - Win Source Electronics
Specs
Package Type TO-220; Other; TO-220-6 Formed Leads
Output Power 220 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers