Infineon Technologies AG PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AR4780JGXUMA1 ICE3AR4780JGXUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 920744-ICE3AR4780JGX UMA1 Series: CoolMOS™, CoolSET™ Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 100kHz PG-DSO-12 Package: 12-BSOP (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 10.5V ~ 25V Family Name: ICE3AR4780 Categories: Integrated Circuits (ICs) Case / Package: PG-DSO-12 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICE3AR4780JGXUMA1DKR , ICE3AR4780JGXUMA1TR, ICE3AR4780JGXUMA1CT, SP001421204
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 920744-ICE3AR4780JGX UMA1 Series: CoolMOS™, CoolSET™ Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 100kHz PG-DSO-12 Package: 12-BSOP (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 10.5V ~ 25V Family Name: ICE3AR4780 Categories: Integrated Circuits (ICs) Case / Package: PG-DSO-12 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICE3AR4780JGXUMA1DKR , ICE3AR4780JGXUMA1TR, ICE3AR4780JGXUMA1CT, SP001421204
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AR4780JGXUMA1 - 920744-ICE3AR4780JGXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AR4780JGXUMA1
920744-ICE3AR4780JGXUMA1
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AR4780JGXUMA1 920744-ICE3AR4780JGXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 920744-ICE3AR4780JGX UMA1 Series: CoolMOS™, CoolSET™ Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 100kHz PG-DSO-12 Package: 12-BSOP (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 10.5V ~ 25V Family Name: ICE3AR4780 Categories: Integrated Circuits (ICs) Case / Package: PG-DSO-12 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICE3AR4780JGXUMA1DKR , ICE3AR4780JGXUMA1TR, ICE3AR4780JGXUMA1CT, SP001421204

Manufacturer: Infineon Technologies
Win Source Part Number: 920744-ICE3AR4780JGXUMA1
Series: CoolMOS™, CoolSET™
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Converter Offline Flyback Topology 100kHz PG-DSO-12
Package: 12-BSOP (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 10.5V ~ 25V
Family Name: ICE3AR4780
Categories: Integrated Circuits (ICs)
Case / Package: PG-DSO-12
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICE3AR4780JGXUMA1DKR, ICE3AR4780JGXUMA1TR, ICE3AR4780JGXUMA1CT, SP001421204

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - ICE3AR4780JGXUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
ICE3AR4780JGXUMA1
PMIC - AC DC Converters, Offline Switchers ICE3AR4780JGXUMA1
IC OFFLINE SWITCH FLYBACK 12DSO

IC OFFLINE SWITCH FLYBACK 12DSO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - ICE3AR4780JGXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
ICE3AR4780JGXUMA1
AC DC Converters, Offline Switches ICE3AR4780JGXUMA1
Converter Offline Flyback Topology 100kHz PG-DSO-12-19

Converter Offline Flyback Topology 100kHz PG-DSO-12-19

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 920744-ICE3AR4780JGXUMA1 ICE3AR4780JGXUMA1 ICE3AR4780JGXUMA1
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AR4780JGXUMA1 PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; PG-DSO-12 SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5590N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3RBR0665JZXKLA1 - 776285-ICE3RBR0665JZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads
Output Power 71 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7682FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details