Infineon Technologies AG Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ SiP - ICE186EM ICE186EM

Description
The ICE186EM with primary enable/disable pin and 60 W power class in a small SMD footprint, integrates an 800 V power switch, primary and secondary controller, and CT Link technology for isolated communication, reducing system complexity and BOM. Featuring zero voltage switching (ZVS) flyback operation, it minimizes switching losses and EMI. With comprehensive advanced protection features and industrial-grade qualification, it allows to meet stringent energy standards with high efficiency and the creation of innovative designs for MHA with inverter auxiliary power supplies. Summary of Features Integrated 800 V CoolMOS™ P7 Avalanche rugged CoolMOS™ Integrated 950 V startup-cell Novel ZVS flyback operation Built-in primary side switch control Built-in secondary side feedback control Built-in generic enable signal path Integrated synchronous rectification >93% efficiency meets energy standards <30 mW standby power consumption Up to 60 W output power in DSO package Qualified for industrial applications Benefits Reduced component count and complexity Fast and robust start-up Saves space and lower overall cost Low switching losses Low EMI signature High reliability and robust operation Extended design-in flexibility Safe isolated communication Limited audible noise during start-up Quiet power-down operation Applications AC-DC power conversion for telecom infrastructure Refrigerators and freezers Server power supply units (PSU) Washing and drying
Request a Quote Datasheet
Description
The ICE186EM with primary enable/disable pin and 60 W power class in a small SMD footprint, integrates an 800 V power switch, primary and secondary controller, and CT Link technology for isolated communication, reducing system complexity and BOM. Featuring zero voltage switching (ZVS) flyback operation, it minimizes switching losses and EMI. With comprehensive advanced protection features and industrial-grade qualification, it allows to meet stringent energy standards with high efficiency and the creation of innovative designs for MHA with inverter auxiliary power supplies. Summary of Features Integrated 800 V CoolMOS™ P7 Avalanche rugged CoolMOS™ Integrated 950 V startup-cell Novel ZVS flyback operation Built-in primary side switch control Built-in secondary side feedback control Built-in generic enable signal path Integrated synchronous rectification >93% efficiency meets energy standards <30 mW standby power consumption Up to 60 W output power in DSO package Qualified for industrial applications Benefits Reduced component count and complexity Fast and robust start-up Saves space and lower overall cost Low switching losses Low EMI signature High reliability and robust operation Extended design-in flexibility Safe isolated communication Limited audible noise during start-up Quiet power-down operation Applications AC-DC power conversion for telecom infrastructure Refrigerators and freezers Server power supply units (PSU) Washing and drying
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ SiP - ICE186EM - ICE186EM - Infineon Technologies AG
Neubiberg, Germany
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ SiP - ICE186EM
ICE186EM
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ SiP - ICE186EM ICE186EM
The ICE186EM with primary enable/disable pin and 60 W power class in a small SMD footprint, integrates an 800 V power switch, primary and secondary controller, and CT Link technology for isolated communication, reducing system complexity and BOM. Featuring zero voltage switching (ZVS) flyback operation, it minimizes switching losses and EMI. With comprehensive advanced protection features and industrial-grade qualification, it allows to meet stringent energy standards with high efficiency and the creation of innovative designs for MHA with inverter auxiliary power supplies. Summary of Features Integrated 800 V CoolMOS™ P7 Avalanche rugged CoolMOS™ Integrated 950 V startup-cell Novel ZVS flyback operation Built-in primary side switch control Built-in secondary side feedback control Built-in generic enable signal path Integrated synchronous rectification >93% efficiency meets energy standards <30 mW standby power consumption Up to 60 W output power in DSO package Qualified for industrial applications Benefits Reduced component count and complexity Fast and robust start-up Saves space and lower overall cost Low switching losses Low EMI signature High reliability and robust operation Extended design-in flexibility Safe isolated communication Limited audible noise during start-up Quiet power-down operation Applications AC-DC power conversion for telecom infrastructure Refrigerators and freezers Server power supply units (PSU) Washing and drying

The ICE186EM with primary enable/disable pin and 60 W power class in a small SMD footprint, integrates an 800 V power switch, primary and secondary controller, and CT Link technology for isolated communication, reducing system complexity and BOM. Featuring zero voltage switching (ZVS) flyback operation, it minimizes switching losses and EMI. With comprehensive advanced protection features and industrial-grade qualification, it allows to meet stringent energy standards with high efficiency and the creation of innovative designs for MHA with inverter auxiliary power supplies.


Summary of Features

  • Integrated 800 V CoolMOS™ P7
  • Avalanche rugged CoolMOS™
  • Integrated 950 V startup-cell
  • Novel ZVS flyback operation
  • Built-in primary side switch control
  • Built-in secondary side feedback control
  • Built-in generic enable signal path
  • Integrated synchronous rectification
  • >93% efficiency meets energy standards
  • <30 mW standby power consumption
  • Up to 60 W output power in DSO package
  • Qualified for industrial applications

Benefits

  • Reduced component count and complexity
  • Fast and robust start-up
  • Saves space and lower overall cost
  • Low switching losses
  • Low EMI signature
  • High reliability and robust operation
  • Extended design-in flexibility
  • Safe isolated communication
  • Limited audible noise during start-up
  • Quiet power-down operation

Applications

  • AC-DC power conversion for telecom infrastructure
  • Refrigerators and freezers
  • Server power supply units (PSU)
  • Washing and drying
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category AC-DC Converter Chips
Product Number ICE186EM
Product Name Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ SiP - ICE186EM
Package Type Other; PG-DSO-27
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC PWM-PFC Controller, Synchronous Rectification ICs - IR11672ASPBF - Infineon Technologies AG
Specs
Package Type SOIC; Other; SOIC 8N
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE5QR0680BG-1 - ICE5QR0680BG-1 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 42 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A1565FKLA1 - 117814-ICE3A1565FKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 42 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers