Infineon Technologies AG PMIC - PMIC - AC DC Converters, Offline Switchers - TDA16822 TDA16822

Description
Manufacturer: Infineon Technologies Win Source Part Number: 212730-TDA16822 Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 20W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 14V Duty Cycle: 72% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Temperature Range - Operating: -25°C to 130°C (TJ) Case / Package: P-DIP-8 Supply Voltage - Operating: 9 V to 17 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 212730-TDA16822 Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 20W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 14V Duty Cycle: 72% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Temperature Range - Operating: -25°C to 130°C (TJ) Case / Package: P-DIP-8 Supply Voltage - Operating: 9 V to 17 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TDA16822 - 212730-TDA16822 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TDA16822
212730-TDA16822
PMIC - PMIC - AC DC Converters, Offline Switchers - TDA16822 212730-TDA16822
Manufacturer: Infineon Technologies Win Source Part Number: 212730-TDA16822 Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 20W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 14V Duty Cycle: 72% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Temperature Range - Operating: -25°C to 130°C (TJ) Case / Package: P-DIP-8 Supply Voltage - Operating: 9 V to 17 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 212730-TDA16822
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 20W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 14V
Duty Cycle: 72%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage
Control Features: Soft Start
Categories: Integrated Circuits
Temperature Range - Operating: -25°C to 130°C (TJ)
Case / Package: P-DIP-8
Supply Voltage - Operating: 9 V to 17 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 212730-TDA16822
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TDA16822
Package Type DIP; Other; P-DIP-8
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5606N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
AC DC Converters - LM35-10D0512-10 - 847220-LM35-10D0512-10 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type Other; Box
View Details