Infineon Technologies AG AC-DC PWM-PFC Controller, Synchronous Rectification ICs IR11682SPBF

Description
200V Dual Secondary Side High Speed SR Controller in a 8-Lead SOIC Package. Benefits Secondary-side high speed controller for synchronous rectification in resonant half bridge topologies 200V proprietary IC technology Max 400KHz switching frequency Anti-bounce logic and UVLO protection 4A peak turn off drive current Micropower start-up and ultra low quiescent current 10.7V gate drive clamp 80ns turn-off propagation delay Wide Vcc operating range Direct sensing for both Synchronous Rectifiers Cycle by Cycle MOT Check Circuit prevents multiple false trigger GATE pulses Minimal component count, Simple design, and Lead-free Potential Applications AC-DC Applications DIN rail power supplies EV charging LED lighting system designs LED strips and signage Telecommunication infrastructure Designers who used this product also designed with IPT60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R060P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IDH20G65C5 | CoolSiC™ Schottky Diodes IRLML0030PBF-1 | N-Channel Power MOSFET IPP051N15N5 | N-Channel Power MOSFET ICE2QR2280G | CoolSET™ Quasi Resonant IDH12G65C5 | CoolSiC™ Schottky Diodes IPW60R037CM8 | 600 V CoolMOS™ 8 IPW60R040C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW65R045C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC010N04LS6 | N-Channel Power MOSFET IPT60R028G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R060CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPT60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R060P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IDH20G65C5 | CoolSiC™ Schottky Diodes IRLML0030PBF-1 | N-Channel Power MOSFET IPP051N15N5 | N-Channel Power MOSFET ICE2QR2280G | CoolSET™ Quasi Resonant IDH12G65C5 | CoolSiC™ Schottky Diodes 1 2 3 4
Request a Quote Datasheet
Description
200V Dual Secondary Side High Speed SR Controller in a 8-Lead SOIC Package. Benefits Secondary-side high speed controller for synchronous rectification in resonant half bridge topologies 200V proprietary IC technology Max 400KHz switching frequency Anti-bounce logic and UVLO protection 4A peak turn off drive current Micropower start-up and ultra low quiescent current 10.7V gate drive clamp 80ns turn-off propagation delay Wide Vcc operating range Direct sensing for both Synchronous Rectifiers Cycle by Cycle MOT Check Circuit prevents multiple false trigger GATE pulses Minimal component count, Simple design, and Lead-free Potential Applications AC-DC Applications DIN rail power supplies EV charging LED lighting system designs LED strips and signage Telecommunication infrastructure Designers who used this product also designed with IPT60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R060P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IDH20G65C5 | CoolSiC™ Schottky Diodes IRLML0030PBF-1 | N-Channel Power MOSFET IPP051N15N5 | N-Channel Power MOSFET ICE2QR2280G | CoolSET™ Quasi Resonant IDH12G65C5 | CoolSiC™ Schottky Diodes IPW60R037CM8 | 600 V CoolMOS™ 8 IPW60R040C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW65R045C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC010N04LS6 | N-Channel Power MOSFET IPT60R028G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R060CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPT60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R060P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IDH20G65C5 | CoolSiC™ Schottky Diodes IRLML0030PBF-1 | N-Channel Power MOSFET IPP051N15N5 | N-Channel Power MOSFET ICE2QR2280G | CoolSET™ Quasi Resonant IDH12G65C5 | CoolSiC™ Schottky Diodes 1 2 3 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC PWM-PFC Controller, Synchronous Rectification ICs - IR11682SPBF - Infineon Technologies AG
Neubiberg, Germany
AC-DC PWM-PFC Controller, Synchronous Rectification ICs
IR11682SPBF
AC-DC PWM-PFC Controller, Synchronous Rectification ICs IR11682SPBF
200V Dual Secondary Side High Speed SR Controller in a 8-Lead SOIC Package. Benefits Secondary-side high speed controller for synchronous rectification in resonant half bridge topologies 200V proprietary IC technology Max 400KHz switching frequency Anti-bounce logic and UVLO protection 4A peak turn off drive current Micropower start-up and ultra low quiescent current 10.7V gate drive clamp 80ns turn-off propagation delay Wide Vcc operating range Direct sensing for both Synchronous Rectifiers Cycle by Cycle MOT Check Circuit prevents multiple false trigger GATE pulses Minimal component count, Simple design, and Lead-free Potential Applications AC-DC Applications DIN rail power supplies EV charging LED lighting system designs LED strips and signage Telecommunication infrastructure Designers who used this product also designed with IPT60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R060P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IDH20G65C5 | CoolSiC™ Schottky Diodes IRLML0030PBF-1 | N-Channel Power MOSFET IPP051N15N5 | N-Channel Power MOSFET ICE2QR2280G | CoolSET™ Quasi Resonant IDH12G65C5 | CoolSiC™ Schottky Diodes IPW60R037CM8 | 600 V CoolMOS™ 8 IPW60R040C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW65R045C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC010N04LS6 | N-Channel Power MOSFET IPT60R028G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R060CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPT60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R060P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IDH20G65C5 | CoolSiC™ Schottky Diodes IRLML0030PBF-1 | N-Channel Power MOSFET IPP051N15N5 | N-Channel Power MOSFET ICE2QR2280G | CoolSET™ Quasi Resonant IDH12G65C5 | CoolSiC™ Schottky Diodes 1 2 3 4

200V Dual Secondary Side High Speed SR Controller in a 8-Lead SOIC Package.

Benefits

  • Secondary-side high speed controller for synchronous rectification in resonant half bridge topologies
  • 200V proprietary IC technology
  • Max 400KHz switching frequency
  • Anti-bounce logic and UVLO protection
  • 4A peak turn off drive current
  • Micropower start-up and ultra low quiescent current
  • 10.7V gate drive clamp
  • 80ns turn-off propagation delay
  • Wide Vcc operating range
  • Direct sensing for both Synchronous Rectifiers
  • Cycle by Cycle MOT Check Circuit prevents multiple false trigger GATE pulses
  • Minimal component count, Simple design, and Lead-free

Potential Applications

  • AC-DC

Applications

  • DIN rail power supplies
  • EV charging
  • LED lighting system designs
  • LED strips and signage
  • Telecommunication infrastructure

Designers who used this product also designed with


  • IPT60R022S7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPW60R060P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPW60R070CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IDH20G65C5 |
    CoolSiC™ Schottky Diodes
  • IRLML0030PBF-1 |
    N-Channel Power MOSFET
  • IPP051N15N5 |
    N-Channel Power MOSFET
  • ICE2QR2280G |
    CoolSET™ Quasi Resonant
  • IDH12G65C5 |
    CoolSiC™ Schottky Diodes
  • IPW60R037CM8 |
    600 V CoolMOS™ 8
  • IPW60R040C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPW65R045C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BSC010N04LS6 |
    N-Channel Power MOSFET
  • IPT60R028G7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPL60R060CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPT60R022S7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPW60R060P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPW60R070CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IDH20G65C5 |
    CoolSiC™ Schottky Diodes
  • IRLML0030PBF-1 |
    N-Channel Power MOSFET
  • IPP051N15N5 |
    N-Channel Power MOSFET
  • ICE2QR2280G |
    CoolSET™ Quasi Resonant
  • IDH12G65C5 |
    CoolSiC™ Schottky Diodes

1
2
3
4

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category AC-DC Converter Chips
Product Number IR11682SPBF
Product Name AC-DC PWM-PFC Controller, Synchronous Rectification ICs
Package Type SOIC; Other; SOIC 8N
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5AR2280CZ - ICE5AR2280CZ - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 22 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - 3BR0665JZ - 197688-3BR0665JZ - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 74 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AR2280JZXKLA1 - 126788-ICE3AR2280JZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7
Output Power 43 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers