Infineon Technologies AG Multi-Purpose ESD Devices ESD242-B1-W01005

Description
Low clamping voltage bi-directional ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±15 kV (air/contact discharge) – IEC61000-4-5 (Surge): 4A (8/20 µs) • Bi-directional, working voltage up to VRWM = ±3.3 V max. • Low capacitance: CL = 6 pF (typical) • Ultra low dynamic resistance: RDYN = 0.09 ω typ. • Low reverse current. IR < 1nA (typical) • Pb-free (RoHS compliant) and halogen free package Target Applications: - • Audio line, speaker, headset, microphone • Keypad, touchpad, buttons, convenience keys • LCD displays, camera, audio lines, mobile communication, consumer products (E-Book, MP3, DVD, DSC...) • Notebooks tablets and desktop computers and their peripherals
Request a Quote
Description
Low clamping voltage bi-directional ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±15 kV (air/contact discharge) – IEC61000-4-5 (Surge): 4A (8/20 µs) • Bi-directional, working voltage up to VRWM = ±3.3 V max. • Low capacitance: CL = 6 pF (typical) • Ultra low dynamic resistance: RDYN = 0.09 ω typ. • Low reverse current. IR < 1nA (typical) • Pb-free (RoHS compliant) and halogen free package Target Applications: - • Audio line, speaker, headset, microphone • Keypad, touchpad, buttons, convenience keys • LCD displays, camera, audio lines, mobile communication, consumer products (E-Book, MP3, DVD, DSC...) • Notebooks tablets and desktop computers and their peripherals
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ESD242-B1-W01005 is a bi-directional electrostatic discharge (ESD) protection device designed for applications requiring robust transient protection. It features a maximum working voltage of ±3.3 V and a low line capacitance of 6 pF at 1 MHz, making it suitable for high-speed data lines. The device offers excellent clamping performance with a clamping voltage of 6 V at a transient current of 16 A, and it has a very low leakage current of 1 nA, ensuring minimal impact on circuit performance. This device is compliant with several international standards for ESD protection, including IEC61000-4-2, IEC61000-4-4, and IEC61000-4-5, with ratings of ±18 kV for contact and air discharge, ±2 kV for electrical fast transients, and ±4.5 A for surge events. Its small form factor (01005 package size) and low profile dimensions (0.43 x 0.23 x 0.15 mm¬=) make it ideal for space-constrained applications. Potential applications include keypads, touchpads, LCD displays, and various mobile communication devices such as notebooks and tablets. The device is qualified for industrial applications according to relevant JEDEC standards, ensuring reliability in demanding environments.

Datasheet Summary
Powered by GS/AI

The ESD242-B1-W01005 is a bi-directional electrostatic discharge (ESD) protection device designed for applications requiring robust transient protection. It features a maximum working voltage of ±3.3 V and a low line capacitance of 6 pF at 1 MHz, making it suitable for high-speed data lines. The device offers excellent clamping performance with a clamping voltage of 6 V at a transient current of 16 A, and it has a very low leakage current of 1 nA, ensuring minimal impact on circuit performance. This device is compliant with several international standards for ESD protection, including IEC61000-4-2, IEC61000-4-4, and IEC61000-4-5, with ratings of ±18 kV for contact and air discharge, ±2 kV for electrical fast transients, and ±4.5 A for surge events. Its small form factor (01005 package size) and low profile dimensions (0.43 x 0.23 x 0.15 mm¬=) make it ideal for space-constrained applications. Potential applications include keypads, touchpads, LCD displays, and various mobile communication devices such as notebooks and tablets. The device is qualified for industrial applications according to relevant JEDEC standards, ensuring reliability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Multi-Purpose ESD Devices - ESD242-B1-W01005 - Infineon Technologies AG
Neubiberg, Germany
Multi-Purpose ESD Devices
ESD242-B1-W01005
Multi-Purpose ESD Devices ESD242-B1-W01005
Low clamping voltage bi-directional ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±15 kV (air/contact discharge) – IEC61000-4-5 (Surge): 4A (8/20 µs) • Bi-directional, working voltage up to VRWM = ±3.3 V max. • Low capacitance: CL = 6 pF (typical) • Ultra low dynamic resistance: RDYN = 0.09 ω typ. • Low reverse current. IR < 1nA (typical) • Pb-free (RoHS compliant) and halogen free package Target Applications: - • Audio line, speaker, headset, microphone • Keypad, touchpad, buttons, convenience keys • LCD displays, camera, audio lines, mobile communication, consumer products (E-Book, MP3, DVD, DSC...) • Notebooks tablets and desktop computers and their peripherals

Low clamping voltage bi-directional ESD / Transient Protection Diode
Summary of Features:
- • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±15 kV (air/contact discharge) – IEC61000-4-5 (Surge): 4A (8/20 µs) • Bi-directional, working voltage up to VRWM = ±3.3 V max. • Low capacitance: CL = 6 pF (typical) • Ultra low dynamic resistance: RDYN = 0.09 Ω typ. • Low reverse current. IR < 1nA (typical) • Pb-free (RoHS compliant) and halogen free package
Target Applications:
- • Audio line, speaker, headset, microphone • Keypad, touchpad, buttons, convenience keys • LCD displays, camera, audio lines, mobile communication, consumer products (E-Book, MP3, DVD, DSC...) • Notebooks tablets and desktop computers and their peripherals

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number ESD242-B1-W01005
Product Name Multi-Purpose ESD Devices
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
Current Surge 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacitance ESD Devices - ESD110-B1-02EL - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
Current Surge 3 amps
View Details
Low Capacitance ESD Devices - ESD1P0RFW - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-SOT323-3
Standards and Certifications RoHS
Current Surge 10 amps
View Details
Low Capacitance ESD Devices - ESD119-B1-W01005 - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
Current Surge 2.5 amps
View Details
Multi-Purpose ESD Devices - ESD8V0L2B-03L - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-3
Standards and Certifications RoHS
Current Surge 2.5 amps
View Details