ESD5V3U2U-03F is a unidirectional transient voltage suppressor diode designed for ESD and transient protection of high-speed data lines such as HDMI, USB 2.0/3.0, and DisplayPort. It is packaged in a PG-TSFP-3-1 case with a maximum working voltage of 5.3 V, an extremely low capacitance of down to 0.4 pF, and a reverse current of less than 1 nA typical. The device meets IEC61000-4-2 (ESD): ±20 kV (air/contact), IEC61000-4-4 (EFT): ±50 A (5/50 ns), and IEC61000-4-5 (surge): ±3 A (8/20 μs). It is lead-free and RoHS compliant.
Ultra-Low Capacitance ESD Diode Array
Summary of Features:
- ESD / transient protection of high-speed data lines exceeding : IEC61000-4-2 (ESD): 20 kV (air / contact) ,IEC61000-4-4 (EFT): 40 A (5/50 ns) ,IEC61000-4-5 (surge): 3 A (8/20 μs)
- Max. working voltage: 5.3 V
- Extremely low capacitance: down to 0.2 pF
- Very low clamping voltage: 12 V typ.
- Extremely low forward clamping voltage: 4 V typ.
- Very low reverse current: < 1 nA typ.
- Pb-free (RoHS compliant) package
Target Applications:
- USB 2.0, 10/100/1000 Ethernet, FireWire, DVI
- HDMI, S-ATA
- Mobile communication
- Consumer products (STB, MP3; DVD, DSC...)
- LCD displays, camera
- Notebooks and destop computers, peripherals
| Infineon Technologies AG | |
|---|---|
| Product Category | Electrostatic Discharge (ESD) Suppressors |
| Product Number | ESD5V3U2U-03F |
| Product Name | Low Capacitance ESD Devices |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); PG-TSFP-3 |
| Standards and Certifications | RoHS |
| Current Surge | 3 amps |