Infineon Technologies AG ESD and Surge Protection ESD239-B1-W0201

Description
Low clamping voltage bi-directional ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±16 kV (air/contact discharge) – IEC61000-4-5 (Surge): 3A (8/20 µs) • Bi-directional, working voltage up to VRWM = ±22 V max. • Low capacitance: CL = 3.2 pF (typical) • Ultra low dynamic resistance: RDYN = 0.27 ω typ. • Low reverse current. IR < 1nA (typical) • Pb-free (RoHS compliant) and halogen free package Target Applications: - • Audio line, speaker, headset, microphone • Keypad, touchpad, buttons, convenience keys • LCD displays, camera, audio lines, mobile communication, consumer products (E-Book, MP3, DVD, DSC...) • Notebooks tablets and desktop computers and their peripherals
Request a Quote
Description
Low clamping voltage bi-directional ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±16 kV (air/contact discharge) – IEC61000-4-5 (Surge): 3A (8/20 µs) • Bi-directional, working voltage up to VRWM = ±22 V max. • Low capacitance: CL = 3.2 pF (typical) • Ultra low dynamic resistance: RDYN = 0.27 ω typ. • Low reverse current. IR < 1nA (typical) • Pb-free (RoHS compliant) and halogen free package Target Applications: - • Audio line, speaker, headset, microphone • Keypad, touchpad, buttons, convenience keys • LCD displays, camera, audio lines, mobile communication, consumer products (E-Book, MP3, DVD, DSC...) • Notebooks tablets and desktop computers and their peripherals
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Bi-directional ESD protection device with a maximum working voltage of ±22 V, 3.2 pF line capacitance at 1 MHz, and clamping voltage of 26.5 V at 16 A. It meets IEC61000-4-2 (±16 kV air and contact), IEC61000-4-4 (±2 kV / ±40 A), and IEC61000-4-5 (±3 A) standards. Features less than 1 nA leakage current and a 0201 SMD package measuring 0.58 x 0.28 x 0.15 mm³. Qualified for industrial applications per JEDEC47/20/22.

Datasheet Summary
Powered by GS/AI

Bi-directional ESD protection device with a maximum working voltage of ±22 V, 3.2 pF line capacitance at 1 MHz, and clamping voltage of 26.5 V at 16 A. It meets IEC61000-4-2 (±16 kV air and contact), IEC61000-4-4 (±2 kV / ±40 A), and IEC61000-4-5 (±3 A) standards. Features less than 1 nA leakage current and a 0201 SMD package measuring 0.58 x 0.28 x 0.15 mm³. Qualified for industrial applications per JEDEC47/20/22.

Suppliers

Company
Product
Description
Supplier Links
ESD and Surge Protection - ESD239-B1-W0201 - Infineon Technologies AG
Neubiberg, Germany
ESD and Surge Protection
ESD239-B1-W0201
ESD and Surge Protection ESD239-B1-W0201
Low clamping voltage bi-directional ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±16 kV (air/contact discharge) – IEC61000-4-5 (Surge): 3A (8/20 µs) • Bi-directional, working voltage up to VRWM = ±22 V max. • Low capacitance: CL = 3.2 pF (typical) • Ultra low dynamic resistance: RDYN = 0.27 ω typ. • Low reverse current. IR < 1nA (typical) • Pb-free (RoHS compliant) and halogen free package Target Applications: - • Audio line, speaker, headset, microphone • Keypad, touchpad, buttons, convenience keys • LCD displays, camera, audio lines, mobile communication, consumer products (E-Book, MP3, DVD, DSC...) • Notebooks tablets and desktop computers and their peripherals

Low clamping voltage bi-directional ESD / Transient Protection Diode
Summary of Features:
- • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±16 kV (air/contact discharge) – IEC61000-4-5 (Surge): 3A (8/20 µs) • Bi-directional, working voltage up to VRWM = ±22 V max. • Low capacitance: CL = 3.2 pF (typical) • Ultra low dynamic resistance: RDYN = 0.27 Ω typ. • Low reverse current. IR < 1nA (typical) • Pb-free (RoHS compliant) and halogen free package
Target Applications:
- • Audio line, speaker, headset, microphone • Keypad, touchpad, buttons, convenience keys • LCD displays, camera, audio lines, mobile communication, consumer products (E-Book, MP3, DVD, DSC...) • Notebooks tablets and desktop computers and their peripherals

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number ESD239-B1-W0201
Product Name ESD and Surge Protection
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
Current Surge 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacitance ESD Devices - ESD0P8RFL - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-4
Standards and Certifications RoHS
Current Surge 10 amps
View Details
Low Capacitance ESD Devices - ESD5V3U4RRS - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-SOT363-6
Standards and Certifications RoHS
Current Surge 3 amps
View Details
Multi-Purpose ESD Devices - ESD221-U1-02EL - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
Current Surge 5.5 amps
View Details
 - ESD205B102ELE6327XTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Standards and Certifications RoHS
View Details