Infineon Technologies AG Multi-Purpose ESD Devices ESD206-B1-02EL

Description
Ultra Low Clamping Bidirectional ESD / Transient Protection Diode Summary of Features: - ESD / transient protection according to: – IEC61000-4-2 (ESD): ±30 kV (air/contact discharge) - IEC61000-4-4 (EFT): 50 A (5/50 ns) – IEC61000-4-5 (Surge): 6A (8/20 µs) Bi-directional, working voltage up to VRWM = ±5.5 V max. - Low capacitance: CL = 13 pF (typical) - Ultra low dynamic resistance: RDYN = 0.15 ω typ - Low reverse current. IR = 100nA (max.) - Pb-free (RoHS compliant) and halogen free package Target Applications: - Audio Line, Speaker, Headset, Microphone Protection - Human Interface Devices (Keyboard, Touchpad, Buttons)
Request a Quote Datasheet
Description
Ultra Low Clamping Bidirectional ESD / Transient Protection Diode Summary of Features: - ESD / transient protection according to: – IEC61000-4-2 (ESD): ±30 kV (air/contact discharge) - IEC61000-4-4 (EFT): 50 A (5/50 ns) – IEC61000-4-5 (Surge): 6A (8/20 µs) Bi-directional, working voltage up to VRWM = ±5.5 V max. - Low capacitance: CL = 13 pF (typical) - Ultra low dynamic resistance: RDYN = 0.15 ω typ - Low reverse current. IR = 100nA (max.) - Pb-free (RoHS compliant) and halogen free package Target Applications: - Audio Line, Speaker, Headset, Microphone Protection - Human Interface Devices (Keyboard, Touchpad, Buttons)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Purpose ESD Devices - ESD206-B1-02EL - Infineon Technologies AG
Neubiberg, Germany
Multi-Purpose ESD Devices
ESD206-B1-02EL
Multi-Purpose ESD Devices ESD206-B1-02EL
Ultra Low Clamping Bidirectional ESD / Transient Protection Diode Summary of Features: - ESD / transient protection according to: – IEC61000-4-2 (ESD): ±30 kV (air/contact discharge) - IEC61000-4-4 (EFT): 50 A (5/50 ns) – IEC61000-4-5 (Surge): 6A (8/20 µs) Bi-directional, working voltage up to VRWM = ±5.5 V max. - Low capacitance: CL = 13 pF (typical) - Ultra low dynamic resistance: RDYN = 0.15 ω typ - Low reverse current. IR = 100nA (max.) - Pb-free (RoHS compliant) and halogen free package Target Applications: - Audio Line, Speaker, Headset, Microphone Protection - Human Interface Devices (Keyboard, Touchpad, Buttons)

Ultra Low Clamping Bidirectional ESD / Transient Protection Diode
Summary of Features:
- ESD / transient protection according to: – IEC61000-4-2 (ESD): ±30 kV (air/contact discharge) - IEC61000-4-4 (EFT): 50 A (5/50 ns) – IEC61000-4-5 (Surge): 6A (8/20 µs) Bi-directional, working voltage up to VRWM = ±5.5 V max.
- Low capacitance: CL = 13 pF (typical)
- Ultra low dynamic resistance: RDYN = 0.15 Ω typ
- Low reverse current. IR = 100nA (max.)
- Pb-free (RoHS compliant) and halogen free package
Target Applications:
- Audio Line, Speaker, Headset, Microphone Protection
- Human Interface Devices (Keyboard, Touchpad, Buttons)

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number ESD206-B1-02EL
Product Name Multi-Purpose ESD Devices
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
Current Surge 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - ESD230B1W0201E6327XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Standards and Certifications RoHS
View Details
Low Capacitance ESD Devices - ESD5V3U2U-03F - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSFP-3
Standards and Certifications RoHS
Current Surge 3 amps
View Details
Low Capacitance ESD Devices - ESD5V3U4U-HDMI - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-9
Standards and Certifications RoHS
Current Surge 3 amps
View Details
Low Capacitance ESD Devices - ESD108-B1-CSP0201 - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
Current Surge 2.5 amps
View Details