Infineon Technologies AG Multi-Purpose ESD Devices ESD203-B1-02ELS

Description
Ultra Low Clamping Bidirectional ESD / Transient Protection Diode Summary of Features: - ESD / transient protection according to: - IEC61000-4-2 (ESD): ±30 kV (air/contact discharge) - IEC61000-4-4 (EFT): 50 A (5/50 ns) - IEC61000-4-5 (Surge): 5A (8/20 µs) - Bi-directional, working voltage up to VRWM = ±12 V max. - Low capacitance: CL = 6 pF (typical) - Ultra low dynamic resistance: RDYN = 0.29 ω typ. - Low reverse current. IR = 50nA (max.) - Pb-free (RoHS compliant) and halogen free package Target Applications: - Audio Line, Speaker, Headset, Microphone Protection - Human Interface Devices (Keyboard, Touchpad, Buttons)
Request a Quote Datasheet
Description
Ultra Low Clamping Bidirectional ESD / Transient Protection Diode Summary of Features: - ESD / transient protection according to: - IEC61000-4-2 (ESD): ±30 kV (air/contact discharge) - IEC61000-4-4 (EFT): 50 A (5/50 ns) - IEC61000-4-5 (Surge): 5A (8/20 µs) - Bi-directional, working voltage up to VRWM = ±12 V max. - Low capacitance: CL = 6 pF (typical) - Ultra low dynamic resistance: RDYN = 0.29 ω typ. - Low reverse current. IR = 50nA (max.) - Pb-free (RoHS compliant) and halogen free package Target Applications: - Audio Line, Speaker, Headset, Microphone Protection - Human Interface Devices (Keyboard, Touchpad, Buttons)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Purpose ESD Devices - ESD203-B1-02ELS - Infineon Technologies AG
Neubiberg, Germany
Multi-Purpose ESD Devices
ESD203-B1-02ELS
Multi-Purpose ESD Devices ESD203-B1-02ELS
Ultra Low Clamping Bidirectional ESD / Transient Protection Diode Summary of Features: - ESD / transient protection according to: - IEC61000-4-2 (ESD): ±30 kV (air/contact discharge) - IEC61000-4-4 (EFT): 50 A (5/50 ns) - IEC61000-4-5 (Surge): 5A (8/20 µs) - Bi-directional, working voltage up to VRWM = ±12 V max. - Low capacitance: CL = 6 pF (typical) - Ultra low dynamic resistance: RDYN = 0.29 ω typ. - Low reverse current. IR = 50nA (max.) - Pb-free (RoHS compliant) and halogen free package Target Applications: - Audio Line, Speaker, Headset, Microphone Protection - Human Interface Devices (Keyboard, Touchpad, Buttons)

Ultra Low Clamping Bidirectional ESD / Transient Protection Diode
Summary of Features:
- ESD / transient protection according to: - IEC61000-4-2 (ESD): ±30 kV (air/contact discharge) - IEC61000-4-4 (EFT): 50 A (5/50 ns) - IEC61000-4-5 (Surge): 5A (8/20 µs)
- Bi-directional, working voltage up to VRWM = ±12 V max.
- Low capacitance: CL = 6 pF (typical)
- Ultra low dynamic resistance: RDYN = 0.29 Ω typ.
- Low reverse current. IR = 50nA (max.)
- Pb-free (RoHS compliant) and halogen free package
Target Applications:
- Audio Line, Speaker, Headset, Microphone Protection
- Human Interface Devices (Keyboard, Touchpad, Buttons)

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number ESD203-B1-02ELS
Product Name Multi-Purpose ESD Devices
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
Current Surge 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

ESD and Surge Protection - ESD103-B1-02EL - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
Clamping Voltage 48 volts
View Details
 - ESD208B102ELSE6327XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Standards and Certifications RoHS
View Details
 - ESD230B1W0201E6327XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Standards and Certifications RoHS
View Details
Multi-Purpose ESD Devices - ESD202-B1-CSP01005 - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
Current Surge 3 amps
View Details